Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Materion Corporation
Description: Materion Large Area Coatings manufactures precision, clear, low-resistance films for the thin film photovoltaic, flexible electronics and display industries. Our film’s optical clarity and low resistance provides optimum efficiency and high light transmission. This series
-
Supplier: U.S. Plastic Corporation
Description: Recommended for applications requiring the best optical clarity and greatest rigidity. It can be easily die cut, punched, stitched, laminated, and cemented. It has good impact resistance and does not craze or crack under normal stress. Excellent barrier for greases and oils. Has good color
- Form / Shape: Film / Sheet
-
Supplier: Mactac
Description: PERMACOLOR ColorTrans is an optically clear face mounting or 2nd surface mounting film with a permanent acrylic adhesive on 1st side, and an acrylic removable adhesive on the field side.
- Overall Thickness: 0.001 inch
- Overall Width: 54 inch
- Overall Length: 1,800 inch
- Overall Width / O.D.: 54 inch
-
-
Supplier: Mactac
Description: PERMACOLOR ColorTrans is an optically clear face mounting or 2nd surface mounting film with a permanent acrylic adhesive on 1st side, and an acrylic removable adhesive on the field side.
- Overall Thickness: 0.001 inch
- Overall Width: 51 inch
- Overall Length: 1,800 inch
- Overall Width / O.D.: 51 inch
-
Supplier: LexJet Corporation
Description: HP Clear Film is ideal for multiple overlays and transparent images. This film is designed to work with HP Designjet 300, 400, 500, 600, 700, 800, 1000, 5000 & 5500 series printers. Features Optically clear film Excellent ink adhesion Superior bleed control
- Width: 36 inch
- Length: 25 yd
-
Supplier: LexJet Corporation
Description: HP Clear Film is ideal for multiple overlays and transparent images. This film is designed to work with HP Designjet 300, 400, 500, 600, 700, 800, 1000, 5000 & 5500 series printers. Features Optically clear film Excellent ink adhesion Superior bleed control
- Basis Weight: 174 gsm
- Width: 24 inch
- Length: 25 yd
-
Supplier: diaago
Description: 80mm* Vitl heat-sealing aluminium foils have different coloured tags to show their specification Designed to fit all standard PCR and qPCR plates, microplates, assay and deep-well storage plates Custom foil or film reels for automated heat sealers are available on request Range of foils and
-
Supplier: diaago
Description: 80mm* Vitl heat-sealing aluminium foils have different coloured tags to show their specification Designed to fit all standard PCR and qPCR plates, microplates, assay and deep-well storage plates Custom foil or film reels for automated heat sealers are available on request Range of foils and
-
Supplier: Master Bond, Inc.
Description: lamps. Minimum bondline thicknesses of 001"/003" are recommended. The adhesive is typically applied to the clear film and then nipped onto the second substrate followed by UV irradiation through the clear film. The UV19 cure is not inhibited by air. Master Bond UV19 cures
- Viscosity: 300 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
-
Supplier: Mactac
Description: PERMACOLOR ColorTrans is an optically clear face mounting or 2nd surface mounting film with a permanent acrylic adhesive on 1st side, and a self-wetting silicone adhesive on the field side.
- Overall Thickness: 0.002 inch
- Overall Width: 54 inch
- Overall Length: 1,800 inch
- Overall Width / O.D.: 54 inch
-
Supplier: Boyd
Description: Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2
- Viscosity: 2,000 to 3,000 cP
- Use Temperature: -60 to 300 F
- Tensile Strength (Break): 8,400 psi
- Elongation: 8 %
-
Description: Patco 502A-53 Clear Polyethylene Tape (Linered) This product combines a durable, optically-clear polyethylene with an aggressive permanent adhesive on an easy-to-remove silicone release liner. Applications Excellent clarity, outstanding conformability. Good chemical resistance.
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Supplier: Dontech Incorporated
Description: CRT’s and other types of displays. The VARGard™ antireflective films are available with several different surface finishes ranging from a very matte 30 gloss to a clear 92 gloss finish. VARGard™ films are manufactured in 18” x 24” sheets or pre-cut to your specific size.
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV15-42C is a new one component, high viscosity, optically clear, tough UV curable polymer system with extended capability of -80°F to +300°F. It is fully reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
- Tensile Strength (Break): 5,200 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV 15-7LRI is a new one component, optically clear, non-yellowing UV curable polymer system for high performance adhesives, sealants and coatings. It is 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light
- Viscosity: 1,200 to 1,800 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 to 100 µin/in-F
-
Description: engineered solutions to meet your needs. The Film release liner is a very critical component to the product construction. Whether it is used in the final construction or an intermediary during manufacture release film needs to perform with repeat consistency. Saint-Gobain liners have
- Thickness: 2.3368 to 35.56 mm
- Liner Type: Film, Silicone-Coated
- Features: Low Transfer / Extractable
-
Description: The resistance to chemicals, excellent stress crack resistance and good thermal performance means this film provides an excellent release surface in most applications. The low-gel surface of the film produces a smooth part finish on molded components. Perforated film is
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 7,000 psi
- Tensile Modulus: 160 ksi
-
Supplier: Mactac
Description: IMAGin Verde is a 2.0 mil gloss, ultra-clear, topcoated and scratch resistant polyester film designed for UV digital printing. This 100% chlorine and phthalate free non-PVC film is designed for short to medium-term advertising on glass surfaces such as: glass windows, mirrors,
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Substrate Compatibility: Plastic
- Chemical System: Polyester (PET)
-
Supplier: Zygo Corporation
Description: visible, and ultra-violet (UV) parts of the spectrum. Similarly, ZYGO has experience with multi-spectral applications, combining IR and visible. Optical windows can be provided with or without thin film coatings Infrared (IR) windows Ultra-violet (UV) windows Visible windows Sizes ZYGO can
- Features: Specialty / Other
-
Supplier: Zygo Corporation
Description: provided with or without thin film coatings. Gridding is also available in conjunction with ZYGO coatings. Infrared (IR) windows Visible windows Ultra-violet (UV) windows Sizes ZYGO processes sapphire optical windows up to 340 mm in diameter, and larger. Window size is limited primarily by
- Window Material: Sapphire
-
Supplier: Zygo Corporation
Description: multi-spectral applications, combining IR and visible. Optical windows can be provided with or without thin film coatings Ultra-violet (UV) windows Visible windows Infrared (IR) windows Sizes ZYGO can fabricate fused silica optical windows ranging in size from a few millimeters to greater
- Features: Specialty / Other
-
Supplier: Zygo Corporation
Description: IR and visible. Optical windows can be provided with or without thin film coatings. Sizes ZYGO can process these types of windows for components ranging in size from a few millimeters to greater than 1 meter. Materials In addition to Germanium windows, ZYGO has the capability to process a
- Window Material: Germanium
-
Supplier: Kayaku Advanced Materials, Inc.
Description: Designed for the production of micro-optical components and wafer scale patterning Thickness up to 270 μm by spin coating (OrmoClear®30) Highly transparent for near UV and VIS down to 350 nm High thermal and mechanical stability For UV imprint and UV moulding
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: American Polarizers, Inc.
Description: Acrylic is an excellent filter material for contrast enhancement display filters. Excellent weather resistance, non-yellowing, light weight, good optical clarity and availability of in a wide range of colors make acrylic filters a great choice for electronic displays.API offers clear and
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare, Coated, Hard Coat / Thin Film
- Materials: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Total Plastics, Inc.
Description: Clear Top-of-the-range high optical quality Lexan™ sheet meet the highest requirements with regard to black specks, bubbles, lints and fibers, distortion and ripple. POTENTIAL APPLICATIONS : Lamination applications Symmetrical security glazing panels High-quality optical glazing that can be
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Clear Top-of-the-range high optical quality Lexan™ sheet meet the highest requirements with regard to black specks, bubbles, lints and fibers, distortion and ripple. POTENTIAL APPLICATIONS : Lamination applications Symmetrical security glazing panels High-quality optical glazing that can be
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Clear Produced in a clean room environment, Lexan™ High Optical Quality sheet products meet the toughest standards when it comes to black specks, bubbles, lints and fibers, distortion and ripple. That’s why SABIC has been a key supplier to the optical and lamination industries for many years.
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated ACRYLIC, making it an
- Overall Thickness: 0.118 to 0.236 inch
- Tensile Strength (Break): 9,000 psi
- Elongation: 2 %
- Chemical System: Acrylic
-
Supplier: Interstate Plastics, Inc.
Description: Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated ACRYLIC, making it an
- Tensile Strength (Break): 9,000 psi
- Elongation: 2 %
- Chemical System: Acrylic
- Form / Shape: Extruded Profile, Film / Sheet
-
Supplier: LexJet Corporation
Description: many years, even when the graphic is exposed to extremes in temperature and UV light. It’s a great choice for graphics with a viewing distance of less than three feet. This product consists of a clear polyester film coated with adhesive on both sides. A poly-coated, double-faced
- Use Temperature: -40 to 257 F
- Chemical System: Acrylic / Polyacrylate
-
Supplier: LexJet Corporation
Description: many years, even when the graphic is exposed to extremes in temperature and UV light. It’s a great choice for graphics with a viewing distance of less than three feet. This product consists of a clear polyester film coated with adhesive on both sides. A poly-coated, double-faced
- Use Temperature: -40 to 257 F
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Abrisa Technologies
Description: and longevity. PRO-AR399 Key Benefits include: Optically Clear: Provides mechanical protection and repelling properties while achieving < 0.5% photopic reflection and high throughput. Resistant to Severe Abrasion and Scratches: Low coefficient of friction makes it rugged and durable,
- Temperature Resistance: 121 C
- Enhancement / Features: Abrasion / Scratch Resistant, Coated, Transparent
- Features: Other
-
Supplier: Saint-Gobain Tape Solutions
Description: PFA Fluoropolymer Film Fluoropolymer Film CHEMFILM® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM® PFA offers many of
- Overall Thickness: 0.0000005 to 0.00001 inch
- Overall Width: 62 inch
- Tensile Strength (Break): 3,045.77362650114 psi
- Tensile Modulus: 69.6176828914546 ksi
-
Description: PFA-PG, general purpose fluoropolymer film is manufactured by Saint-Gobain Specialty Films from perfluoroalkoxy (PFA) polymer resin. This film offers the highest continuous use temperature 260°C (500°F) of any melt-processable fluoropolymer film, PFA film offers
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 2,250 psi
- Tensile Modulus: 70 ksi
Find Suppliers by Category Top
Featured Products Top
-
of upstream production defines the composition of plastic film, whether you’re making a sturdy shopping bag or a crystal-clear electronic display. But achieving thin, flexible, and durable film is complex, and it’s easy for defects to creepin as air inflates the plastic like a balloon (read more)
Browse Thermal Imagers Datasheets for LAND -
production defines the composition of plastic film, whether you’re making a sturdy shopping bag or a crystal-clear electronic display. But achieving thin, flexible, and durable film is complex, and it’s easy for defects to creepin as air inflates the plastic like a balloon. Tearing and (read more)
Browse Infrared Thermometers Datasheets for LAND -
Easypoxy® K-230 Optically clear in thin film, semi-flexible Excellent for bonding glass and dissimilar materials Polyurethane ELANTAS (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Optical Transmission Properties of Adhesives
700nm to 1 mm, you have "infrared light", (IR) which can be further broken down into near infrared (0.75-2 µm), middle infrared (2-15 µm), and far infrared 15 µm to 1mm. Most optically clear epoxies, polysulfides, and silicones exhibit excellent light transmission across the visible, and near IR
More Information Top
-
Miscibility of poly(acrylonitrile‐co‐methyl acrylate) with some thermoplastic polymers
Optically clear film Optically clear film Optically clear film Optically clear film Optically clear film Optically clear film Optically clear film Optically clear film Optically clear film .
-
OCA/OCR for Touch Panel Key Patent Report - 2014
The optical film is one of an optically clear film adhesive, a stretch releasable optically clear contrast enhancement film and a stretch releasable carrier film.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39675/181374407-MIT.pdf?sequence=2
core/shell NCs need to form optically clear films .
-
http://dspace.mit.edu/bitstream/handle/1721.1/11128/34282072-MIT.pdf?sequence=2
These dispersions are spread directly onto the surface of substrate held in an oven at a 800C and dried to produce a dense, optically clear film .
-
PLOS Biology: High-Throughput Chemical Screen Identifies a Novel Potent Modulator of Cellular Circadian Rhythms and Reveals CKIα as a Clock Regulatory Kinase
The plate was covered with an optically clear film and set to luminescence monitoring system equipped with a CCD imager (ViewLux, Perkin Elmer).
-
Identification of optically clear regions of ternary polymer blends using a novel rapid screening method
These data show that predominantly amorphous blends give rise to optically clear films in which there is insufficient phase separation to scatter light (as exemplified in the SEM image of the amorphous film in Fig. 3).
-
Mechanical behavior and optical transparency of polyamide 6 of different morphology formed by variation of the pathway of crystallization
However, while melt-crystallization at low supercooling leads to opaque films, cold- crystallization at about identical temperature via intermediate formation of a glass and of c-mesophase permits preparation of optically clear films due to the absence of spherulite formation.
-
Influence of the process on phase separation induced by radical copolymerization of styrene and divinylbenzene in the presence of reactive polyurethane network...
Despite the difference in refractive index of the components, hazy or optically clear films were obtained, thus indicating various levels of phase separation, also confirmed by glass transition temperature (Tg) measurements.
-
The Effect of Macromolecular Architecture on Functional Group Accessibility: Hydrogen Bonding in Blends Containing Phenolic Photoresist Polymers
Conversely, polymer blends prepared by dissolving both components in pyridine did not immediately precipitate and tended to form optically clear films upon slow evaporation of the solvent at room temperature and atmospheric pressure with final drying in vacuuo following the work of …
-
Characterization and analysis of defects in extruded/coagulated films of heterocyclic aromatic polymers for nonlinear optics studies
The optically clear films , however, were not of wave‐guiding quality.
Indicates content that may require registration and/or purchase.