-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat
- Viscosity: 300 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
-
Supplier: Mactac
Description: Designed for use in medical in-vitro diagnostic/immunoassay devices, high-end electronic gasket and bonding, membrane switch applications, high-end optical applications and window sealing and mounting.
- Width: 60 inches
- Backing Materials: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV 15-7LRI is a new one component, optically clear, non-yellowing UV curable polymer system for high performance adhesives, sealants and coatings. It is 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light
- Viscosity: 1,200 to 1,800 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 to 100 µin/in-F
-
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV15-42C is a new one component, high viscosity, optically clear, tough UV curable polymer system with extended capability of -80°F to +300°F. It is fully reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
- Tensile Strength (Break): 5,200 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV 15-7LRI is a new one component, optically clear, non-yellowing UV curable polymer system for high performance adhesives, sealants and coatings. It is 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 10,000,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Mactac
Description: PERMACOLOR ColorTrans is an optically clear face mounting or 2nd surface mounting film with a permanent acrylic adhesive on 1st side, and an acrylic removable adhesive on the field side.
- Overall Thickness: 0.001 inch
- Overall Width: 54 inch
- Overall Length: 1,800 inch
- Overall Width / O.D.: 54 inch
-
Supplier: Mactac
Description: PERMACOLOR ColorTrans is an optically clear face mounting or 2nd surface mounting film with a permanent acrylic adhesive on 1st side, and an acrylic removable adhesive on the field side.
- Overall Thickness: 0.001 inch
- Overall Width: 51 inch
- Overall Length: 1,800 inch
- Overall Width / O.D.: 51 inch
-
Supplier: Mactac
Description: IMAGin Verde is a 2.0 mil gloss, ultra-clear, topcoated and scratch resistant polyester film designed for UV digital printing. This 100% chlorine and phthalate free non-PVC film is designed for short to medium-term advertising on glass surfaces such as: glass windows, mirrors,
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Substrate Compatibility: Plastic
- Chemical System: Polyester (PET)
-
Supplier: Total Plastics, Inc.
Description: Type A Color: Cloudy to White Translucent. Type B Color: Clear with a High Gloss Finish. Polyester is an exceptionally strong material, it will not tear. It is also inert to water and unaffected by all greases and most aromatics. Polyester has good dimensional stability,
- Chemical System: Polyester (PET / PBT)
-
Supplier: Total Plastics, Inc.
Description: Type A Color: Cloudy to White Translucent. Type B Color: Clear with a High Gloss Finish. Polyester is an exceptionally strong material, it will not tear. It is also inert to water and unaffected by all greases and most aromatics. Polyester has good dimensional stability,
- Form / Shape: Film / Sheet
- Chemical System: Polyester (PET / PBT)
- Features: Thermoplastic
-
Supplier: Boyd
Description: thermal spreading & insulation, EMI function, electrical insulation and cushioning performance Customized optically clear adhesive (OCA) solutions with bubble-free converting & excellent cutting precision for enhanced screen appearance Materials Double & single-sided adhesives Foam
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: LexJet Corporation
Description: LexJet Crystal Low-Tack is an optically clear polyester with a removable pressure sensitive adhesive. It is an ideal solution for window graphics. It can be front printed or reverse printed for inside or outside viewing. The inkjet coating is engineered for pigmented and dye
- Thickness: 2 mil
- Width: 17 inch
- Length: 25 yd
- Polymer Fiber: Polyester
-
Supplier: LexJet Corporation
Description: LexJet Crystal Low-Tack is an optically clear polyester with a removable pressure sensitive adhesive. It is an ideal solution for window graphics. It can be front printed or reverse printed for inside or outside viewing. The inkjet coating is engineered for pigmented and dye
- Thickness: 2 mil
- Width: 36 inch
- Length: 25 yd
- Polymer Fiber: Polyester
-
Supplier: LexJet Corporation
Description: LexJet Crystal Low-Tack is an optically clear polyester with a removable pressure sensitive adhesive. It is an ideal solution for window graphics. It can be front printed or reverse printed for inside or outside viewing. The inkjet coating is engineered for pigmented and dye
- Thickness: 2 mil
- Width: 24 inch
- Length: 25 yd
- Polymer Fiber: Polyester
-
Supplier: LexJet Corporation
Description: LexJet Crystal Low-Tack is an optically clear polyester with a removable pressure sensitive adhesive. It is an ideal solution for window graphics. It can be front printed or reverse printed for inside or outside viewing. The inkjet coating is engineered for pigmented and dye
- Thickness: 2 mil
- Width: 50 inch
- Length: 25 yd
- Polymer Fiber: Polyester
-
Description: compatible chemistry manufactured in a clean contaminate free environment provides the ultimate in a low silicone transfer optically clear product. Applications include medical liners, electronic display and adhesives, industrial products, ceramic casting, photoresist, automotive and
- Thickness: 2.3368 to 35.56 mm
- Liner Type: Film, Silicone-Coated
- Features: Low Transfer / Extractable
-
Supplier: Lion Precision
Description: The LRD6300 is the highest performing clear label sensor currently on the market. Its registration accuracy, speed, versatility (including clear labels), and easy to understand graphic setup indicator make it the most popular choice. Be Confident. Try an LRD6300 Without Risk 30-Day
- Operating Temperature: 40 to 120 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: Cole-Parmer
Description: polyester film is an optically clear film with a strong ultra-smooth, non-absorbing, non-fluorescing medical-grade adhesive for superior performance in real-time PCR applications.
-
Supplier: Budnick Converting, Inc.
Description: MC2030 is a 4.1 mil, double-coated, thin polyester tape. It is precision engineered for optically clear "see through" applications.
- Thickness: 0.0041 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: DigiKey
Description: "RF EMI Shielding Mesh WIN-Shield™ Copper Micromesh on Polyester Optically Clear Adhesive (OCA) 30.000"" (762.00mm) X 24.000"" (609.60mm) X"
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Shielding Mesh WIN-Shield™ Copper Micromesh on Polyester Optically Clear Adhesive (OCA) 30.000" (762.00mm) X 24.000" (609.60mm) X
-
Supplier: Jordan Products Co.
Description: as a base roll material. Materials of Construction Clear printable PET overlam (1.0 mil) Overlam Adhesive (0.6 mil) OTF (0.3 mil) Polyester (2.0 mil) Face Material Clear printable PET Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo Adhesive None Liner None
- Type: Metallized
- Materials: PET / Polyester
-
Supplier: Medisca Inc.
Description: Disposable face shield with foam top and elastic band provides eyes, mouth and nose protection. Features Lightweight, anti-fog protection from splashing or spraying Optically clear polyester for maximum visibility Can be worn with or without glasses Qualified with CE certificate
-
Supplier: Beacon Adhesives, Inc.
Description: Magna-Cryl 2807 is a clear, UV curable lamination adhesive for bonding flexible or rigid materials such as mylar, polypropylene, polycarbonate, polyester, or PVC. It is particularly suited for applications where optical clarity is mandatory. Best results are achieved when Magna-Cryl
- Substrate Compatibility: Plastic
-
Supplier: Juno Lighting Group
Description: 120/277/347 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 22 1/2 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH CLEAR LAMP, SOCKET FOR PROTECTED LAMP, GASKETED OPTICAL ASSEMBLY AG MODEL
- Light Fixture Voltage: 120 to 347 volts
- Light Fixture Wattage: 250.00000000000003 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Metal Halide
-
Description: Available in 24 Vdc and 120-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation required) GRP (Glass Reinforced Polyester) Non-metallic corrosion-resistant design, available in Red or Black Two lens options: low- or high-profile Dome guard
- Lamp / Bulb Power: 140 watts
- Supply Voltage: AC Voltage
- Color: Clear
- Features: Other
-
Supplier: Boyd
Description: returns due to surface imperfections Transparent film, thin with high purity surface protection Optically clear or colored Cleanroom manufactured for ultimate optical purity Anti glare film & anti-reflection for enhanced outdoor consumer use Anti-scratch Bubble free for efficient
-
Description: Saint-Gobain has over 40 years of experience in applying conductive as well as antistatic coatings onto plastic film substrates. The coatings are applied optically clear and are utilized in the most critical applications from military performance to electronic end use. The conductive
- Enhancement / Features: Anti-static / ESD Control, Coated
- Materials: PET / Polyester, Plastic / Polymer
-
Supplier: Esprix Technologies
Description: EspriJET IJ-Resin Dispersions (water based urethane dispersion) clear glossy and matte grades available self and externally crosslinkable self dye and pigment fixable alcohol and water reducible solvent inkjet grades available EspriJET GSP Photopaper Series (swellable polymer type) off -
- Features: Identification / Marking
- Form: Ink
Find Suppliers by Category Top
Featured Products Top
-
Easypoxy® K-230 Optically clear in thin film, semi-flexible Excellent for bonding glass and dissimilar materials Polyurethane ELANTAS (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
Aktuelies
They konnen on to be applied optically clear polyester films.
-
http://dspace.mit.edu/bitstream/handle/1721.1/71486/795576007-MIT.pdf?sequence=2
The 3.2 mm x 2.5 mm oval-shaped culture chamber in which the worms resided was milled from polycarbonate, a gas-permeable membrane was bonded to the top of the polycarbonate and optically clear polyester film was bonded to the …
-
Developing rapid, point-of-care, multiplex detection for use in lateral flow devices
The custom- made optically clear polyester cards, with GL-187 adhesive and silicone release liner, were purchased from G&L (San Jose, CA).
-
Diffusely scattering phantoms for optical tomography
For solid phantoms the base material7 was an optically clear polyester resin consisting mainly of maleic acid anhydride dissolved in styrene (NORPOL 34-50, Jotun Chemicals, UK).
-
Fabrication and characterization of optical phantoms
Because we want a solid, stable and reproducible phantom, we choose optically clear polyester and epoxy, two commonly used resins in the field [9, 10, 11].
-
Preparation of solid phantoms with defined scattering and absorption properties for optical tomography
For solid phantoms the base material (Firbank and Delpy 1993) was an optically clear polyester resin consisting mainly of maleic acid anhydride dissolved in styrene (NORPOL 34-50, Jotun Chemicals, UK).
-
Adhesives Research Offers Two New Optically Clear Tapes
Both feature an optically clear polyester release liner on each side of the adhesive for ease of handling and application.
-
Optical Scanner for Immunoassays With Up-Converting Phosphorescent Labels
Each chip was then rinsed in wash buffer and deionized water, air-dried, and cov- ered with an optically clear polyester film including a pressure- sensitive adhesive layer (ARClear 8796, Adhesives Research, Glen Rock, PA) so that only the two ends of …
-
Photomorphogenic effects of UV‐B radiation on hypocotyl elongation in wild type and stable‐phytochrome‐deficient mutant seedlings of cucumber
… supplied by panels of 8 fluorescent tubes (UV-B 313, Q-Panel, Cleveland, OH, USA) enclosed by either 0.13-mm-thick clear eel- lulose acetate film (UV-B treatment) or 0,13-mm-thick clear polyester ( optically equivalent to Mylar, Hillcor …
-
Direct and indirect effects of solar ultraviolet‐B radiation on long‐term decomposition
Solar UV-B radiation was attenuated using 100 mm clear polyester ( optically equivalent to ‘Mylar-D’, DuPont Co., Wilmington, DE, USA), which absorbs radiation below 310 nm but is transparent to longer wavelengths.
Indicates content that may require registration and/or purchase.