Products/Services for Optocoupler Application Note
-
Optocouplers - (219 companies)...and leaded (TO-78) package. Image credits: Solarbotics | RoboticLab | Digikey. Applications. Optocouplers can be used for a number of different uses and applications, including: Input and output switching, especially in electronically noisy environments...Optocoupler InputOptocoupler OutputMounting Option -
Isolation Amplifiers - (74 companies)...low-level analog signals in applications with multiple channels. Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps, may be used to protect components from potentially... -
Solid State Relays - (702 companies)Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications. Solid state relays (SSR) are electrically operated switches... -
Varistors - (233 companies)...is proportional to applied voltage raised to a power. These devices are normally made of zinc oxide. Upon application of a high voltage pulse (such as lighting) they conduct a large current, thereby absorbing the pulse energy in the bulk of the material... -
Collaborative Applications Software - (36 companies)Collaborative applications software allows networked computer users to work together on related tasks via local or remote servers. Often, these users are dispersed across multiple geographic locations so that group work and face-to-face...
-
Web Application Software - (323 companies)Web application software is used in the design, implementation, optimization and maintenance of web sites and web clients. These tools include web browsers, plug-ins, scripting languages, and other similar applications. Web application software...
-
Mobile Application (App) Development - (58 companies)Mobile application (app) development is a service for the creation of application software for mobiles devices. Mobile application (app) development is a service for the creation of application software for mobile devices. The various devices...
-
Application Service Providers - (135 companies)Application service providers (ASP) or software as a service providers (SaaS) are companies that provide software or other computer-based services over the Internet from a data center. ASP is sometimes known as software on demand. Application...
-
Application Specific Integrated Circuits (ASIC) - (195 companies)Application specific integrated circuits (ASIC) are electronic chips designed for a particular application. Application-specific integrated circuits (ASIC) are microchips developed and produced to satisfy a specific application requirement. Despite...
-
DIN Rail - (135 companies)Institute fuer Normung, a German standardization body and member of the International Standards Organization (ISO). Applications. DIN rails are standard mounting equipment for a variety of electronic components, including terminal blocks to connect...
Product News
-
Dataforth Corporation
Application Note: Harmonics and Utility Costs In this age of electronics, most modern electrical equipment has embedded microprocessors and electronic circuitry to increase functionality and efficiency. This type of equipment generally represents a nonlinear load resulting in nonsinusoidal line currents, which are rich in harmonics. Moreover, modern LED lighting generates line current harmonics. Nonlinearities of magnetic fields in transformers and rotating air gaps create some harmonics as well. The objective of this Application Note... (read more)Browse Data Acquisition Datasheets for Dataforth Corporation -
ECS Inc. International
Check out our latest application note Check out our latest application note: 'Optimizing Crystal Oscillator Selection for Analog Devices Ultra Low Power Microcontrollers. '. This application note covers how to choose the right crystal to make ultra low power MCUs more efficient, reliable and responsive. Read the full guide here (read more)Browse Oscillators Datasheets for ECS Inc. International -
AMETEK Programmable Power
Multiple-Output DC Supplies Application Note AMETEK Programmable Power 's two new series of multiple output DC programmable power supplies are designed to address the needs of a wide range of applications. In this application note, the experts at AMETEK Programmable Power discuss applications such as military and aerospace test, the benefits of a multiple output DC supply, and more. Download to learn more. (read more)Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
Knick Interface LLC
Application Note - H2 Stack/String Monitoring Precise Voltage, Current, and Temperature Monitoring in Electrolyzer and Fuel Cell Systems. This hydrogen system monitoring application focuses on precise voltage, current, and temperature measurements in electrolyzer and fuel cell stacks and strings. These parameters are essential for ensuring safe, efficient hydrogen production and its reliable conversion into electrical energy. Critical performance requirements include high isolation up to the stack or string level, continuous and stable... (read more) -
Skyworks Solutions, Inc.
High-reliability Optocouplers Skyworks through its space and defense product line provides unscreened catalog products along with screened and hermetically sealed high-reliability, high performance, radiation-tolerant, optocouplers operating in full military and space temperature range (-55oC to +125oC). Product screening for parts include the equivalent of Class H and K of MIL-PRF-38534 and JANS, JANTX and JANTXV level of MIL-PRF-19500 specifications. Learn More (read more)Browse Optocouplers Datasheets for Skyworks Solutions, Inc. -
Lake Shore Cryotronics, Inc.
App Note on Low-Moment Measurement Capabilities Some magnetic materials, such as nanowires, nanoparticles, and thin films, typically possess weak magnetic moments. This is due mainly to the small amount of magnetic material present. Therefore, when you need to characterize the small magnetic moment of such materials - and obtain an acceptable signal-to-noise ratio in the measurement - the sensitivity of your instrumentation is key. In this new application note, we examine the utility and highly sensitive measurement capabilities of our 8600... (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
Voltage Multipliers, Inc.
High Voltage Optocouplers — 10kV to 25kV stability. Designed to be integrated into controlled feedback systems such as voltage regulators or switches, our optocouplers can be used in applications ranging from noisy industrial environments to sensitive equipment such as mass spectrometers. Other optocouplers are available in different package styles and terminations, ranging from 2.5kV to 25kV. Call for more information or request a quote online for your project today. About Voltage Multipliers Inc... VMI specializes in high voltage... (read more)Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
Optocouplers — High Voltage, Gain and Resolution regulators or switches, our optocouplers can be used in applications ranging from noisy industrial environments to sensitive equipment such as mass spectrometers. Other optocouplers are available in different package styles and terminations, ranging from 2.5kV to 25kV. Contact us today for more information. About VMI... VMI specializes in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical... (read more)Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
Surface-Mount, High-Voltage Optocoupler VMI 's new OCSM Series surface-mount, high-voltage optocoupler designs allow for low voltage LED control of a high-voltage diode. In a convenient surface-mount package, VMI has minimized the size of an optocoupler with up to 5kV (OCSM50) or 10kV (OVSM10) in voltage isolation, while maximizing the potential power dissipation capabilities. Ideal for the design of miniaturized high-voltage applications: HV Op Amps, Positive/Negative high voltage control, Pockel Cell applications, and HV switching... (read more)Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
20kV Optocoupler—High-Reliability—USA Made VMI's New OC200G and OC200HG 20kV Optocouplers are ideal for high voltage solid-state switching. VMI optocouplers are built for reliability, offering high voltage, high gain and high isolation voltage. Designed to be integrated into controlled feedback systems, VMI 's optocouplers are used in applications ranging from noisy industrial environments to sensitive equipment such as mass spectrometers. The OC200 line of optocouplers can easily be configured in circuitry to perform applications... (read more)Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
Conduct Research
While designed for measurement parameters like Voltage and Current, PSPICE programs are not comfortable with evaluating or simulating components in photometric units. This application note provides guidelines for using PSPICE to model phototransistor optocouplers....
CTR is a key parameter in measuring transistor optocoupler performance. Normally expressed as a percentage, CTR is the ratio of the amount of current applied to the optocoupler's LED to the collector current received. This application note provides a method for simulating the effects of various...
This application note provides a reference design for a flexible, high power RS485 interface using NEC's PS9821 digital optocouplers and an LMS1487 transceiver from National Semiconductor....
-
A circuit with good linearity based on standard optocouplers
[1] Clare CO,Linear optocoupler application notes , (2002).
-
Bandwidth enhancement of an insulated voltage to voltage transducer via digital compensation for industrial applications
… SignalConditioning,Application Note AN- 298, NationalSemiconductorCorporation, 1995 An acoustic transformer PoweredSuper-High lsolationAmplmer, Application Note AN-285, National Semiconductor Corporation, 1995 LinearData Book, Burr Brown, 1996 Designingwith Hewlett-PeckardlsolationAmpMer, Application Note 1078, HewlettPackard ThermalData for Optocoupler , Application Note 1087, Hewlett Packard OptocouplerInput …
-
A MODULAR ACTUATOR ARCHITECTURE FOR ROBOTIC APPLICATIONS
Radiation Immunity of Hewlett-Packard Optocouplers ,” Application Note No. 1023.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/cs.2011.23035
[28] “Linear Applications of Optocouplers ,” Application Note 951-2, Agilent Technologies, 1999.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/2895/ymontass2006.pdf?sequence=1
Application notes : Agilent Optocoupler Designer’s Guide.
-
http://www.mouser.com/catalog/specsheets/AV02-0821EN.pdf
For the continuous voltage rating refers to your equipment level safety specification or Avago Application Note 1074 entitled“ Optocoupler Input-Output Endurance Voltage.” .
-
http://www.mouser.com/catalog/specsheets/AV01-0193EN.pdf
For the continuous voltage rating refer to the IEC/EN/DIN EN 60747-5-2 Insulation Characteristics Table (if applicable), your equipment level safety specification or Avago Application Note 1074 entitled“ Optocoupler Input-Output Endurance Voltage,”publication number 5963-2203E.
-
http://www.mouser.com/catalog/specsheets/AV02-0324EN.pdf
For the continuous voltage rating refers to your equipment level safety specification or Avago Technologies Application Note 1074 entitled“ Optocoupler Input-Output Endurance Voltage.” 12.
-
Optoisolators simplify amplifier design
1) “Overview of High Performance Analog Optocouplers ” - Agilent Technologies Application Note 1357.
-
Inexpensive high-voltage low-current amplifier for driving long-range scanning tunnelling microscope piezoactuators
Note that in standard applications an optocoupler operates in a binary odoff mode.
Indicates content that may require registration and/or purchase.