Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: certified line and included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains a light emitting diode, a threshold sensing input buffer IC, and a high gain photon detector to provide an optocoupler which permits adjustable external
- Rise Time: 10 µs
- Operating Temperature: -55 to 125 C
- Input: AC, DC
- Features: Other
-
Supplier: Broadcom Inc.
Description: The HCPL-1930 is a commercial grade two channel hermetically sealed high CMR line receiver optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped and various lead form options are also available. See the datasheet for details. The product is capable of operation and
- Isolation Voltage: 1,500 volts
- Rise Time: 0.03 µs
- Operating Temperature: -55 to 125 C
- Input: DC
-
Supplier: Broadcom Inc.
Description: included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains a light emitting diode, a threshold sensing input buffer IC, and a high gain photon detector to provide an optocoupler which permits adjustable external threshold levels. The
- Rise Time: 10 µs
- Operating Temperature: -55 to 125 C
- Input: AC, DC
- Features: Other
-
-
Supplier: Broadcom Inc.
Description: The HCPL-5120 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full
- Rise Time: 0.1 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -55 to 125 C
- Input: DC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, 6-DIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPTOCOUPLER ISOLATOR 24VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 128427-LT4430HS6#TRPBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TSOT-23-6 Supply Voltage
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 132945-LT4430ES6#TRMPBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INPUT MODULE, TSX COMPACT DISCRETE OPTOCOUPLER, 48 VDC. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MODULE OPTOCOUPLER, 110 VAC, 60 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 110 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 104893-LT4430ES6#TRPBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 798399-TS117LSTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Number of Circuits: 2 Mounting: SMD Power (Watts): 800mW Function: Relay Switch Includes: Optocoupler
- Operating Temperature: -40 to 85 C
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: TelephoneStuff.com
Description: to the power system are unacceptable. Features: - Equipped with an optocoupler status monitor output - Provides reliable operation in demanding applications - Capable of operating over a wide input voltage and frequency range - Rugged case design gives users mounting options to fit any
-
Supplier: Allied Electronics, Inc.
Description: communications, data processing, process control and other industrial applications. Equipped with component solder pads for easy insertion of circuit building components. DIN rail-mount, panel-mount available. Mount standard optocoupler input/output (I/O) modules in a high-density arrangement
-
Supplier: Allied Electronics, Inc.
Description: communications, data processing, process control and other industrial applications. Equipped with component solder pads for easy insertion of circuit building components. DIN rail-mount, panel-mount available. Mount standard optocoupler input/output (I/O) modules in a high-density arrangement
Find Suppliers by Category Top
Featured Products Top
-
Skyworks through its space and defense product line provides unscreened catalog products along with screened and hermetically sealed high-reliability, high performance, radiation-tolerant, optocouplers operating in full military and space temperature range (-55oC to (read more)
Browse Optocouplers Datasheets for Skyworks Solutions, Inc. -
Voltage Multipliers, Inc. can design and manufacture custom optocouplers for your project. With a full staff of engineers and technicians, we are here to assist you throughout the production process, from design development to production manufacturing. VMI also has (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
10kV and 15kV High Voltage Optocouplers Manufactured by VMI, the OC100G (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI’s new OCSM Series surface-mount, high-voltage optocoupler designs allow for low (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI's New OC200G and OC200HG 20kV Optocouplers are ideal for high voltage solid (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
10kV, 15kV, 20kV & 25kV Optocouplers • High Gain • High Isolation • Small Footprint Manufactured in the USA, VMI's OC100G, (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Utilizing the photo-sensitive nature of silicon, VMI has created a line of hermetically sealed, high-reliability, high-voltage optocouplers and opto-diodes in versions that can be assembled in series (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
The HCPL-6751 is a high-reliability, four-channel optocoupler designed for deep space missions, nuclear control, and high-radiation environments. With exceptional radiation tolerance, compact integration, and low power consumption, it ensures robust signal isolation in aerospace, energy, and advanced communication systems.
(read more)
Browse Resistors Datasheets for Win Source Electronics -
through the LED, the brighter it shines. Measuring the leakage current of the diode provides a feedback method to externally control the forward current through the LED. Optocouplers are often used as switches or HV Linear Regulators. They are ideal for use in high voltage power (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Over the years, there have been a few solutions to this problem. Historically, optocouplers — devices that isolate circuits by physically separating high-voltage circuit systems from nearby low-voltage systems — were the main way to (read more)
Browse RF Isolators and RF Circulators Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
NEC Optocouplers General Overview
Describes features, structures, and basic characteristics of NEC's PS2500 Series optocouplers.
-
Isolator vs. Optocoupler Technology
Optocouplers have been the unchallenged signal isolation solution for over 40 years, but digital isolators fabricated in complementary metallic oxide semiconductor (CMOS) process technology are gaining favor in the design community because of their superior performance, reliability and integration
-
Optocoupler Designer's Guide (.pdf)
About This Designer's Guide Agilent Technologies Each application circuit is How to Order optocouplers can be used in an accompanied by: To order any component in this array of isolation applications 1. A brief description. guide or additional applications ranging from power supply and information
-
Digital Optocouplers Deliver Low Power Consumption
Avago's new ACE Q100 grade optocouplers, the ACPL-K4xT/K7xT series has signifi cantly lower LED driving current compared. to conventional optocouplers, thus lowering system power consumption. Additionally, the unique stretched. surface-mount package reduces the optocoupler's footprint and volume
-
Digital Isolator Evolution Drives Optocoupler Replacement
Optocouplers are inherently limited by outdated LED-based technology, which exhibits significant output variation over input current, temperature and age. These variations reduce the operating performance and reliability over the optocoupler's lifetime, resulting in increased design complexity
-
Modeling Phototransistor Optocouplers Using PSPICE Simulation Software
While designed for measurement parameters like Voltage and Current, PSPICE programs are not comfortable with evaluating or simulating components in photometric units. This application note provides guidelines for using PSPICE to model phototransistor optocouplers.
-
When to Use a Digital Isolator vs. an Optocoupler
Over the last four decades, optocouplers have been the "default" signal isolation device, but recent breakthroughs in silicon isolation technology have spawned smaller, faster, and more reliable and cost-effective solutions that have already begun supplanting optocouplers in many end applications
-
CMOS Digital Isolators Supersede Optocouplers in Industrial Applications
noise floors are the norm. This environment presents challenges for designing reliable isolation circuits that deliver error-free operation over long equipment lifetimes. For decades optocouplers have been the "default" signal isolation device, but recent breakthroughs in silicon isolation technology
More Information Top
-
Optocouplers, SSR & Alternative Isolation Report - 2015 v2
Although the effect on optocoupler manufacturers was not as severe as expected, inventory issues with sub-contractors were mentioned during interviews.
-
Optoelectronic Components Report - 2015 v2
Although the effect on optocoupler manufacturers was not as severe as expected, inventory issues with sub-contractors were mentioned during interviews.
-
LED Technologies for Optocouplers: Fundamental Issues and Hardness Assurance
Double-heterojunction AlGaAs LEDs operating at 820 nm are used by three different optocoupler manufacturers in se- lected radiation-tolerant products.
-
Proton degradation of light-emitting diodes
Many optocoupler manufacturers purchase LEDs from outside sources with little knowledge or control of the manufacturing process used for the LED, leading to thc possibility of very dramatic differences in radiation response (JPL has observed such differences for one type of optocoupler …
-
Teccor Thyristors used as AC Static Switches and Relays (.pdf)
Application information provided by the optocoupler manufacturers is not always best for application of the power Thyristor.
-
Recent photonics activities under the NASA Electronic Parts and Packaging (NEPP) program
In NASA applications, there have been instances when COTS optocoupler manufacturers switched LED types within their optocouplers without informing users, leading to increases in radiation sensitivity of the optocouplers.
-
Optocoupler selection for high frequency power supplies
Selection of optocouplers is difficult because most optocoupler manufacturers data book specifications do not specify linear range operation gain and phase of their products.
-
Galvanic Isolated ADC Report - 2014
Optocoupler manufacturers regularly claim that their products cope better in “noisy, stressful” situations where there may be an issue with EMI (this is disputed by non-optical manufacturers who believe it to be a misconception, at least in some cases – it …
Indicates content that may require registration and/or purchase.