Products/Services for Orchard Spraying Equipment

  • Sprayers and Spray Coating Equipment-Image
    Sprayers and Spray Coating Equipment - (402 companies)
    Sprayers and spray coating equipment refers to a variety of devices which find purpose within industrial spray operations. A diverse line of equipment supports the spraying process, including: applicators, pressure systems, holding basins...
  • Spray Valves-Image
    Spray Valves - (47 companies)
    Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it. Spray...
  • Spray Shields-Image
    Spray Shields - (13 companies)
    Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints. Spray shields are shields or wraps that cover flanged pipe joints. Spray shields prevent and reduce injury to workers and damage to equipment...
  •  
    Thermal Spray Coatings - (65 companies)
    Thermal spray coatings are made of metal, ceramic, composite, and polymer materials that are engineered for deposition using arc wire, combustion wire, plasma, high velocity oxy-fuel (HVOF), vacuum plasma spraying (VPS), or other specialized spray...
  • Thermal Spray Equipment-Image
    Thermal Spray Equipment - (42 companies)
    Thermal spray equipment accelerates the dispersion of heated coating material from a spray torch towards the workpiece. The deposited material forms a coating on the surface. Specifications for thermal spray equipment include technology and type...
  •  
    Spray Tanks and Cups - (49 companies)
    Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...
  •  
    Spray Gun Washers - (18 companies)
    Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
  •  
    Spray Guns and Applicators - (258 companies)
    Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators...
  •  
    Coating and Spray Booths - (198 companies)
    Coating and spray booths are enclosures used to contain spray coating processes such as painting, powder coating, thermal spraying, and other deposition methods. This category includes hoods, cabinets, tunnels and similar enclosures Coating booths...
  •  
    Spray Washers - (218 companies)
    Spray washers clean parts with a directed, pressurized spray of hot water, detergent or cleaning solution. They are used to remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces...

Product News

Conduct Research

Off-target drift from airblast sprayers in vineyards and high-density tree-fruit orchards is a key concern among the growers and other stakeholders. A solid set canopy delivery system (SSCDS) is a novel spray application system that can potentially minimize spray drift and associated issues...

A reliable, highly informative, non contact method is still in being sought to observe the quality distribution of orchard sprayers for in-field applications. Quality distribution of pesticide spray is considered a very important task for chemical use reduction in agriculture...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire