Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clark Solutions
Description: Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: Sierra Instruments, Inc.
Description: Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra’s unique dual-plate flow conditioning element to eliminate
- Pipe Diameter: 1 to 8 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: Transcat, Inc.
Description: 6" line size 4.200" bore 0.69 Beta water capacity: 320" d.p. W/C, 1226.98 GPM flow air capacity: 200" d.p. W/C, 3097.20 SCFM @ 14.7 psia, 5325.20 SCFM @ 20 psig, 10219.28 SCFM @ 100 psig 10 lb
- Pipe Diameter: 6 inch
- Operating Pressure: 7.2254 psi
- Meter Technology: Orifice Plate
-
-
Supplier: Transcat, Inc.
Description: 16" line size 7.600" bore 0.50 Beta water capacity: 100" d.p. W/C, 2038.95 GPM flow air capacity: 100" d.p. W/C, 7264.58 SCFM @ 14.7 psia, 11688.26 SCFM @ 20 psig, 21764.08 SCFM @ 100 psig 48 lb
- Pipe Diameter: 16 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: 14" line size 4.000" bore 0.30 Beta water capacity: 20" d.p. W/C, 244.14 GPM flow air capacity: 20" d.p. W/C, 927.14 SCFM @ 14.7 psia, 1436.59 SCFM @ 20 psig, 2625.81 SCFM @ 100 psig 40 lb
- Pipe Diameter: 14 inch
- Operating Pressure: 0.72254 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: 5" line size 1.500" bore 0.30 Beta water capacity: 20" d.p. W/C, 34.39 GPM flow air capacity: 20" d.p. W/C, 130.48 SCFM @ 14.7 psia, 202.11 SCFM @ 20 psig, 369.29 SCFM @ 100 psig 8 lb
- Pipe Diameter: 5 inch
- Operating Pressure: 0.72254 psi
- Meter Technology: Orifice Plate
-
Supplier: IHS ESDU
Description: ESDU CFD-BPG 11010 provides the Best Practice Guidelines recommended by ESDU for the CFD modelling of pressure loss, discharge coefficient and flow characteristics in square- and knife-edged orifice plates. These Guidelines are based on the extensive ESDU CFD validation studies
-
Supplier: Clark Solutions
Description: 602-604 Hard Seat Technical Data Maximum Pressure Rating: Steel: 10,000 psi Stainless Steel: 10,000 psi Standard O-Ring: Viton® Standard Back-up Ring: Teflon® Orifice size: 0.187" Flow Coefficient: 0.44 Model 406-412 Hard Seat Technical Data Maximum Pressure Rating: Steel: 10,000 psi
- Valve Size: 0.438 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2
- Media Temperature: 200 F
-
Supplier: ABB Measurement & Analytics
Description: one for volumetric flow and one for mass (or corrected volume) flow. Versatile metering package for low flowrates and small pipelines – Available with or without upstream/downstream pipework; wide choice of orifice plate bores gives a range of DP and pressure loss values
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Temperature: 300.2 F
- Operating Pressure: 1,500 to 3,000 psi
- Electrical Output: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data One-stop source for the complete orifice meter package – Purchase all the components from one supplier using a single ordering code, saving $$ in procurement
- Pipe Diameter: 1 to 12 inch
- Operating Temperature: -4 to 158 F
- Operating Pressure: 1,450 psi
- Media Temperature: -4 to -382 F
-
Supplier: Bell & Gossett, a xylem brand
Description: The Circuit Sensor Flow Meter is a precision machined wafer-type orifice insert that is installed between standard 125, 150, 250 or 300 psi ANSI flanges, to monitor system flow with a minimum friction head loss. System flow is determined by obtaining a differential
- Pipe Diameter: 2.5 to 12 inch
- Operating Temperature: 250 F
- Features: Differential Pressure Meter, Other
- End Fittings: Flanged
-
Supplier: Clark Solutions
Description: FLO-GARD™ flow switches provide economical solutions for equipment protection and automation. All FLO-GARD™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. Switches are suitable for measuring oil and water containing
- Pipe Diameter: 1.06 to 4.62 inch
- Operating Temperature: -80 to 350 F
- Operating Pressure: 0 to 400 psi
- Media Temperature: -80 to 212 F
-
Supplier: Daniel Measurement and Control Inc.
Description: tolerance to extreme atmospheric and process conditions. Daniel offers Universal, DVS and Paddle Type plates in a wide variety of line and orifice sizes. Each plate meets or exceeds AGA standards, ensuring accurate flow measurement.
- Process Media Type: Gas
- Features: In-line
- Meter Technology: Orifice Plate
- End Fittings: Plain End
-
Supplier: Victaulic Co. of America
Description: ORIFICE TYPE 406 C FLOW RATE 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 250 PSI WATER AT 230 DEG F PRESSURE RATING 12 INCH IPS GROOVED X 12 INCH IPS GROOVED END CONNECTION 5 INCH END TO END DISTANCE APPROXIMATE WEIGHT 21.2 LB
- Pipe Diameter: 12 inch
- Operating Pressure: 250 psi
- Meter Technology: Orifice Plate
-
Supplier: Madden Manufacturing, Inc.
Description: The Madden Orifice Meter gives the boiler operator precise repeatable control of the continuous blowdown flow rate. 17 different hole sizes are drilled in the stainless steel orifice plate. Each hole is precision drilled to a diameter that will produce the
- Meter Technology: Orifice Plate
Find Suppliers by Category Top
Featured Products Top
-
or inefficient air products. Airflow values expressed in SCFM (standard cubic feet per minute) or m3/Hr (cubic meters per hour) are available. Digital Flowmeters for schedule 40 iron pipe are in stock and ready to ship in sizes ½″, ¾″, 1″, 1-1/2″, 2″, (read more)
Browse Flow Meters Datasheets for EXAIR -
An ultrasonic flowmeter with excellent cost performance specialized for air and nitrogen measurement as a visualization tool for compressed air is now available! ?Wide rangeability and pressure loss "0" have been realized by utilizing the characteristics of ultrasonic waves. In addition, since (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
Worlds Highest Accuracy Thermal Mass Flow Meters QuadraTherm 640i/780i The QuadraTherm 780i inline version achieves accuracy of +/- 0.5% of reading, making it the most accurate thermal mass flow meter in the world. Before QuadraTherm, this level of accuracy was never thought possible by any thermal dispersion mass air/gas flow meter manufacturer. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
air, water, steam, liquid, gas, or energy. McCrometer flow meters offer unbeatable value in cost of installation and ownership, and serve a diverse market with flow measurement solutions to fit each customer’s application needs. Listening to customers and innovating unique solutions is our specialty. Learn more. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
: VibraWeigh: A Vigourous vibration of the measurement pan to assist in product movement through the meter. Pulsed Air: A blast of dry instrument air, delivered across the flow measurement pan to remove any buildup or debris. A list of similar successful product test include (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
used for filter monitoring in combination with air purifiers. High performance applications are compressed air mass flow metering and billing devices MFS 05 mass flow sensor (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
also the flow direction. The sensor is calibrated to air as standard, but can also be calibrated to other gases or other ambient conditions according to customer specifications. The measuring ranges extend from 0...2 SLPM to 0...50 SLPM with an accuracy of 1.5%FS. The (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
industrial customers to become more energy and resource efficient ABB has inaugurated a process flowmeter calibration facility in its Minden factory in Germany. The new calibration hall, which houses water and air calibration (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
Flow Measurement
devices are there to choose from? There are types that create an obstruction in the pipe and measure the differential pressure across this obstruction. This includes the age-old orifice plate and venturi meter. Does your customer really want to pay for this pressure drop for the life
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
mass flow meters for his compressed air audits for direct mass flow measurement which is immune to changes in operating temperature. With 100:1 turndown and increased accuracy, Carlisle has reported that customers have experienced a $7,500 to $44,000 annual savings through improved compressed air
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
in the system. Now the question become what technology provides the most accurate steam flow measurement?Traditionally, steam flow has been measured with a differential pressure device. This is typically an orifice plate. However, such devices are inherently volumetric flow measurements. Changes in pressure
More Information Top
-
EFFICIENT MECHANICAL MILKING
To tlie serviceman an orifice plate air flow meter and accompanying water manometer (or old air- plane air speed indicator calibrated in inches of water) is a rather cumbersome outfit.
-
High-temperature corrosion of metals in combustion of distillate gas-turbine fuels
… and spark plug; 15) attachment with flat blades; 16) DC gen- erator with load rheostat; 17) electromagnetic revolntion counter; 18) air compressor; 19) air cleaner; 20) oil separator; 21) air receiver; 22) orifice plate for metering air flow ; 23) control valves for …
-
Hydraulic tests of cellular packing
The unit (Fig. 1) consists of a packed tower 1 containing a regular cellular (meshed) packing, an air blower 2, an orifice plate type of air flow meter 3, a liquid flow meter (rotameter) 4, an air control valve 5, differential manometers …
-
ANUMET: A Novel Wet Gas Flowmeter
Air from the college supply (operating at a pressure of up to 6 bar) is passed through orifice plates in order to meter the air flow rate by means of differential pressure transducers.
-
Pressure Fluctuations as a Diagnostic Tool for Fluidized Beds
Air flow rate in the combustor is measured with an orifice plate flow meter , while air flow rates in the cold models is measured with a calibrated rotameter.
-
York County Energy Partners CFB Cogeneration Project. Annual report, [September 30, 1992--September 30, 1993]
All air flows are metered by orifice plates fitted with electronic flow transmitters.
-
Through‐circulation drying of vegetable materials. I.—brewers' spent grain
The air flow is measured by orifice plate meter , and can be altered from 30 to 250 cu. ft./min., while static pressure readings can be taken from a static pressure tube before the test section.
-
Experiment for transient effects of sudden catastrophic loss of vacuum on a scaled superconducting radio frequency cryomodule
At the beam tube inlet is a fast acting solenoid valve to simulate SCLV and a high/low range orifice plate flow - meter to measure air influx to the cavity.
-
EXPERIMENTAL DATA SET NO. 5: AIR-WATER COUNTERCURRENT ANNULAR FLOW IN VERTICAL TUBES
A water-filled U-tube manopeter and sharp-edged orifice plates were used to meter the air flow .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8191/1/Impact_of_inlet_flow_conditions-2013.pdf
the orifice plate was achieved by metering the air flow from a high pressure source into the pipework .
Indicates content that may require registration and/or purchase.