-
Description: Specifies the basic characteristics of oscillating conveyors and shaking or reciprocating feeders of the above mentioned types. Applies to conveyors or feeders with either rectangular or trapezoidal or flat-bottom or dished-bottom trough.
-
Supplier: CSA Group
Description: Specifies the basic characteristics of oscillating conveyors and shaking or reciprocating feeders of the above mentioned types. Applies to conveyors or feeders with either rectangular or trapezoidal or flat-bottom or dished-bottom trough.
-
Description: Specifies the basic characteristics (geometrical and physical specifications) of above mentioned handling equipment. Applies to the following types: Tubular trough with closed ends and tubular trough with only one closed end.
-
-
Supplier: CSA Group
Description: Specifies the basic characteristics (geometrical and physical specifications) of above mentioned handling equipment. Applies to the following types: Tubular trough with closed ends and tubular trough with only one closed end.
-
Supplier: AENOR
Description: CONTINUOUS MECHANICAL HANDLING EQUIPMENT FOR LOOSE BULK MATERIALS. OSCILLATING CONVEYORS AND SHAKING OR RECIPROCATING FEEDERS WITH TUBULAR TROUGH.
-
Supplier: AENOR
Description: CONTINUOUS MECHANICAL HANDLING EQUIPMENT FOR LOOSE BULK MATERIALS. OSCILLATING CONVEYORS AND SHAKING OR RECIPROCATING FEEDERS WITH RECTANGULAR OR TRAPEZOIDAL TROUGH.
-
Supplier: Advanced Antivibration Components - AAC
Description: MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber, 60 Durometer FOR STANDARD LOADS OF: 15 to 125 kgf (33.1 to 275.6 lb.) APPLICATIONS: • VIBRATION SCREEN • VIBRATION CONVEYORS • VIBRATION SIEVES • INSTRUMENT PANELS • REFRIGERATORS • COMPRESSORS FEATUREs: Compared with circular
- Maximum Load Capacity (Per mount): 275.625 lbs
- Height or Thickness (Before loading): 2.5590565 inch
- Mounting Size (To Machine): 0.787402 inch
- Mounting Size (To Support Structure): 0.787402 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 2536 One Way Roller Clutch is based off of our D125 Roller Clutch. This clutch features a cam with no bore & an 10mm external square for mounting, it has a special housing with an arm & is Right hand drive. This clutch is used to convert an oscillating drive into rotary
- Torque Rating: 4.16666666666667 Ft-lbs
- Rotational Speed: 2,000 rpm
- Diameter: 1.55 inch
- Length: 1.79 inch
-
Supplier: Tri-Tronics Company, Inc.
Description: be configured as a single (A), quadrature (AB) or quadrature with index (ABZ) device. Dual (AB) and triple (ABC) independent CPR outputs are also available. Single output models can include the Anti-Jitter feature designed for conveyor and web systems requiring continuous and accurate
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Tri-Tronics Company, Inc.
Description: generates up to 3 square wave outputs and can be configured as a single (A), quadrature (AB) or quadrature with index (ABZ) device. Dual (AB) and triple (ABC) independent CPR outputs are also available. Single output models can include the Anti-Jitter feature designed for conveyor and web
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: oscillating motion to rotary motion. The clutch uses our proven cam and roller principle for long trouble free performance. The design of the clutch allows for near zero backlash as well as high free-wheeling speeds. The clutch will not jam in the free direction. Each roller is energized by a
- Torque Rating: 1.25 Ft-lbs
- Rotational Speed: 5,000 rpm
- Bore Diameter: 0.25 to 0.375 inch
- Diameter: 1.19 inch
-
Supplier: Tri-Tronics Company, Inc.
Description: predetermined revolutions per minute (rpm). Anti-Jitter feature: is designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Tri-Tronics Company, Inc.
Description: Indicates the direction of shaft rotation, clockwise or counter-clockwise. Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm). Anti-Jitter feature: Designed for conveyor and web systems requiring continuous and accurate measurement of the web’s
- Features: Programmable
Find Suppliers by Category Top
More Information Top
-
Vibrations of mechanical drive systems
movements rotating • of abrasive spindles, textile spindles, winders, centrifuges, movements vibrating to unbalance exciters, • of oscillating conveyors , web laden and needle bars in textile machines and vibrating tables, • uniform movements of Zahnrad-, planets and belt gears, • uneven movements …
-
Conveying technique
271 6.4.3 oscillating conveyors .
-
Transport and storage logistics
Oscillating conveyors ...................................................................................
-
Dynamics of Machinery
This includes hammers, robots, stemmers, oscillating conveyors , screens, vibrators, textile mandrils, centrifuges, etc.
-
Machine dynamics
429 6.5.4.2 oscillating conveyors .
-
Machine dynamics
447 6.5.4.2 oscillating conveyors .
-
Material flow technique
The classification after the function principle and the type of the force transmission occurs in the connection: Mechanical continuous conveyors with train means (e.g., belt conveyors) Mechanical continuous conveyors without train means (e.g., oscillating conveyors ) gravity conveyor (e.g., slip …
-
Materials Handling Handbook 2nd Edition Complete Document
Oscillating Conveyors .
-
Vibrations and mechanical drive systems
movements rotating • of abrasive spindles, textile spindles, winders, centrifuges, movements vibrating to unbalance exciters, • of oscillating conveyors , web seem spielbehafteten laden and needle bars in textile machines and vibrating tables, • uniform movements of Zahnrad-, planets and belt gears, • …
-
An Experimental Machine for De-stemming Oranges
Description of the De-stemmer The major components of the experimental de-stemmer include a roller-cutter assembly (cutting surfaces) and an oscillating conveyor (fig. 2).
Indicates content that may require registration and/or purchase.