Products/Services for Oscillating Heat Pipes

  • Heat Pipes-Image
    Heat Pipes - (68 companies)
    Heat pipes are self-contained heat pumps that can transport heat at high rates over fairly substantial distances with no external pumping power. Heat pipes are made out of aluminum or copper and are lined with a wicking material such as a ceramic...
  •  
    Thermal Analysis Software - (39 companies)
    ...and exhaust systems. In the field of energy, they are helpful in work related to solar power plants, thermal electric coolers, pressure vessels, and heat pipes. Image credit: Infolytica Corporation...
  • Heat Exchangers-Image
    Heat Exchangers - (1426 companies)
    Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling. Heat exchangers are used to transfer heat energy from one fluid to another in order...
  • Heat Pumps-Image
    Heat Pumps - (286 companies)
    Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space. Heat pumps are reverse cycle air conditioners. Heat pumps use a complete cycle system to supply...
  • Heat Detectors-Image
    Heat Detectors - (105 companies)
    Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...
  •  
    Heat Sinks - (460 companies)
    Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel. Heat sinks are thermally...
  •  
    Fluid Heat Transfer Systems - (125 companies)
    Fluid heat transfer systems circulate thermal fluid through process equipment to maintain an even, consistent temperature profile. Fluid heat transfer systems are packaged units which circulate thermal fluid through process equipment and provide...
  •  
    Heat and Energy Recovery Systems - (266 companies)
    Heat and energy recovery systems recover useful energy in one of several forms for use in a related or unrelated process system. This energy can be recaptured from heat, flow, pressure, and/or gases. There are three main applications for heat...
  •  
    Heat Treatment Salts - (13 companies)
    Heat treatment salt is melted to form a molten salt bath, which is used to anneal, solution treat, quench or harden, temper, clean, strip, descale, braze, sodler, nitride, carbonitride, carbuize, and cure rubber. Hubbard-Hall manufactures molten...
  •  
    Heat Tracing - (54 companies)
    Trace line heaters are flexible, insulated cables that are heated with electricity or re-circulated fluids. They are used to prevent liquids in pipes from freezing, or to reduce heat loss in piping. Trace line heaters are flexible, insulated cables...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Rego Electronics Inc.
ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd