-
Supplier: OTTO Engineering, Inc.
Description: These toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in heavy equipment, industrial control, marine and appliance applications. They are totally sealed so the switch can withstand direct water spray and
- Actuator Material: Metallic
- Base Material: Thermoplastic / Plastic
- Features: Dustproof, Weather Resistant or Waterproof
- Maintained Contact: Yes
-
Supplier: OTTO Engineering, Inc.
Description: The K series rockers are rugged, high performance sealed switches designed for use under severe conditions found inmarine, appliance, heavy equipment and industrial control applications. Sealed to IP68S with an optional panel seal available. The K1 series is offered in single pole
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Dustproof, Illuminated Switch, Weather Resistant or Waterproof
- Length / Diameter: 1.11 inch
-
Supplier: OTTO Engineering, Inc.
Description: The K series rockers are rugged, high performance sealed switches designed for use under severe conditions found inmarine, appliance, heavy equipment and industrial control applications. Sealed to IP68S with an optional panel seal available. The K1 series is offered in single pole
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Dustproof, Illuminated Switch, Weather Resistant or Waterproof
- Length / Diameter: 1.11 inch
-
-
Supplier: RS Components, Ltd.
Description: Used in the heavy equipment, marine, process control and instrumentation markets, the Otto R2 rotary switch is an excellent. replacement for rocker switches, offering improved visual indication, additional lighting options and different styling on front panels. The R2 is
- Maximum AC Voltage Rating: 110 volts
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 28 volts
- Number of Poles: 2 poles
-
Supplier: RS Components, Ltd.
Description: Used in the heavy equipment, marine, process control and instrumentation markets, the Otto R2 rotary switch is an excellent. replacement for rocker switches, offering improved visual indication, additional lighting options and different styling on front panels. The R2 is
- Maximum AC Voltage Rating: 110 volts
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 28 volts
- Number of Poles: 2 poles
-
Supplier: RS Components, Ltd.
Description: Used in the heavy equipment, marine, process control and instrumentation markets, the Otto R2 rotary switch is an excellent. replacement for rocker switches, offering improved visual indication, additional lighting options and different styling on front panels. The R2 is
- Maximum AC Voltage Rating: 110 volts
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 28 volts
- Number of Poles: 2 poles
-
Supplier: RS Components, Ltd.
Description: Used in the heavy equipment, marine, process control and instrumentation markets, the Otto R2 rotary switch is an excellent. replacement for rocker switches, offering improved visual indication, additional lighting options and different styling on front panels. The R2 is
- Maximum AC Voltage Rating: 110 volts
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 28 volts
- Number of Poles: 2 poles
-
Supplier: OTTO Engineering, Inc.
Description: Makes and breaks every time! Less than 25m? contact resistance because the OTTO design features inherent rocking action that breaks welds and wipes contacts clean. The P3 is the commercial version of the P1 Pushbutton switch, offering vastly improved life under extreme conditions
- Actuator Specifications: Flush Pushbutton
- Base Material: Metal
- Configuration: Normally Open (NO), Normally Closed (NC)
- Features: CSA Certified, UL listed, Dustproof, RoHS, Wiping Contacts, Weather Resistant / Waterproof, WEEE Compliant
-
Supplier: Tele-Communication, Inc.
Description: Otto HE601 Surveillance Earphone Kit - 2 Wire Flexible, high-grade cable for demanding applications Lightweight earphone, rubber eartip, radio connector and clothing clip Low-profile, flexible, transparent acoustic tube Black or beige color options These kits come in a wide range of
Rocker Switches
(355 Companies)
Toggle Switches
(396 Companies)
Pushbutton Switches
(672 Companies)
Pressure Switches
(760 Companies)
Flow Switches
(344 Companies)