Products/Services for Outdoor Round Bale Furnaces
-
Furnaces (industrial) - (449 companies)Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. General specifications...ConfigurationAtmosphereController Type -
Balers - (143 companies)Industrial balers compact material into bales for improved handling, transportation, disposal, storage, or secondary processing. Some industrial balers have integrated shearing capabilities (shear-balers). Others can tie or wrap bales automatically... -
Heating Furnaces - (210 companies)Heating furnaces convert gas, oil, electricity or other fuels into heat for distribution within a structure. They are the central heating devices within HVAC systems. Heating furnaces convert gas, oil, electricity, or other fuels into heat... -
Furnace Controllers - (68 companies)Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance. Furnace controllers are used to control... -
Laboratory Furnaces - (149 companies)Laboratory furnaces provide continuous heating to process samples and materials. They are generally built from high temperature (refractory) materials so that they can maintain high temperatures without breaking down. Often, laboratory furnaces... -
Round Belt Pulleys - (58 companies)Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires. Round belt pulleys are mechanical devices which transmit rotational motion around an axle. They are used to lift loads...
-
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
-
Vacuum Furnaces - (101 companies)Vacuum furnaces are heat-treating furnaces that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum furnaces the heat-treating process takes place inside an airtight vessel...
-
Boxes and Crates - (275 companies)...or diameter (for molded products with a rounded interior), and volume capacity. Materials. Boxes and crates are made from a variety of different materials. Plastic boxes and crates are made of acrylonitrile-butadiene-styrene (ABS), acrylics, polyethylene...
-
Wheels - (379 companies)...occur when a vehicle is parked for a long period of time. Industrial wheels with half round treads are commonly available. Performance Specifications. Selecting industrial wheels requires an analysis of load and size specifications. Load capacity...
Product News
-
Automationdirect.com
18mm Round Photoelectric Sensors AutomationDirect has added ProSense F18 series 18mm round sensors to their extensive lineup of photoelectric sensors. The F18 series features sensing distances up to 25m, rugged PBT thermoplastic housings, and an IP67 protection rating. These general-purpose sensors are available in diffuse, diffuse with adjustable background suppression, polarized retroreflective, and through-beam sensing styles. The new ProSense F18 series photoelectric sensors are UL listed, CE marked, and RoHS compliant... (read more) -
Certex UK
Round Sling POWERTEX POWERTEX Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range TM. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab... (read more)Browse Lifting Slings Datasheets for Certex UK -
Festo Corporation
Round cylinder DSNU-S Saves space and weight. This compact double-acting pneumatic cylinder saves material and thus also weight. Consequently, this drive is not only ideal for applications where space is tight and limited, but also where it must be carried as a moving mass. The pneumatic cylinder DSNU-S can be mounted with only one central thread on the side of the piston rod, thus saving installation effort right from the start. The advantages of the round cylinder DSNU-S at a glance: Up to 35 millimeters shorter... (read more)Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Changchun Yutai Optics Co., Ltd.
Round Fresnel Lenses What are the disadvantages of Fresnel lenses?. Aberration problem: due to the discretization of the structure, some aberration may exist. Surface susceptibility: the ring structure is prone to dust accumulation or damage, affecting optical performance. Material limitations: plastic materials have poor heat resistance and durability. (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
MOCAP LLC
Round Telescopic Locking Tubes Material: PP (Polypropylene), HDPE (High Density Polyethylene), SBC (Styrene-Butadiene Copolymer). Stocked Material: PP, HDPE. Patented (See LIST). Easily Adjustable Telescopic Length with a Secure Locking Mechanism. Multiple Diameter Sizes are Available with Extension Pieces for Longer Packaging. Durable, Reusable and Resistant to Contaminates and Moisture (read more)Browse Industrial Containers Datasheets for MOCAP LLC -
Compact Automation
Small and Powerful Round Pneumatic Cylinders COMPACT (R) cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. COMPACT (R) 's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and. factory automation industries. (read more)Browse Linear Actuators Datasheets for Compact Automation -
Cygnus Instruments Limited
All-Rounder for Metal Thickness Measurements which are known to cause and accelerate corrosion. To mitigate this, marine vessels and structures are often coated with protective coatings, which in turn present obstacles to corrosion monitoring and inspection. However, thanks to Cygnus ' Multiple-Echo technology, users can measure through coatings (as specified by Classification Societies), eliminating... learn more about the reliable all-rounder for metal thickness measurements. (read more)Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
Busch Vacuum Solutions
THE ALL-ROUNDER FOR COUNTLESS VACUUM APPLICATIONS Oil-lubricated rotary vane vacuum pump. R5 RA 0520 A ECOTORQUE. Efficient - Up to 50% energy savings thanks to the variable speed drive (VSD), automatic start and stop function with Ecomode. High performance - High pumping speed at low pressure ranges, designed for continuous operation in the rough vacuum range, best-in-class footprint performance ratio. Flexible - Precise adjustment of vacuum level (pressure control) and pumping speed (speed control) to process requirements, compatible with a... (read more)Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
STEGO
OUTDOOR FILTER FAN OUTDOOR FILTER FAN. FF 018 | UP TO 23 M ^3/H. The outdoor filter fan is used in outdoor cabinets and casings from which warm air needs to be extracted due to increased heat generation (solar radiation, heat loss from built-in components). The casing material is highly weather proof and UV light resistant. To clean or change the filter mat, only the lockable flaps of the outdoor hood need to be opened, eliminating the need for contact breakers (safety risk). Filter mat change from outside... (read more)Browse Electronic Cooling Fans Datasheets for STEGO -
New Yorker Electronics Co., Inc.
New Rugged Outdoor Switches EAO expands its versatile Series 09 with new rugged outdoor switches designed for demanding environments such as construction, agricultural, and municipal vehicles. With a robust 39 mm rubberized front actuator and a large 24 mm colored lens, these switches are easy to locate and operate, even when wearing gloves. Their IP67 protection rating ensures durability against dust, water, and harsh conditions. The rugged outdoor switches feature wear-free reed contacts, specially designed for low... (read more)Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc.
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102381481,1,'arena_theater',n,1,0). s(102381481,2,'theater_in_the_ round ',n,1 … … n,1,0). s(102416041,1,'baldachin',n,1,0). s(102416204,1,'baldric',n,1,0). s(102416204,2,'baldrick',n,1,0). s(102416366,1,' bale ',n,1,1 … … s(102423485,2,' outdoor _stage',n,1,0 … … 1,0). s(102478255,1,'Blarney_Stone',n,1,0). s(102478406,1,'blast_ furnace ',n,1 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(102736645,1,'arena_theater%1:06:00::'). sk(102736645,2,'theater_in_the_ round %1:06:00 … … 06:02::'). sk(102778131,1,'baldachin%1:06:00::'). sk(102778294,1,'baldric%1:06:00::'). sk(102778294,2,'baldrick%1:06:00::'). sk(102778456,1,' bale %1:06:00::' … … sk(102786984,2,' outdoor _stage%1:06:00::' … … 00::'). sk(102849729,1,'blarney_stone%1:06:00::'). sk(102849885,1,'blast_ furnace %1:06:00 …
-
Integrated solid waste management of Palm Beach County, Florida
The furnace - ready cullet is conveyed to bunkers, where it is loaded into dump trailers for delivery … … by the vibratinggrizzly at the dischargeof the feed conveyor is also conveyed to an outdoor storage bunker. … bin is equipped with a slide-gatedoor for discharging material to the in- round baler feed conveyor. The loader stationed in the processing area pushes the material onto the conveyor for automatic baling .
-
Modular design of metallurgical mini mills
After (or during) the construction of this module, we may build a ladle– furnace unit and continuous casting machine (stage II), and install them in succes sive … … may be transported to the continuous cast ing machine by means of an outdoor crane. … roughing and finishing cells, a water cooling section, and a line for winding the rebar into bales . Round rod (diameter up to 50 mm) may also be produced.
-
wn_g.pl (finlayson-gwc2014.zip)
… belt worn over the right shoulder to support a sword or bugle by the left hip'). g(102752180,'a large bundle bound for storage or transport'). g(102752312,'wire used to make bales '). g(102752393,' round object that is hit … … beer'). g(102796581,'a can that holds beer'). g(102796657,'tavern with an outdoor area (usually resembling … … of twigs tied together on a long handle'). g(102804804,'a refractory-lined furnace used to convert …
-
noun.artifact (finlayson-gwc2014.zip)
… of congestive heart failure etc.)) } { athanor, furnace,@ noun.cognition:alchemy,;c (a furnace that feeds itself … … wall (as over an altar)) } { baldric, baldrick, belt,@ (a wide (ornamented) belt worn over the right shoulder to support a sword or bugle by the left hip) } { [ bale , verb.contact:bale,+ ] bundle … … act:ball1,+ ] game_equipment,@ ( round object that is hit … … consisting of a toothed metal band that is driven around two wheels) } { bandstand, outdoor _stage, stand2, platform …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… ornament_V belt_N worn_J right_J shoulder_N support_V sword_N bugle_N left_J hip_N 02778456_N| a large bundle bound for storage or transport |large_J bundle_N bound_V bind_V storage_N transport_N 02778588_N| wire used to make bales |wire_N use_V make_V bale _N 02778669_N| round object that is hit … … beer_N 02823510_N| a can that holds beer |hold_V beer_N 02823586_N| tavern with an outdoor area (usually resembling … … long handle |broom_N make_V twig_N tie_V together_R long_J handle_V 02831998_N| a refractory-lined furnace used to convert …
-
noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
… 002 @ 03279949 n 0000 ;c 05444794 n 0000 | a self-feeding furnace that maintains a … … support a sword or bugle by the left hip 02681696 06 n 01 bale 0 003 @ … … ~ 04239096 n 0000 ~ 04363565 n 0000 ~ 04406316 n 0000 | round object that is … … toothed metal band driven by two wheels 02689586 06 n 03 bandstand 0 outdoor _stage 0 stand …
-
data.noun (finlayson-gwc2014.zip)
… athanor 6 002 @ 04684281 n 0000 ;c 07143487 n 0000 | a furnace that feeds itself … … @ 03841977 n 0000 | a wide (ornamented) belt worn over the right shoulder to support a sword or bugle by the left hip 03793372 19 n 01 bale 1 003 @ 03946642 … … 42638544 n 0000 | round object that is hit … … band that is driven around two wheels 03801694 45 n 03 bandstand 7 outdoor _stage 7 stand …
-
data.noun (finlayson-gwc2014.zip)
… athanor e 002 @ 03631695 n 0000 ;c 06070651 n 0000 | a furnace that feeds itself … … @ 02979579 n 0000 | a wide (ornamented) belt worn over the right shoulder to support a sword or bugle by the left hip 02930974 03 n 01 bale a 003 @ 03083722 … … 23525164 n 0000 | round object that is hit … … band that is driven around two wheels 02939296 94 n 03 bandstand 4 outdoor _stage 1 stand …
Indicates content that may require registration and/or purchase.