Products/Services for Oval Hose Clamp

  • Mandrels-Image
    Mandrels - (102 companies)
    Mandrels or arbors are tool components that are used to grip or clamp the material being machined, or other moving tool components. Mandrels or arbors are tool components that are used to grip or clamp the material being machined or other moving...
  • Wire and Cable Crimpers-Image
    Wire and Cable Crimpers - (501 companies)
    ...cost replacement for soldered terminations. This article does not reference hose crimping processes. Wire and cable crimpers tools are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming...
  • Hose Clamps and Band Clamps-Image
    Hose Clamps and Band Clamps - (363 companies)
    Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting...
  • Tubing-Image
    Tubing - (2415 companies)
    ...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
  • Plastic Tubing-Image
    Plastic Tubing - (607 companies)
    ...applications. Tubing can be flexible or rigid depending on the material type and its intended purpose, though tubing listed in this product area is generally smaller and less rigid than materials classified as hose or pipe. For sourcing larger and more...
  •  
    Hose Fittings - (1196 companies)
    ...hose connections: Clamp ends are fittings which allow hose to be clamped to the connection. Plain ends are fittings which allow hose to be connected by adhesive, solder, or other forms. Flange fittings are ports with flush surfaces perpendicular...
  •  
    Flow Meters - (1708 companies)
    ...by mechanical or electronic techniques. Examples of PD meters include nutating disc devices, oval gear meters, and piston-based designs. Velocity flow meters measure velocity (v), which operates linearly with respect to the flow rate (Q) based...
  •  
    Industrial Pipe - (1677 companies)
    ...schedule numbers cover all pipe sizes from NPS 1/8 through NPS 36 identified as Standard (STD), Extra Strong (XS) and Double Extra Strong (XXS) and all wall thicknesses by ANSI schedule number. Choices for section shape include round, oval, square...
  •  
    Hand Clamps - (417 companies)
    Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications. Image Credit: Wright Tool | Acme Tools | Acme Tools. Hand clamps are temporary fixturing components...
  •  
    Industrial Hose - (1757 companies)
    Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire