-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: National Bolt & Nut Corporation
Description: overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head, carriage bolts, plow bolts, or
- Bolt Type: Carriage Bolt
- Fastener Standards: DIN
- Metric: M10, M12, M6, M8
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: square head or hex head, carriage bolts, plow bolts, or tapping bolts, and metric or standard sizes, to name a few. Ribbed neck bolts are also available, and most of these products conform to ANSI B18.5 dimensional standards.
- Length: 0.75 to 3 inch
- Inch: 1/4", 3/8", 5/16", 7/16"
- Fastener Standards: ASME / ANSI
- Bolt Type: Carriage Bolt
-
-
Supplier: National Bolt & Nut Corporation
Description: importance of using the proper bolts cannot be overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex
- Length: 0.75 to 10 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Bolt Type: Carriage Bolt
- Material: Steel
-
Supplier: Long-Lok Fasteners Corporation
Description: materials, finishes, and sizes. The useful temperature range of Dyna-Thred II fasteners is limited only by the physical characteristics of the parent bolt material. From cryogenic applications to sustained high temperatures, Dyna-Thred II fasteners stay locked in. Maintains minimum torque
- Inch: # 10, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Binding Head, Bristol Spline, Button Head, Cap Screw, Fillister Head, Hex Socket / Allen, Other, Philips / Frearson, Round Head, Slotted, Truss Head
- Bolt Type: Carriage Bolt, Hexagon Bolt / Tap Bolt
- Material: Hardened Steel, Steel
-
Supplier: Long-Lok Fasteners Corporation
Description: Dri-Loc® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly process,
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Cap Screw, Machine Screw
- Bolt Type: Carriage Bolt, Hexagon Bolt / Tap Bolt
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M3, M3.5, M4, M5, M6, M8
-
Supplier: Long-Lok Fasteners Corporation
Description: Long-Lok strip fasteners are manufactured by forming a narrow longitudinal slot long enough to assure engagement with the female thread in an otherwise normal bolt or screw, and compressing a special locking material in the slot. The resiliency of the locking insert holds it in place without
- Length: 0.125 to 0.75 inch
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Cap Screw, Machine Screw
- Bolt Type: Carriage Bolt
-
Supplier: Long-Lok Fasteners Corporation
Description: The patented Dual-Lok process is designed specifically for use in higher temperature applications. Using Vespel™ inserts as its locking element, Dual-Lok fasteners have the capability to withstand high to low temperature cycling (-450°F to +500°F; -268°C to + 260°C) throughout at least 15 removals.
- Bolt Type: Carriage Bolt
-
Supplier: Peco Fasteners, Inc.
Description: ROUND HEAD, SQUARE NECK TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECE PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL
- Length: 3 inch
- Inch: 3/8"
- Bolt Type: Carriage Bolt
-
Supplier: NBS Corp.
Description: Featuring a short square neck, NBS’ short neck carriage bolts are available from 5/16” through 3/8” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers. Available in grade 2, all short neck carriage bolts
- Length: 0.75 inch
- Inch: 3/8"
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come
- Length: 2.25 inch
- Inch: 5/16"
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come
- Length: 5.5 inch
- Inch: 3/8"
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come
- Length: 0.75 inch
- Inch: # 10
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: Minerallac Company
Description: ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI PACKAGING QUANTITY 100 PER BOX
- Length: 1.5 inch
- Inch: 3/8"
- Bolt Type: Carriage Bolt
- Material: Steel
-
Supplier: ODG (Origin Data Global)
Description: Carriage bolts
- Bolt Type: Carriage Bolt
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the rigorous
- Bolt Type: Carriage Bolt
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Carriage bolts ROHS
- Bolt Type: Carriage Bolt
-
Supplier: Elgin Fastener Group
Description: Binder Posts Post Specifications: Length: 5/8" through 36" Thread Length: 3/8" Thread Size: 12-24 Body Diameter: .184-.187 Material: 1008-1010 Steel Finish: Zinc with clear chromate, others upon request
- Length: 0.3125 inch
- Material: Brass, Steel
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: Elgin Fastener Group
Description: Special Cold Headed Products We can meet your special fastener needs with unique products designed to your specifications. Configurations are available in either inch or metric sizes.
- Length: 9 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standards: ANSI/ASME Size: from 1/4 to 4 inches (length to 20-inch max) Materials: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M Surface: black; cadmium-plate
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Bolt Type: Carriage Bolt
-
Supplier: Elgin Fastener Group
Description: Pallet Bolts Leland Powell manufactures a variety of special application fasteners used in many different industries and applications. We work with local subcontractors to create custom plastic molded parts for leveling adjustments for appliances. Special pallets used by the shipping industry
- Bolt Type: Carriage Bolt
Find Suppliers by Category Top
Featured Products Top
-
threaded, enabling users to secure pipes or tubes to other components or structures. CARRIAGE Carriage bolts are commonly used to attach wood to metal. The carriage bolt may be distinguished by a square formation located under its smooth, rounded (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. U-Bolts. This bolt is bent into the shape of a U with both ends threaded, enabling users to secure pipes or tubes to other components or structures. CARRIAGE Carriage bolts are commonly used to attach wood to metal. The carriage (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
the shape of a U with both ends threaded, enabling users to secure pipes or tubes to other components or structures. CARRIAGE Carriage bolts are commonly used to attach wood to metal. The carriage bolt may be distinguished by a square formation (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
shape of a U with both ends threaded, enabling users to secure pipes or tubes to other components or structures. CARRIAGE Carriage bolts are commonly used to attach wood to metal. The carriage bolt may be distinguished by a square formation located (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
components or structures, often in combination with eye-bolts. U-Bolts. This bolt is bent into the shape of a U with both ends threaded, enabling users to secure pipes or tubes to other components or structures. CARRIAGE (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
This bolt is bent into the shape of a U with both ends threaded, enabling users to secure pipes or tubes to other components or structures. CARRIAGE Carriage bolts are commonly used to attach wood to metal. The carriage bolt may be distinguished by (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
. CARRIAGE Carriage bolts are commonly used to attach wood to metal. The carriage bolt may be distinguished by a square formation located under its smooth, rounded bolt head. This shape helps prevent it from turning during tightening. COUNTERSUNK (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. CARRIAGE Carriage bolts are commonly used to attach wood to metal. The carriage bolt may be distinguished by a square formation located under its smooth, rounded bolt head. This shape helps prevent it from turning during tightening. COUNTERSUNK Countersunk (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
, enabling users to secure pipes or tubes to other components or structures. CARRIAGE Carriage bolts are commonly used to attach wood to metal. The carriage bolt may be distinguished by a square formation located under its smooth, rounded bolt head (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. CARRIAGE Carriage bolts are commonly used to attach wood to metal. The carriage bolt may be distinguished by a square formation located under its smooth, rounded bolt head. This shape helps prevent it from turning during tightening. COUNTERSUNK Countersunk bolts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
…name nape naps nard nark nary nave navy nays nazi neap near neat neck need neon nest … opal open opts opus oral orbs ores orgy oslo ouch ours oust outs oval oven over ovum … boats bobby bodes boers bogey boggy bogie bogus boils boise bolas boles bolls bolts bolus bombs bonds … caper capon carat cards cared cares caret cargo carne carob carol carom carps carry carts carte carve…
-
Short-term changes in neck muscle and eye movement responses following unilateral vestibular neurectomy in the cat
Postoperative testings were carried out during the early stages of vestibular compensation (day 4±18). .... Animal preparation Polyunitary EMG activity of neck muscles was recorded by bipolar intramuscular electrodes chronically implanted in .... Three bolts fixing the implant to the head-holder immobilized the head during the record- ing sessions. .... An aperture was drilled at the middle ear level to access the oval and round win- dows.
Indicates content that may require registration and/or purchase.