-
Supplier: Transcat, Inc.
Description: Product Highlights Wide measuring range with extension anvil collars 50mm spindle stroke With Ratchet Stop for constant force Supplied with zero-setting standards bar for each range Square and round pipes are combined for light weight and rigid frame (for models over 1000mm range)
- Range: 40 to 44 inch
- Features: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide measuring range with extension anvil collars 50mm spindle stroke With Ratchet Stop for constant force Supplied with zero-setting standards bar for each range Square and round pipes are combined for light weight and rigid frame (for models over 1000mm range)
- Range: 44 to 48 inch
- Features: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide measuring range with extension anvil collars 50mm spindle stroke With Ratchet Stop for constant force Supplied with zero-setting standards bar for each range Square and round pipes are combined for light weight and rigid frame (for models over 1000mm range)
- Range: 47.24412 to 55.11814 inch
- Features: Micrometer
-
-
Supplier: Transcat, Inc.
Description: (for models over 1000mm range) Workpiece stopper (for models over 1000mm range) Supplied in a fitted wooden case Accuracy: ±(6+R/75)¬m, R=max. range (mm) Graduation: 0.01mm Flatness: 1.3µm Parallelism: (2+R/100)µm, R=max. range (mm)
- Range: 43.30711 to 47.24412 inch
- Features: Micrometer
-
Supplier: Newport MKS
Description: The RC-10 Remote Control Cable provides a low-cost alternative to motorized actuators for centralized control of remote or hard-to-reach mounts and stages. It allows resolution approaching that of a hand-adjusted micrometer. One end of the cable slips over the micrometer knob,
-
Supplier: Newport MKS
Description: The RC-4 Remote Control Cable provides a low-cost alternative to motorized actuators for centralized control of remote or hard-to-reach mounts and stages. It allows resolution approaching that of a hand-adjusted micrometer. One end of the cable slips over the micrometer knob,
-
Description: utilizes a precision graduated master bar and maintains a non-accumulative accuracy throughout the measuring range. Digital Measuring Machine 24 inch (600 mm) - Model DMM-610 / part# U304393 Digital Measuring Machine 48 inch (1200 mm) - Model DMM-1219 / part# U304395 Digital Measuring Machine
- Range: 0 to 48 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 48 inch
-
Supplier: Mountz, Inc.
Description: incidental torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT50 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
- Drive Size: 0.25 inch
- Overall Length: 7.25 inch
- Torque Range: 10 to 50 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT9 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
- Drive Size: 0.25 inch
- Overall Length: 8.75 inch
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: incidental torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT-80 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
- Drive Size: 0.25 inch
- Overall Length: 7.25 inch
- Torque Range: 30 to 80 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: incidental torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT-80 is supplied with a removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
- Drive Size: 0.25 inch
- Overall Length: 8.75 inch
- Torque Range: 30 to 80 In-lbs
- Type: Torque Screwdriver
-
Supplier: ASG, Division of Jergens, Inc.
Description: Quickset Adjustable Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level Fast and
- Torque Range: 8.849557522123893 to 53.09734513274336 In-lbs
- Features: Interchangeable Head
- Type: Torque Screwdriver
-
Supplier: ASG, Division of Jergens, Inc.
Description: Ergo Quickset Calibrated Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level
- Torque Range: 30 to 80 In-lbs
- Features: Interchangeable Head
- Type: Torque Screwdriver
Find Suppliers by Category Top
Featured Products Top
-
900 or 1600 measuring system. Designed for gage calibration laboratories and shop floor environments requiring precise internal and external measurements over long lengths. Additionally, the Labmicrometer is ideal for use as a setting bench and adjusting instrument offering precision setting of (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Pharmaceutical Microscopy
In most cases, you place one end of the caliper over the left (or right) edge of the micrometer bar and the other end over the right (or left) edge of the micrometer bar a known distance from the first one.
-
Light opitcal deformation measurements in microbars with nanometer resolution
The upper part of the specimen is glued to a rigid surface and the lower part to a metal piece connected to a piezoceramic element, which can move in the direction of the bar axis over a distance of 30 micrometers .
-
The adaptive significance of alpine melanism in the butterfly Parnassius phoebus F. (Lepidoptera: Papilionidae)
The proportion of the 202 micrometer cross- bar tips which lay over bare wing mem- brane; with the micrometer oriented parallel and anterior to the center of fore-wing vein Cul ; and .
-
Gradients of turgor, osmotic pressure, and water potential in the cortex of the hypocotyl of growing ricinus seedlings : effects of the supply of water from th...
Thus, there were steep gradients of turgor of up to 0.7 megapascal (7 bar ) over a distance of only 470 micrometer .
-
BLAST LOADING AND RESPONSE OF UNDERGROUND CONCRETE-ARCH PROTECTIVE STRUCTURES
After loosening the clamp which held the linearly variable differential transformer coil in place, a slotted block which held the micrometer was slipped over the coil-support bar (see Figure B.7) and locked in position.
-
Design and testing of the AGS Booster BPM detector
The signal wire is dropped through a small hole in thefixtureand made taut Two micrometers aremounted over the center hole on a vertical bar .
-
PLOS Biology: Axonal Dynamics of Excitatory and Inhibitory Neurons in Somatosensory Cortex
Several pulses at 0.1 bar were given at a depth of 350 micrometers over 1 min, with a 5 min resting period afterwards.
-
Science& Technology Review October 2002
Because the V-shaped grooves are defined with a photolithographic process, the diode bars can be located with micrometer precision relative to one another over the entire SiMM package.
-
Peering through Jupiter's clouds with radio spectral imaging.
A radio-hot belt exists, consisting of relatively transparent regions (a low ammonia concentration, NH3 being the dominant source of opacity) probing depths to over ~8 bar ; these regions probably coincide with 5- micrometer hot spots.
-
Nanotoxicology
In the HPH method the dispersion is homogenized at high pressure (500–2,000 bar ) through a narrow cavity (few micrometers ) and accelerated over a short distance at high velocity (~100 km/h).
Indicates content that may require registration and/or purchase.