Products/Services for Overhung Impeller Centrifugal Pumps

  • Centrifugal Pumps-Image
    Centrifugal Pumps - (1170 companies)
    Centrifugal pumps are dynamic pumps which move fluids through a system using one or more impellers. They are the most common type of pump because of the simplicity and effectiveness of their design and operation. Because...
  • Cantilever Pumps-Image
    Cantilever Pumps - (82 companies)
    ...that could degrade or interfere with submerged joints. They are the standard choice for moving abrasive media. Pump Operation. Cantilever pumps are centrifugal pumps, relying on one or more impellers to draw and move fluid. For more information...
  • Impellers-Image
    Impellers - (140 companies)
    ...different operations depending upon their intended application. Impellers in Pumps. Impellers are integral components in centrifugal pumps and vacuum pumps, among other pumping devices. Pump impellers rely on Bernoulli's principle -- which states...
  • Trash Pumps-Image
    Trash Pumps - (139 companies)
    Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge...
  • Water Pumps-Image
    Water Pumps - (863 companies)
    ...submersible water pumps) or by motive type (such as centrifugal, cantilever, or hand water pumps) can be used in water service applications. See the main pumps page for links to pumps classified by motive force. Types of Water Pumps. While slurries...
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Liquid Handling Pumps - (2272 companies)
    Advantages. Axial. Dynamic, centrifugal. Single stage (generally), high specific speed impeller for high capacity and low head. Water and low viscosity (thin) liquids. Can pump solutions with solids given proper impeller. Characteristically very high...
  •  
    Grinder Pumps - (132 companies)
    ...pumps are suitable for pumping sewage, sludge, manure, and other liquids that contain large or tough solids. Operation. Centrifugal pumps are dynamic pumps which utilize centrifugal force via impellers to generate fluid momentum and velocity. Grinder...
  •  
    Sewage Pumps - (393 companies)
    ...centrifugal force to generate velocity, use rotating impellers to increase velocity, and push fluids through an outlet valve. Grinder pumps shred solids, macerator pumps empty holding tanks of sewage, and sump pumps remove unwanted water that threatens...
  •  
    Turbine Pumps - (249 companies)
    ...are special types of centrifugal pumps which use turbine-like impellers with radially oriented teeth to move fluid. They are also referred to as vortex, periphery, or regenerative pumps. These pumps combine the high discharge pressures of positive...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire