-
Supplier: Panametrics
Description: Panametrics’ oxy.IQ contains a built-in microprocessor and is designed to easily fit into any installation site. The oxygen analyzer serves both general purpose and hazardous areas with an intuitive interface for easy programming. Applications An oxygen transmitter for use in:
- Operating Temperature: 32 to 113 F
- Measurement Type: %Volume, Leakage, Trace
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer, Monitor
-
Supplier: Roscid Technologies
Description: The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell to
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Terra Universal, Inc.
Description: 0 ppm to 30% (RACE™ fuel cell sensor), or 0 – 100% (percentage fuel cell sensor) Integrated design includes controls, sensor cell and sampling pump all in one rugged housing Includes RS 232S output to allow data logging
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 99 %
-
-
Supplier: Emerson Automation Solutions – Rosemount
Description: prefer to measure flue gas oxygen close to the furnace or radiant section for a more representative oxygen measurement. Improved analyzer accuracy often results in significant fuel savings or improved process throughput. The Model 5081FG Two-Wire In Situ Oxygen
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: 4 – 20 mA Loop Powered two wire Oxygen Transmitter Two Wire Process Oxygen analyzer The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm) levels and % levels. Four User Specific Measuring Range Offered The OxyTrans LC is offered in 4
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: -20 mA/DC Alarm value (if desired): 3,8 mA (Standard) or 23 mA Voltage: 10 – 35 VDC reverse voltage protection up to 40VDC load: typ. 470 Ohm, max. 750 Ohm Display with bar graph: 6 Digits, alphanumeric Oxygen sensor: Micro-Fuel Cell, housing: IP65
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 410 Series represent Nova's best value in continuous process O2 analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of Oxygen in process gases. The sensor produces a small millivoltage output which is directly
- Response Time: 6 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 415 Series Trace O2 analyzers have been designed for the detection of trace levels of O2 in a non-corrosive gas stream. In operation, the O2 content in the sample gas is detected by a 'fuel cell' type electrochemical sensor. This sensor produces a small current output
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Fuji Electric Corp. of America
Description: Biogas composition multigas analyzers Multigas, continuous, and simultaneous measurement of 4 components including H2S CH4 – CO2 – O2 – H2S Unique measurement cell design reduces maintenance Reduced maintenance thanks to the unique design of the measuring cell Built-in
- Operating Temperature: 41 to 104 F
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms
- Gas Types: Carbon Dioxide (CO2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: easy way to verify oxygen levels prior to welding or in scuba diving tanks. Analytical Industries AII Palm O2 is a convenient way to check oxygen levels in welding gases. These cost-effective gas analyzers also measure and display the concentration of oxygen in compressed
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly
- Response Time: 6 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: GasLab
Description: SST Sensing's OXY-GAP-100 Gas Analyzer Probe is designed to monitor the oxygen content within flue or stack gases making it a complete solution for combustion optimization and burner/boiler trim applications. Features RS485 Modbus RTU, relay, analog outputs Pressure and temperature
-
Supplier: Nova Analytical Systems Inc.
Description: sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED indicates when to recharge and a green LED verifies
- Response Time: 5 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
-
Supplier: ASTM International
Description: 1.1 This test method describes contaminant determination in fuel-cell-grade hydrogen as specified in relevant ASTM and ISO standards using cavity ring-down spectroscopy (CRDS). This standard test method is for the measurement of one or multiple contaminants including, but not limited
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for total hydrocarbons (THC) measurement in hydrogen intended as a fuel for fuel cells on a methane (C1) basis. The determination of total hydrocarbons on a C1 basis is an analytical technique where all of the hydrocarbons are assumed
-
Supplier: Process Sensing Technologies USA
Description: The Palm O2, Palm CO and AII-300 are handheld oxygen analyzers that provide a very easy way to verify oxygen levels prior to welding or in scuba diving tanks. Analytical Industries’ AII-3000 series or Palm O2 are a convenient way to check oxygen levels in welding gases.
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Display: Digital
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of nitrogen oxides (NO and NO2), carbon monoxide (CO), and oxygen (O2) concentrations in controlled and uncontrolled emissions from natural gas-fired reciprocating engines, combustion turbines, boilers, and process heaters using portable
-
Supplier: Emerson Automation Solutions – Rosemount
Description: addition of a small solenoid box for switching calibration gases. Automatic Calibration Plant personnel often ask how frequently an oxygen analyzer requires calibration. The answer is very application-dependent based upon the fuels being burned, normal levels of oxygen
- Number of Channels: 2
- Operating Temperature: -4 to 131 F
- Display: Analog
- Instrument Type: Analyzer
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid)
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 986.25050762894 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 116.029471485758 psi
- Flow (Cv): 28 to 32
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 2,900.73678714394 psi
- Flow (Cv): 0.95 to 11.7
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell,
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 234.959679758659 psi
- Flow (Cv): 13 to 38
- Number of Ports/Ways: 2
-
Supplier: COSA Xentaur Corporation
Description: at 800’C, and the oxygen concentration of the combusted sample is measured by a zirconia oxide cell. The residual oxygen provides an accurate measurement for the Combustion Air Requirement (CARI) of the sample gas, which can be correlated accurately to the Wobbe Index of the
- Temperature Range: -40 to 50 C
- Accuracy: 0.4 (%)
- Response Time: 0.0833333333333333 minutes
- Operating Temperature: -40 to 50 C
Find Suppliers by Category Top
Featured Products Top
-
core of the device combines a direct imaging particle analyzer with a sensitive magnetometer together to generate both particle counts, images and ferrous concentration in ppm. Oil and fluid samples are passed through a flow cell, illuminated by a laser, and a CCD video (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
New analyzer family offers highly accurate and stable measurements for effective chlorine control ChloroStar™ Digital Sensors feature (read more)
Browse Combustion Analyzers Datasheets for ABB Measurement & Analytics -
they can operate continuously if reactants are maintained at proper levels. Widely discussed in the media, hydrogen fuel cells use hydrogen as fuel and oxygen as an oxidant while other fuels such as alcohols (methanol/ethanol) have received attention as well. Protomatic has long been involved (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
. Viscosity — ASTM D8092 Viscosity is measured using a temperature-controlled kinematic viscometer with a patented split-cell design. A funnel, with a 100 micron gap, is formed in the center of the cell. Optical sensors in the cell detect the flow (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Brief introduction of Cell Contact System (CCS) products Cell Contact System Churod Electronics uses (read more)
Browse Datasheets for Churod Americas, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Microgrid Expanded Metals for Fuel Cells
Microgrid Expanded Metals for Fuel Cell & Hydrogen Oxygen Generation Technologies (read more)
Browse Fuel Cell Stacks Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded materials for Electrolyzers & Fuel Cells
Microgrid Expanded Metals for Fuel Cell & Hydrogen Oxygen Generation Technologies (read more)
Browse Fuel Cell Stacks Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Fuel Cell Technologies
addition, this product can also be utilized to create the hydrogen and oxidant flow field layers within the stack. MicroGrid® Expanded Metals for Fuel Cell & Hydrogen/Oxygen Generation Technologies To learn more about the applications and the (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
The CalorVal BTU Analyzer continuously measures the heating value (Calorific Value) of gaseous streams of industrial processes. Real time: Direct measure of calorific value Fast: Less than 3.5 seconds cell response time Universal: Highly uniform response to a (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
More Information Top
-
Pediatric and Neonatal Mechanical Ventilation
Pay attention to costs of disposable exhala- tion valve assemblies, cleaning costs of reusable assemblies, disposable flow sensors and the cleaning costs of reusable sensors, and oxygen analyzer fuel cells and any calibration kits that might be required.
-
WELDING STAINLESS STEEL FUEL ELEMENT END PLUG CLOSURES.
model 207E electrolytic fuel cell oxygen analyzer and a Panametrics model 1000 probe type moisture monitor.
-
A reply
Potential hazard when calibrating fuel cell oxygen analysers .
-
Oxygen analysers
Summary Five currently available fuel cell oxygen analysers were studied with a view to their use in anaesthesia.
-
A reply
I agree that many machines, especially older ones, do not have paramagnetic oxygen analysers built-in, but battery driven fuel cell oxygen analysers can easily be utilised thereby overcoming this prob- lem.
-
Pulmonary venous admixture during one‐lung anaesthesia
When nitrous oxide was used as well, the inhaled oxygen tension was measured by means of the Po, electrode (calibrated with gas) or a Biomarine 202R fuel cell oxygen analyser .
-
The Retec breathing assistor
The oxygenpercentagedeliveredby the assistorat various oxygen supplyflowrates was measured at the patient outlet by inserting a manifold carrying a Biomarine OM 300 fuel cell oxygen analyser ,* and an I.L.404 oxygen electrode meter.
-
Intra‐operative myocardial ischaemia
The evaluation of five fuel cell oxygen analysers by P.G. Roe et al. (Anaesthesia 1987; 4 2 175-81) was interesting and well presented, and particularly useful was the 5-year cost of the product with sensors.
-
A reply
The evaluation of five fuel cell oxygen analysers by P.G. Roe et al. (Anaesthesia 1987; 4 2 175-81) was interesting and well presented, and particularly useful was the 5-year cost of the product with sensors.
-
Nasotracheal intubation: another approach
The evaluation of five fuel cell oxygen analysers by P.G. Roe et al. (Anaesthesia 1987; 4 2 175-81) was interesting and well presented, and particularly useful was the 5-year cost of the product with sensors.
Indicates content that may require registration and/or purchase.