Products/Services for Oxygen Cleaned Copper Tubing

  • Metal Tubes-Image
    Metal Tubes - (779 companies)
    ...aluminum, or silicon as the main alloying element. Bronze exhibits good toughness, strength, corrosion resistance, and electrical and thermal conductivity. Copper is a corrosion resistant metal with excellent conductivity. Copper tubing...
  • Tubing-Image
    Tubing - (2415 companies)
    ...and/or other metals to improve its strength and hardness. Copper is a corrosion resistant metal with excellent conductivity. Copper tubing is used frequently for plumbing and heating applications, especially for residential water supply lines. Copper tubing...
  • Parts Washing Services-Image
    Parts Washing Services - (105 companies)
    Parts washing services remove grease, oil, dirt, soot and other contaminants from surfaces. They perform processes such as blasting, thermal cleaning, degreasing, oxygen cleaning, pickling, spray washing, immersion washing, mass finishing, stripping...
  •  
    Sanitary Fittings - (112 companies)
    ...fittings - Connects hose flexible tubing via a barbed end with a tapered stub and ridges inserted into the vessel. They are best suited for low pressure applications, since they do not provide a strong seal. Cam-lock fittings - Connected using tabs which...
  •  
    Pneumatic Fittings - (222 companies)
    ...to be clamped over the part. Plain ends are fittings with surfaces which allow pipes or tubes to be connected by adhesive, solder, welding, or other permanent means. Push-to-Connect. Push-to-connect fittings have ends that are designed to accept tubing...
  •  
    Hydraulic Fittings - (303 companies)
    ...the Pipe Flanges Selection Guide on GlobalSpec. Image Credit: Main Manufacturing, Inc. Push-to-Connect. Push-to-connect fittings have ends that are designed to accept tubing by pushing it into the end. These fittings typically disconnect via some type...
  •  
    Gas Fittings - (97 companies)
    Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
  •  
    Gas Cabinets and Distribution Systems - (120 companies)
    ...for increased corrosion and wear resistance. Aluminum may be used for tubing or fittings in lower pressure applications with higher surrounding temperatures or relatively corrosive gases. Copper - A soft, ductile metal with low hardness and excellent corrosion...
  •  
    Plastic Tubing - (607 companies)
    Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
  •  
    Industrial Hose - (1757 companies)
    Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
MP Metal Products
Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.