Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PRESSURE SUIT, OXYGEN REGULATOR
-
Supplier: Accuris
Description: Regulator Oxygen, Diluter Demand, Automatic Pressure Breathing
-
Supplier: Accuris
Description: REGULATOR OXYGEN, HIGH PRESSURE, TYPE MA-1
-
-
Supplier: Accuris
Description: Regulator, Oxygen, Demand, Pressure Breathing, Type A-21
-
Supplier: SAE International
Description: which is cancelled. This specification covers two types of Diluter Demand, Automatic Pressure Breathing, Oxygen Regulators for use in civil type aircraft. The intent is that the regulators be of two configurations, operable at inlet pressures of 40 to 90 psig and
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features Ideal
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: ASTM International
Description: 868.2700 (a)]. Some of these oxygen pressure regulators are a combination of a pressure regulator and cylinder valve. These devices are often referred to as valve integrated pressure regulators, or VIPRs. 1.2 This test method provides an evaluation
-
Description: TESCOM™ Regulus 4 dual stage pressure reducing regulator is extremely sensitive (mbar range) for gas purity up to 5.0 and offers integrated relief valve. Ideal use for non-corrosive gases including oxygen and product testing applications.
- Valve Size: 0.75 inch
- Pressure Rating: 290 psi
- Controlled Pressure Range: 0.07 to 58 psi
- Regulator Size: 0.75 inch
-
Supplier: ESAB Welding and Cutting Products
Description: Encapsulated pressure adjusting knob; replaces R-76 Features Improved design RBO production reduces risk of oxygen regulator blowout Pressure adjusting knob for accuracy Single-stage version of R-770
- Media: Air, Gas
- Features: Manual / Hand, Other, Regulator (general)
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) is intended to apply to those oxygen regulators which supply gaseous oxygen at breathing pressures to meet physiological requirements of aircraft flight crew members. It defines the minimum performance requirements and testing for aircraft
-
Supplier: ESAB Welding and Cutting Products
Description: Two stage model with encapsulate pressure adjusting knob; replaces R-77 model Features Improved design RBO production reduces risk of oxygen regulator burnout Two stages for accurate delivery pressure over life of a cylinder
- Media: Air, Gas
- Features: Manual / Hand, Other, Regulator (general)
-
Supplier: ESAB Welding and Cutting Products
Description: This small, lightweight regulator is rugged and dependable and will outperform regulators twice its size. Patented explosion protection is built in on oxygen models. Features New and improved Small and lightweight, yet rugged and dependable Outperform regulators twice
- Pressure Rating: 15 psi
- Media: Gas
- Features: Manual / Hand, Other
-
Supplier: CSA Group
Description: operator; c) that are an integral part of medical equipment (e.g. anaesthetic workstations, lung ventilators, resuscitators). A pressure regulator can be provided with pressure outlet or flow outlet, and can be adjustable or pre-set. pressure regulators are
-
Description: gas delivered. The types of pressure regulators covered by ISO 10524-1:2006 are as follows: pressure regulators intended to be connected to cylinders by the operator; pressure regulators with integral flow-metering devices intended to be connected to
-
Supplier: Proportion-Air, Inc.
Description: The QB3H is an electronic pressure regulator capable of operating at high pressures (to 500psig/34.47 bar) and high forward and relief flows (to 50scfm/1416slpm). The QB3H consists of two solenoid valves which add or subtract pressure to the pilot of an integral volume
- Maximum Pressure: 500 psi
- Flow Capacity: 50 SCFM
- Port Size: 0.375 inch
- Material: Aluminum
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators and system •
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached to
-
Supplier: CSA Group
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached to
-
Supplier: CSA Group
Description: nominal inlet pressure, P1 of up to 30 000 kPa (300 bar). Line pressure regulators are intended to be connected downstream of the manifold pressure regulator with a supply pressure up to 3 000 kPa (30 bar). ISO 10524-2:2018 does not apply to pressure
-
Supplier: Detroit Torch & Mfg. Co.
Description: screen between inlet and seat. Pressure relief device for low pressure gauge protection only.
- Features: Brass / Bronze, Manual / Hand, Other, Threaded
- Media: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pressure limitation by handwheel • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Dimensions (mm) Technical Data Type: single-stage Inlet
- Pressure Rating: 4,351.131 psi
- Media: Gas
- Features: Stainless Steel
-
Supplier: Radwell International
Description: MASS FLOW METER OXYGEN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Dimensions (mm) Technical Data Type: single-stage Inlet pressure P1: max. 35 bar Outlet
- Pressure Rating: 507.63195 psi
- Features: Control Valves, Stainless Steel
- Media: Gas
-
Supplier: Analytical Industries Inc.
Description: Key features Measurement ranges from 0…100% to 90…100% O2 Internal pressure regulator for max sample inlet pressures up to 3600psig Bypass valve for quick measurement response Proven electro-chem sensor with long life – 5 years Integrated measurement data logging Battery powered
- Instrument Type: Analyzer
- Features: Data Logger
- Gas Types: Oxygen (O2)
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) defines the overall requirements applicable to oxygen flow indicating devices intended to operate in conjunction with an oxygen regulator and mask system. Flow indicators covered by this document are for use with pressure demand,
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 410 Series represent Nova's best value in continuous process O2 analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of Oxygen in process gases. The sensor produces a small millivoltage output which is directly proportional to the
- Response Time: 6 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/50 bar Materials Body regulator and
- Pressure Rating: 4,351.131 psi
- Features: Control Valves, Shut Off Valves, Stainless Steel
- Media: Gas
-
Supplier: SAE International
Description: This standard covers oxygen masks and breathing valves used with both panel mounted and mask mounted demand and pressure-demand oxygen regulators. Mask mounted oxygen regulators are covered under other standards, but when the mask mounted regulator
-
Supplier: Radwell International
Description: REGULATOR, PRESSURE REGULATOR, PNEUMATIC, PRECISION, OXYGEN COMPATIBLE, 3/8 INCH NPT, 0-15 PSI, UNTAPPED EXHAUST, RELIEVING, KNOB ACTUATED. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Pneumatic, Regulator (general)
-
Description: ISO 15001:2010 specifies requirements for the oxygen compatibility of materials, components and devices for anaesthetic and respiratory applications, which can come into contact with oxygen in normal condition or in single fault condition at gas pressures greater than 50 kPa.
-
Supplier: ASTM International
Description: 1.1 This standard describes a test method for evaluating the ignition sensitivity and fault tolerance of oxygen regulators used for medical and emergency applications. 1.2 For the purpose of this standard, a pressure regulator is a device, also called a
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MANIFOLD REGULATOR, GAS OXYGEN, ACET, C RH INLET, B RH OUTLET, MAX INLET PRESSURE 200 PSIG, MAX DELIVERY PRESSURE 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: series in a small flow. It is superior in pressure reproducibility while featuring direct-acting response. Applications Ideal for applications requiring a compact design for low pressure applications, such as oxygen concentrators.
- Valve Size: 0.125 inch
- Pressure Rating: 29.0073678714394 psi
- Port Size: 0.125 inch
- Controlled Pressure Range: 0 to 7.25184196785985 psi
-
Supplier: Proportion-Air, Inc.
Description: R-SERIES cleaned for oxygen service and with modified bonnet for fast response
- Valve Size: 0.25 to 2 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.25 to 2 inch
- Controlled Pressure Range: 0 to 300 psi
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The Custom series regulators are designed to maintain pressure settings for cutting, welding and heating work.The bright red and green regulators allow the operator to quickly identify red for fuel and green for oxygen. It is recommended to use flashback arrestors such as
Find Suppliers by Category Top
Featured Products Top
-
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel with automatic change-over function • JSR-3 Series single-stage regulator • Brass chrome plated body for inert, reactive (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Oxygen compatible and manifold mounting eliminates any possible contamination during assembly. Stand-alone unit or used in conjunction with Clippard’s Cordis Pressure Controls Downstream sensor feedback Multiple VDC signal outputs Static or dynamic (read more)
Browse Pressure Regulators Datasheets for Clippard -
• Diaphragm type shut-off vlaves • Suitable for inlet pressure up to 100 bar • Tested for use with oxygen Typical Applications • Component Testing (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressures, and regulators will generally be used to reduce the high pressures of storage cylinders to those usable for cutting and welding. Oxygen and fuel gas regulators usually have two stages: The first stage of the regulator releases the gas at a constant pressure from the cylinder despite the pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
monitor pressure of regulators and system • Tested for use with oxygen Technical Data Body Material: see ordering info Type: Radial or axial direction Working Temperature (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
monitor pressure of regulators and system • Tested for use with oxygen Technical Data Body Material: see ordering info Type: Radial or axial direction Working Temperature (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
The Basics of Pressure Regulators
Pressure regulators are found in many common home and industrial applications. For example, pressure regulators are used in gas grills to regulate propane pressure, in home furnaces to regulate natural gas, in medical/dental equipment regulate oxygen and anesthesia gases, in pneumatic automation
-
Navy Fighter Pilots Tolerate Higher-G Maneuvers Thanks to Oxygen Regulator Bellows
Low Spring-Rate Sensor Applies Positive Pressure Breathing for G with Quick, Consistent Response
More Information Top
-
Federal Register > Tuesday, October 30, 2012 > [77 FR 65615] Airworthiness Directives; Bombardier, Inc. Airplanes
This AD requires inspecting to determine if certain oxygen pressure regulators are installed and replacing oxygen CRAs containing pressure regulators that do not meet the required material properties.
Indicates content that may require registration and/or purchase.