Products/Services for Oxygen Probe Kilns

  • Kilns (industrial)-Image
    Kilns (industrial) - (97 companies)
    Industrial kilns are very high temperature thermal processing units, used for firing ceramics or calcining minerals. Industrial kilns for firing ceramic materials function at very high temperatures > 2300° F. Kilns...
  • Dissolved Oxygen Meters-Image
    Dissolved Oxygen Meters - (214 companies)
    ...of oxygen the water can hold at an identical temperature. Measurement Devices. Dissolved oxygen meters consist of a DO probe connected to a meter/analyzer and are similar in construction to pH meters. The probe is comprised of two electrodes suspended...
  • Dissolved Oxygen Sensors-Image
    Dissolved Oxygen Sensors - (136 companies)
    ...be kept high. Dissolved oxygen sensors and dissolved oxygen probes are used to measure the amount of oxygen that is in dissolved water, by unit volume. The amount of oxygen that a given volume of water can hold is a function of the atmospheric pressure...
  • Styli and Probes-Image
    Styli and Probes - (80 companies)
    Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners. Styli and probes are slender rod-shaped stems and contact tips or points...
  • CMM Probes-Image
    CMM Probes - (91 companies)
    Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers...
  •  
    IC Pin Probes - (19 companies)
    IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
  •  
    Thermocouple Temperature Probes - (517 companies)
    Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy. Thermocouple temperature probes...
  •  
    Temperature Probes - (921 companies)
    Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature...
  •  
    Electrical Test Probes - (384 companies)
    Electric test probes are used to establish a connection between a circuit under test and the measuring instrument. Image Credit: Krytar, Inc. | E-Z-HOOK | Extech Instruments, A FLIR Company | Hoyt Electrical Instrument Works, Inc. Electrical test...
  •  
    NMR Probes - (3 companies)
    NMR probes incorporate radio frequency coils that are tuned for use in certain magnetic field strengths and detect specific nuclei. They can be switched out depending on the specific nuclei to be studied or the type of sample to be analyzed. NMR...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Classic and Advanced Ceramics
    … Functional Applications Applications of the ion-conducting properties of zirconia include electrolytes for so-called λ-probes (oxygen sensors to measure the oxygen partial pressure in carburetors equipped with a three-way catalytic converter), probes to measure oxygen levels in molten steel … … an electron-hopping mechanism), applications abound such as heating elements for high-temperature kilns in conjunction with …
  • ZHTP00707P053
    … & Draw/Temper; Infrared Heaters, Electric; Infrared Heaters, Gas-Fired; Integral Quench; Ion/Plasma Nitriding; Kilns ; Laboratory; Lead Bath … … Power Systems; Induction Scanners; Induction Transformers 72 Process Controls/Instrumentation Actuators; Air-Gas Proportional Mixer; Analytical Sensors; Analyzers, Ammonia; Analyzers, Flue Gas; Analyzers, Gas; Analyzers, Infrared; Analyzers, NOX; Analyzers, Oxygen ; Analyzers, Power; Analyzers, Sulfur … … Pressure Controls; Pressure Transducers; Probes ; Process Monitors; Programmable Controls …
  • Index of authors
    A. P. - Oxygen Enrichment in Rotary Lime Kilns Briscoe, B. J., Radway, H., and Streat, M. - Model Experiments on Sliding Friction for Application in Hydraulic Conveying of Solids .............. Brown, N.P., Eyre, D., Peters, J., and Shook, C. A. -A Probe for Point Velocities in …
  • States > Texas > State > Proposed Regulations > 2002 Documents > June 21, 2002 > [2002 TX Proposed 66946] 30 TAC 117 - Control of Air Pollution from Nitrogen C...
    … 9, 1993), wood-fired boilers, and incinerators, 15% for stationary gas turbines (including duct burners used in turbine exhaust ducts), gas-fired lean-burn engines, and lightweight aggregate kilns , and 3.0% for … … catalyst (ppmv at reference oxygen ); and d = correction factor … … gas audit with a ten ppmv reference sample of ammonia passed through the probe and confirming monitor …
  • States > Texas > State > Register > 2003 > [TexReg 2003-0103is] 01/03/2003
    The equation is: ammonia parts per million by volume (ppmv) at reference oxygen = {(a/b) (106) - (c)(d)}, where reference oxygen on a dry basis is 3.0% for … … fired lean-burn engines, and lightweight ag- gregate kilns , and 3.0% for … … gas audit with a ten ppmv reference sample of ammonia passed through the probe and confirming monitor …
  • States > Texas > State > Register > 2002 > [TexReg 2002-0621is] 06/21/2002
    The equation is: ammonia parts per million by volume (ppmv) at reference oxygen = {(a/b) (106) - c}(d), where reference oxygen on a dry basis is 3.0% for … … fired lean-burn engines, and lightweight ag- gregate kilns , and 3.0% for … … gas audit with a ten ppmv reference sample of ammonia passed through the probe and confirming monitor …
  • States > Texas > State > Register > 2004 > [TexReg 2004-1203is] 12/03/2004
    [The equation is: ammonia parts per million by volume (ppmv) at reference oxygen = {(a/b) (106) - (c)(d)}, where reference oxygen on a dry basis is 3.0% for … … fired lean-burn engines, and lightweight ag- gregate kilns , and 3.0% for … … a ten partspermillionby volume(ppmv) [ppmv] reference sample of ammonia passed through the probe and confirming monitor …
  • Federal Register > Monday, October 26, 2015 > [80 FR 65470] NESHAP for Brick and Structural Clay Products Manufacturing; and NESHAP for Clay Ceramics Manufactu...
    Therefore, the EPA recalculated the oxygen -corrected PM and Hg test runs to be corrected to 17 … … PM as a surrogate for total non-Hg HAP metals were based on kilns with FF-based … We found a number of the EPA Method 5 test runs had probe or filter temperatures outside …
  • Kiln inlet gas analysis - field experiences with new probe design
    The simultaneous oxygen and CO results and trends indicated that the cooled probe and electrically controlled inner sample pipe temperature have been successful in stopping further reactions between oxygen and combustibles in the sample gas. The probe has been exposed to various degrees of material build-ups and ring formation in kilns .
  • CERAMIC ABSTRACTS
    Oxygen detection method and apparatus. D.J.B. Thermocouple probe , Leroy J. Gee (American Radiator & Standard Sanitary Corp.). XII- Kilns , .


Product Announcements
Harper International Corporation
Harper International Corporation
Suntech Applied Materials (Hefei) Co.,Ltd
Shenzhen Great Precision Ceramic CO., LTD.
Suntech Applied Materials (Hefei) Co.,Ltd