-
Supplier: Total Plastics, Inc.
Description: Tygon® UV Resistant Tubing makes it quick and easy to put into service, providing considerable savings on installation time and cost. Black in color, it is resistant to ultraviolet light, ozone and weathering, making it ideal for many outdoor applications. Standard
- Application: General Purpose, Chemical
- Finish: Solid
- Material Choices: Plastic Tubing
- Shape: Round
-
Supplier: Cole-Parmer
Description: Formulation: Tygon R-3400 UV Resistant|Applica tions: Light, ozone and UV applications, outdoor applications, acid and caustic transfer, corrosive diffusible gas, ink and adhesive dispensing, fertilizer and pesticide transfer, electrical
- Finish: Solid
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.1181 inch
- Outside Diameter / Size: 0.2520 inch
-
Supplier: Cole-Parmer
Description: Formulation: Tygon R-3400 UV Resistant|Applica tions: Light, ozone and UV applications, outdoor applications, acid and caustic transfer, corrosive diffusible gas, ink and adhesive dispensing, fertilizer and pesticide transfer, electrical
- Finish: Solid
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.7520 inch
- Outside Diameter / Size: 1 inch
-
-
Supplier: Cole-Parmer
Description: Formulation: Tygon R-3400 UV Resistant|Applica tions: Light, ozone and UV applications, outdoor applications, acid and caustic transfer, corrosive diffusible gas, ink and adhesive dispensing, fertilizer and pesticide transfer, electrical
- Finish: Solid
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.1890 inch
- Outside Diameter / Size: 0.2520 inch
-
Supplier: Cole-Parmer
Description: Formulation: Tygon R-3400 UV Resistant|Applica tions: Light, ozone and UV applications, outdoor applications, acid and caustic transfer, corrosive diffusible gas, ink and adhesive dispensing, fertilizer and pesticide transfer, electrical
- Finish: Solid
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.0902 inch
- Outside Diameter / Size: 0.1575 inch
-
Supplier: ICO RALLY
Description: • Manufactured from FDA-sanctioned ingredients • Translucent, natural color for visual contact with flow • Resilient, stretchable and resilient to compression set • Does not impart taste or odor • Ultraviolet and ozone resistant
- Application: General Purpose, Food Processing / Beverage
- Design Units: English
- Features: Other
- Function: Structural / Mechanical Tubing
-
Supplier: NewAge Industries
Description: ^ Translucent natural color for visual contact with the flow Resilient, stretchable, and resistant to compression set Good electrical and weatherability properties — resists U.V., ozone, gases, and moisture Applications Appliances
- Maximum Inside Diameter / Size: 0.2500 inch
- Outside Diameter / Size: 0.3130 inch
- Pressure Rating: 10 psi
- Temperature Range: -100 F
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Marprene is a long life thermoplastic elastomer with resistance to a wide range of chemicals. Marprene is highly resistant to oxidising agents such as ozone, peroxides and sodium hypochlorite. Colour/transparency Beige/opaque. Spallation Fair. Certification FDA
- Application: Chemical, Medical / Pharmaceutical
- Design Units: Metric
- Features: Coiled / Spiral
- Finish: Solid
-
Supplier: Watson Marlow Pumps Group
Description: Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as
- Application: General Purpose, Food Processing / Beverage, Medical / Pharmaceutical, Peristaltic Pumping, Sanitary
- Design Units: Metric
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.0630 inch
-
Supplier: U.S. Plastic Corporation
Description: construction is resistant to swelling, hardening and cracking caused by hydrocarbon-based fluids and is abrasion, cut and tear resistance for longer service life. It is highly flexible, easy to install and offers excellent fitting retention. It is Ozone and UV light resistant
- Application: Oil / Fuel
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.1250 inch
- Outside Diameter / Size: 0.2500 inch
-
Supplier: Altaflo
Description: PVDF FLEX (polyvinylidene fluoride - commonly known by the trade name KYNAR FLEX®) is a more flexible version of PVDF tubing suitable for use with flare fittings.* ALTAFLUOR 550 Tubing is resistant to many commonly used industrial fluids and gasses, including ozone, and
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Food Processing / Beverage, High Purity, High Temperature / Heating Fluids, Salt Water, Medical / Pharmaceutical, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Water, Other
- Design Units: English
- Features: Spark Resistant
- Finish: Clear
-
Supplier: RS Components, Ltd.
Description: A high performance tubing that is heat sealable with wide temperature range. Nopreneâ??s excellent flexural fatigue and abrasion resistance makes it an ideal choice for use with peristaltic pumps and as a wear resistant sleeving. Applications include abrasion resistant sleeving
- Application: Other
- Design Units: Metric
- Finish: Solid
- Material Choices: Plastic Tubing
-
Supplier: RS Components, Ltd.
Description: A high performance tubing that is heat sealable with wide temperature range. Nopreneâ??s excellent flexural fatigue and abrasion resistance makes it an ideal choice for use with peristaltic pumps and as a wear resistant sleeving. Applications include abrasion resistant sleeving
- Application: Other
- Design Units: Metric
- Finish: Solid
- Key Brands / Trademarks: Tygon?
-
Supplier: NewAge Industries
Description: sulfur or other acid-producing chemicals thereby eliminating the possibility of staining, corroding, or deteriorating other materials it contacts. It is also resistant to ozone and UV over long time periods. Care is recommended in the selection of fittings and clamps, as sharp barbed
- Application: Food and Beverage Processing
- Inside Diameter: 0.1880 inch
- Outside Diameter: 0.4470 inch
- Product Form: Hose (including Duct)
-
Supplier: Novaflex Group
Description: pure gum Reinforcement: Fabric and helix wireCover: Ozone and ultra violet resistantTemperature Range: -40°F to +150°F (depending on compound)Length: 60 ft. Available in a variety of tube gauges ranging from: ?", 3/16", ¼", 5/16", ?", ½"Flanges availableNovaflex 5000*Slurry King Hose
- Application: Other
- Construction Options: Reinforced
- Inside Diameter: 2 to 14 inch
- Material: Elastomers
-
Supplier: Total Plastics, Inc.
Description: seals, gaskets, packing, valves, level switches, heat shrink roll covers and tubing. SHEET Excellent Chemical Resistance Good Electrical Properties Weather Resistant Non-Burning Available Sizes SHEET Sheet
- Form / Shape: Plate, Rod / Round Stock
- Hollow / Tubular Stock: Yes
Find Suppliers by Category Top
Featured Products Top
-
Atlantic Rubber is pleased to announce a new line of stock EPDM tubing.EPDM is a rubber polymer that features great weatherization properties, is ozone resistant, and stands up in both water and steam environments (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
resistant to ozone and U.V. over long time periods. Open mesh polyester braiding incorporated within the walls of silicone tubing Raw materials meet FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces Reusable — will withstand repeated (read more)
Browse Rubber Tubing Datasheets for NewAge Industries -
capabilities over unreinforced tubing Nonreactive to body tissues and fluids Will not support bacteria growth Ability to resist extreme temperature variation: -100°F to 400°F / -73°C to 204°C Kink resistant yet highly flexible Excellent (read more)
Browse Rubber Tubing Datasheets for NewAge Industries -
Our photovoltaic wire gives you flexible choices to meet UL 4703 PV wire and UL 4703 PV wire/TÜV 2 PFG 1169 wire requirements. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant (read more)
Browse Hookup Wires Datasheets for Alpha Wire
More Information Top
-
Oxidative Decontamination of Tritiated Materials Employing Ozone Gas
temperature control.1 Effluent gas is exhausted to the station stack or clean-up process, via ozone resistant tubing .
-
Oxidative Decontamination of Tritiated Materials Employing Ozone Gas
… transmittance through the window.1 The chamber has the capability of achieving high vacuum or being pressurized to several atmospheres, and has integrated temperature control.1 Effluent gas is exhausted to the station stack or clean-up process, via ozone resistant tubing .
-
States > Ohio > State > Proposed Regulations > 2004 Documents > December 24, 2004 > [2004 OH Proposed oh-20041224-0020-0001919] 3701-28 - Department of Health
The piping material between the ozone injection point and the filter shall be chemical resistant ozone injection tubing ; .
-
Fiber-Coupled Ozone Sensor Based on Tuning Fork-Enhanced Interferometric Photoacoustic Spectroscopy
As both sensors are measured simultaneously during the whole calibration process and are connected with short, ozone - resistant tubing , the ozone concentrations in both sensors are assumed to be equal.
-
Off-beam quartz-enhanced photoacoustic spectroscopy with LEDs
All parts are connected with ozone resistant NorpreneÒ tubings .
-
Steel-Corrosion Inhibitors Derived from Soybean Oil
The exit port of the ozone generator was connected to the bottom of a glass reactor with an ozone - resistant tubing through a fritted disc to produce a disper- sion of fine ozone gas bubbles.