-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are
- Application: Ball Screw Support
- Features: Inch, Pillow Block Unit
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: FHD Bearings Co., Ltd.
Description: Pillow block ball bearing unit with extended inner ring and set screw locking, cast iron, Japanese standards Pillow (plummer) block ball bearing units consist of an insert bearing mounted in a cast iron housing that can be bolted to a support surface.
- Outside Diameter: 5.0000027 inch
- Overall Width: 1.31102433 inch
- Application: Agriculture
- Features: Other
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Tapped Base Pillow Block Bearing Units, Stainless Steel, Standard duty, Wider inner ring bearing, Setscrew locking. Tapped-Base Stainless Steel Pillow Block Unit is a premium line of corrosion-resistant products developed for the harsh, caustic conditions
- Nominal Shaft / Bore Size: 0.787402 inch
- Base to Bore Center Distance: 1.31102433 inch
- Center to Center Mounting Hole Distance: 2.00000108 inch
- Shaft Securing Method: Setscrew
-
-
Supplier: KMS Bearings, Inc.
Description: Plastic Mounted Blocks are available with a variety of insert bearings to best suit your application. This plastic block and 52100 steel bearing combination is for use in heavy duty applications where grease can be used for corrosion protection. Additional protection can
- Nominal Shaft / Bore Size: 0.75 inch
- Base to Bore Center Distance: 1.31102433 inch
- Center to Center Mounting Hole Distance: 3.7401595 inch
- Maximum Load: 2,220 lbs
-
Supplier: Radwell International
Description: BALL BEARING, STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, P2B-SCM-107, 126810. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Pillow Block Bearing Units Stainless Steel Set Screw Locking Because of their versatility and cost-effectiveness, ball bearing units are used in many industrial applications. MOUETTE pillow (Plummer) block ball bearing units consist of an insert
- Nominal Shaft / Bore Size: 0.787402 inch
- Base to Bore Center Distance: 1.25196918 inch
- Center to Center Mounting Hole Distance: 3.8582698 inch
- Bearing Type: Ball Bearing
-
Supplier: Triangle Manufacturing Company
Description: Pillow block mounted bearings are attached on a line parallel to the rotating shaft’s axis. Used to provide load support for that axis, pillow block mountings hold a variety of sizes for sintered iron, bronze or nylon self-aligning bearings, as well as any
- Nominal Shaft / Bore Size: 0.625 inch
- Base to Bore Center Distance: 0.562 inch
- Center to Center Mounting Hole Distance: 1.75 inch
- Bearing: Bronze, Sintered
-
Supplier: NationSkander California Corporation
Description: FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 20mm Inner Diameter. Item: NAPK204 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load
-
Supplier: NationSkander California Corporation
Description: UCP204 Pillow Block Bearing, UCP204 is Set Screw Type High-Center Height, Inner Diameter is 20mm Item: UCP204 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204
-
Supplier: Quality Bearings & Components
Description: Plastic | With Insert Ball Bearings PILLOW BLOCKS – INCH • Polyester Block • 316 Stainless Steel Balls • Acetal Ball Bearings • Removable Insert
- Nominal Shaft / Bore Size: 0.5 inch
- Center to Center Mounting Hole Distance: 3.74 inch
- Bearing Type: Plain Bearing
- Housing: Plastic / Polymer
-
Supplier: Emerson Bearing Co.
Description: The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or
- Nominal Shaft / Bore Size: 2.25 inch
- Base to Bore Center Distance: 3.15625 inch
- Center to Center Mounting Hole Distance: 8.875 to 9.5 inch
- Bearing / Housing Features: Split Housing
-
Supplier: WD Bearing Group
Description: Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the
- Maximum Load: 2,886.432 lbs
-
Supplier: RegalRexnord
Description: 1 1/4" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 1.25 inch
- Base to Bore Center Distance: 2.75 inch
- Center to Center Mounting Hole Distance: 8.25 inch
- Maximum Speed: 7,550 rpm
-
Supplier: RegalRexnord
Description: 2" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 2 inch
- Base to Bore Center Distance: 3.75 inch
- Center to Center Mounting Hole Distance: 10.25 inch
- Maximum Speed: 4,950 rpm
-
Supplier: RegalRexnord
Description: 1 5/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 1.3125 inch
- Base to Bore Center Distance: 2.75 inch
- Center to Center Mounting Hole Distance: 8.25 inch
- Maximum Speed: 7,550 rpm
-
Supplier: RegalRexnord
Description: 1 3/8" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 1.375 inch
- Base to Bore Center Distance: 2.75 inch
- Center to Center Mounting Hole Distance: 8.25 inch
- Maximum Speed: 7,550 rpm
-
Supplier: WD Bearing Group
Description: Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the
-
Supplier: igus® inc.
Description: The ESQM 2.0 is an innovative, split pillow block bearing that has been specially developed for solar trackers. It is characterized by high performance, simple installation, optimized materials, a lower design height as well as zero lubrication and maintenance. To simplify
- Nominal Shaft / Bore Size: 4.724412 inch
- Features: Other
- Housing: Plastic / Polymer
- Bearing Type: Spherical Roller Bearing
-
Supplier: RS Components, Ltd.
Description: RS PRO UCP204 Pillow Block Bearing
- Nominal Shaft / Bore Size: 0.787402 inch
- Features: Other
- Housing: Stainless Steel
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Open Pillow Block. For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 0.25 inch
- Open Closed - Bushing: Open
- Bearing Housing: Pillow Block
-
Supplier: NationSkander California Corporation
Description: This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP204 Bearing Type: Steel plate pillow
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Closed Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 4 inch
- Inside Diameter (Round only): 0.625 inch
- Open Closed - Bushing: Closed
- Bearing Housing: Pillow Block
-
Supplier: SKF/Global
Description: Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base. The P2B series housing has a standard base-to-center height. P2BL features a low center height
- Nominal Shaft / Bore Size: 0.5 to 3 inch
- Bearing: Bearing Steel (52100)
- Housing: Cast Iron
- Lubrication: Relubricatable / Grease Fitting
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Features: Balls, Other
- Material / Plating: Stainless Steel
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bearing Type: Ball Bearing
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bearing Type: Ball Bearing
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: SKF/Global
Description: P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads
- Nominal Shaft / Bore Size: 0.5 to 3 inch
- Bearing: Bearing Steel (52100)
- Housing: Cast Iron
- Lubrication: Relubricatable / Grease Fitting
-
Supplier: NationSkander California Corporation
Description: UCP207 Pillow Block Bearing, UCP207 is Set Screw Type High-Center Height, Inner Diameter is 35mm Item: UCP207 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207
-
Supplier: WD Bearing Group
Description: Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the
- Maximum Load: 9,880 lbs
-
Supplier: Boca Bearings Company
Description: Mounted Unit Thermoplastic Bearings
- Features: Balls, Other
-
Supplier: SKF/North America
Description: The P2BL series features a low center height with a base-tocenter height typically 1/16" lower than the P2B series.
- Nominal Shaft / Bore Size: 0.5 to 2.937 inch
- Bearing: Bearing Steel (52100)
- Housing: Cast Iron
- Lubrication: Relubricatable / Grease Fitting
-
Supplier: Spyraflo, Inc.
Description: The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean
- Nominal Shaft / Bore Size: 0.75 inch
- Base to Bore Center Distance: 0.75 inch
- Center to Center Mounting Hole Distance: 2.5 inch
- Maximum Speed: 2,010 rpm
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Nominal Shaft / Bore Size: 0.375 inch
- Base to Bore Center Distance: 0.437 inch
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: Lucas Industrial
Description: Normal duty eccentric collar type
- Nominal Shaft / Bore Size: 0.75 inch
- Base to Bore Center Distance: 1.31 inch
- Center to Center Mounting Hole Distance: 3.75 inch
- Bearing Type: Ball Bearing
Find Suppliers by Category Top
Featured Products Top
-
. Applications Turbine Blades Propellers Engine Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Climate Control Landing Gear Fuel Systems Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
spherical bearings. Woodex can also source mounts for applications requiring mounted bearings in four styles: PILLOW BLOCK MOUNTED BEARINGS CENTER FLANGE MOUNTED BEARINGS (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
measurement and control software. GageCal has predefined application screens and automatically enters tolerances for various types of measurements such as blocks, rings, plugs, and threads. P&W is accredited in accordance with the recognized International Standard ISO/IEC 17025:2005 by A2LA (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The LABMASTER Universal 1000M can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
masters, such as blocks, rings, etc. are needed (not included). The LABMASTER 1000A can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls, shafts, optics, as well as your precision parts. P&W is accredited in accordance with the (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Essentials with Short Delivery and Volume Savings High-precision building blocks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
PICMA® actuators. Piezo actuators use solid-state motion to deliver high speed, high force, and virtually unlimited resolution — ideal for precision positioning and alignment applications. The new encapsulated actuators offer travel ranges from 56µm - 132µm and blocking force of (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
. Determine blocking force and force-displacement relationships. Calculate generated voltage and blocking force. Calculate mass based on geometry. 2)Evaluate Electrical Characteristics Compute capacitance based (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
EANM’14
This positioning requires an accurate use of the foam rubber pillow with immobilization of the elbows to avoid BMOF algorithm for movement correction which does not support SUV values. .... MATERIALS AND METHODS: PET/CT Philips Gemini TF Big Bore has been used for acquisition scan. .... Objectives: The artificial radioisotope Re‐188‐Liposome can blocking the path of the supply of nutrients and releasing Re‐188 beta rays to kill cancer cells to achieve the purpose of cancer treatment. .... P174, P204 .
-
Drug Discovery and Evaluation: Pharmacological Assays
Respiration was monitored by means of a pneumatic pillow sensor positioned against the abdomen. .... Peptides 18:1111–1115 Muff R, Born W, Fischer JA. .... (1987) Sodium channel block by a potent, new antiarrhythmic agent, transcainide, in guinea pig ventricular myocytes. .... Naunyn-Schmiedeberg’s Arch Pharmacol 260:P203– P204 Stämpfli R, Hille B .
-
States > Tennessee > State > Administrative Register > 2008 > [2008 TN Register 415] 04/15/2008
P204 . .... Appendix XI - Metal Bearing Wastes Prohibited from Dilution in a Combustion Unit According to Part (1)(c … routes, and alternate evacuation routes (in cases where the primary routes could be blocked by releases of .... A bed complete with mattress and pillow shall be provided.
-
Glassy, Amorphous and Nano-Crystalline Materials
Acknowledgements The study was supported by the following scientific foundations: GACˇ R: P204 /11/0964, MSˇMT: 1M 06031 … 7.8 DSC traces from polystyrene, polymethylmetacrylate, their blend (67/33 by weight) and block copolymer: (a) annealed … changes of H(T) of fully relaxed glass at temperature lower than To bear on the changes .... (2008) Volatiles in pillows of the Mid-Ocean-Ridge-Basalt (MORB) and vitreous basaltic rims.
-
Poster Abstracts
In the unlikely event of both filters becoming completely blocked , patient interface pressure is significantly greater. .... Method: A retrospective analysis was done with consecutive 101 ELBW infants born from January 2007 to April .... Tingay DG1,2,3,4 , Bhatia R2,3 , Tan-Kristanto SC2,3 , Pillow JJ5. .... P204 .
-
States > Illinois > State > Register > 2011 > [33 IL Register 1104] 11/04/2011
Soft bedding, bumpers, pillows , quilts, comforters, sheepskins, stuffed toys and other soft products shall be removed from .... If health education is offered in conjunction with another course on a " block of time" basis .... For a dry well, it is likely to be the well bore itself. .... P204 .
-
Poster Abstracts
Song Y1,2 , Pillow JJ1,2 , Bakker AJ2 , Pinniger GJ2. .... NEONATAL ANAEMIA ALTERS CARDIOVASCULAR FUNCTION IN ADULT SHEEP BORN PRETERM. .... Blocking the inappropriate inflammatory response of NEC may represent a promising approach to improve the outlook of .... P204 .
-
Posters
P204 . .... O-glycosylation is carefully controlled by means of glycosylated Fmoc- protected Serine/Threonine building blocks inserted at the .... Combine treatment of the tumor- bearing animals with the cytostatics and DSIP or its active analogues did .... [1] Goun, E. A.; Pillow , T. H.; Jones, L. R.; Rothbard, J. B.; Wender, P. A.
Indicates content that may require registration and/or purchase.