-
Supplier: RS Components, Ltd.
Description: Siemens RAK-TW.1000HB / S55700-P115
- Temperature Set Point Range: -13 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1152958-BDE1000G-TR Packaging: Reel - TR Operating Temperature Range: -30°C ~ 130°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.9 V ~ 5.5 V Output: Active Low Switching Temperature: 100°C Output
- Operating Temperature: -30 to 130 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Thermtrol
Description: Thermtrol offers the versatile TS Series of adjustable bulb and capillary thermostats suitable for applications requiring variable temperature setting ability and remote control. The TS Series design incorporates a changeover thermal switch and an auxiliary switch useful for fan control or
- High Temperature Set Point: 86 to 608 F
- Repeatability / Tolerance: 5.4 to 18 F
- Features: Automatic Reset, Manual Reset
- Throws: Double Throw, DT
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1106059-TC6501P065VCTTRG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 65°C Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±6°C Trip Temperature Threshold: Hot
- Operating Temperature: -55 to 135 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Description: reset thermostat Distortion: 0.3% mid band Power Factor Range: +0.7 to -0.7 for full power; to zero @ reduced power
-
Supplier: Xoxide
Description: 1000 Watt X3 Modular Power Supply! So uh, why so much power? Glad you asked! The X3 is prepared to tackle even the brawniest of SLI gaming rigs. It features support for both SLI and Quad SLI, and even supports the new 8-pin PCI Express 2.0 graphics cards that draw a catastrophic 300W a piece!
-
Supplier: TPI Corporation
Description: 11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 36 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 2.083 AMPERE CURRENT RATING 1000 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL
- Heating Capacity: 1 kW
- AC Voltage Required: 480 volts
- Heater Type: Air Heater, Space Heater
- Sleeve (Sheath) Material: Aluminum, Stainless Steel
-
Supplier: ProMation Engineering, Inc.
Description: P7 Series 8900 in lbs / 1000 Nm - On/Off/Jog/Proportional The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves,
- Actuator Torque: 8,900 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 12 to 480 volts
- Operating Temperature: -22 to 150 F
-
Description: Voltage Mode Power Amplifiers Features Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V for small units taps from 0-65 to 0 - 3000V for big units Regulation: Adjustable to 0.1% line and load Short Circuit Protection: Automatic reset thermostat Frequency Response: Full
-
Supplier: BRIM Electronics, Inc.
Description: Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic
- Rated Voltage: 200 to 1,000 volts
- Nominal Outer Diameter: 0.015 to 0.115 inch
- North American (AWG): 38 to 14 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: BRIM Electronics, Inc.
Description: Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic
- Rated Voltage: 200 to 1,000 volts
- Nominal Outer Diameter: 0.015 to 0.115 inch
- North American (AWG): 38 to 14 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: ValueTronics International, Inc.
Description: change within the input rating Constant Current: Less than 0.1% plus 35mA for any change within the input rating Ripple and Noise: Constant Voltage-Less than 600mVrms, 5V p-p High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply
- DC Output Power: 10,000.000000000002 watts
- Type: DC Power Supply
-
Supplier: Caterpillar Oil & Gas
Description: Cooling System Separate-circuit-aftercooler (SCAC) and jacket water (JW) circuit cooling system Gear-driven centrifugal pumps, one for each circuit SCAC electronic thermostat, outlet-controlled with aftercooler inlet temperature sensing JW electronic thermostat, outlet-controlled with
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: water thermostats AC/OC thermostats Accessory module-mounted high volume expansion tank Jacket water heater Heat recovery connections and thermostats for use with water maker system ANSI connection adapters Exhaust System Exhaust manifold shields Vertical or 30° outboard exhaust
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: water thermostats AC/OC thermostats Accessory module-mounted high volume expansion tank Jacket water heater Heat recovery connections and thermostats for use with water maker system ANSI connection adapters Exhaust System Exhaust manifold shields Vertical or 30° outboard exhaust
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water connections: JW and AC/OC, 6" ANSI Jacket Water Thermostat Options: AC/OC Thermostat Options:
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
drums, and rotating servo platforms. OPER. TEMP.: -40°C to +80°C. STD. COLORS: WHITE, BLACK, RED, GREEN STD. P-U: 1000' OTHER COLORS AVAILABLE TO ORDER. UL 1095,1568,1624 & 1692 ARE AVAILABLE TO ORDER. SILICONE RUBBER & FEP INSULATED CONDUCTORS AVAILABLE TO ORDER. RoHS COMPLIANT RESINS ARE AVAILABLE TO ORDER. In Stock Now! (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution (read more)
Browse Current Sensors Datasheets for DigiKey
More Information Top
-
Advances in Chemistry Research II
1000 p374 –378. … other reagents are analytically pure CS101-1AB electric oven; HH-6 number of thermostat water bath; SHZ …
-
Case study field evaluation of a systems approach to retrofitting a residential HVAC system
1000 Smart Vent Thermostat Thermostat, Totaline, P374 -1100 .
-
Manufacturing Engineering and Process II
recycling bath thermostat from 20 to 80 oC. … P1100, 1 V/A) while lamp voltage by a high voltage probes (Sapphire Instruments, SI-9010, 1000 :1). 1997, 17(3): p374 -379.
-
Advances in Textile Engineering and Materials
According to the principle, a new thermostat protective vest was designed in order to improve work efficiency … 1000 Textile Research Journal, 2012, 82 (4), P374 -384.
-
EANM’14
Methods: The newly constructed, automatic microfluidic system consists of an autosampler, HPLC injector valves, an air thermostat , and a 15 m x 0.15 mm PEEK tube. The patients were referred to FDG‐ PET/CT scans as their elevated recent serum Tg (from 6 to 1000 ng/ml) or anti‐Tg levels despite of negative RAI scintigraphy. P374 .
-
Thirteenth meeting of the European Neurological Society 14–18June 2003,Istanbul, Turkey
P374 Asymmetric EEG findings in idiopathic generalized epilepsy in adoles- cence. … results of the pharmacological treatment the injections of BTAinto involved muscles were done - 1000 U BTAwere injected … Diencephalic epilepsy,a reset of the hypothalamic thermostat or a biochemical cause (by neurotransmitters) have been proposed.
-
POSTER ABSTRACTS
After treatment semen of both groups was placed into a cooling thermostat set to 15ºC. … was taken from each ejaculate shortly after collection and centrifuged for 20 min at 1000 x g. P374 .
-
Abstracts
… obtained from ECG; Breath by breath intervals and amplitudes of respirations were obtained from a Thermostat channel. P374 Simple snorers had a much lower mortality rate (2.98 per 1000 person-years [95% CI, 2 …
Indicates content that may require registration and/or purchase.