-
Supplier: Accuris
Description: Pallet Stackers and High-Lift Platform Trucks - Stability Tests
-
Supplier: Accuris
Description: Pallet stackers and high-lift platform trucks - Stability tests
-
Supplier: Raymond Handling Consultants, L.C.
Description: BATTERY POWERED 1000 LB. TO 2000 LB. PALLET STRADDLE & PLATFORM STACKERS
- Capacity: 1,000 lbs
- Type: Pallet Jack, Platform Lift, Stacker / Walkie
-
-
Supplier: Accuris
Description: Powered industrial trucks, Part 8: Pallet stackers and high-lift platform trucks - Stability tests
-
Supplier: Accuris
Description: Methods of Test for Verification of Stability of Pallet Stackers and High Lift Platform Trucks
-
Supplier: Southworth Products Corp.
Description: This 1,100 lb. capacity skid lifter / open bottom pallet lifter is extremely maneuverable. The foot pump activated lift mechanism raises loads up to 29.5". An ergonomically shaped handle with comfort grip padding provides operator comfort. Other M-500 Skid Lifter Features Include:
- Capacity: 1,100 lbs
- Features: Other
- Type: Table Lift / Positioner
-
Supplier: EasyRobotics
Description: palletizing workstation organized and easy to program and maintain. Several options are available, including a fixed base or lift kit for the Cobot, giving it greater reach and flexibility.
-
Supplier: Econo Lift Limited
Description: Hand control (std) (foot optional) A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot Control is available Portability Pins to lock platform 3 1/2” off ground so a pallet truck or fork lift can easily move unit to another area Options Platforms wider or
- Capacity: 4,000 lbs
- Stroke: 28 inch
- Length: 50 inch
- Width: 50 inch
-
Supplier: Optimal Handling Solutions
Description: Not for use with pallets - User-friendly portable hydraulic lift provides reliable, powerful lifting when moving and positioning loads - Economical and attractive, they're ideal for commercial and industrial use - Includes removable chrome platform for operations requiring forks
-
Supplier: Southland Equipment Service
Description: on front, and 6" swivel casters on rear. Extra long 42" forks for lifting pallets. Versatile adjustable span straddle legs can be set from 34" to 50" inside dimension to handle most standard pallets. Features reinforced frame and base. Double chain, lift support. Heavy-duty
- Capacity: 1,000 lbs
- Type: Stacker / Walkie
-
Supplier: C & C Lift Truck, Inc.
Description: on front, and 6" swivel casters on rear. Extra long 42" forks for lifting pallets. Versatile adjustable span straddle legs can be set from 34" to 50" inside dimension to handle most standard pallets. Features reinforced frame and base. Double chain, lift support. Heavy-duty
- Capacity: 1,000 lbs
-
Supplier: RS Components, Ltd.
Description: Pallet Lifting Truck Scale VHB 2T1
- Capacity: 4,410 lbs
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend,
- Type: Platform Lift, Table Lift / Positioner
- Features: Tilting / Dumping Cart
-
Supplier: Optimal Handling Solutions
Description: Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available.
-
Supplier: Optimal Handling Solutions
Description: Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available.
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend,
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Lift Products, Inc.
Description: bottom pallets, skids, containers or wire baskets. The advantage of the E-Lift is the center opening measures 28.9" which is ideal for a standard 27" wide pallet truck. The added center support of the E-Lift is designed to help prevent the pallet from deflecting
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend,
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Southworth Products Corp.
Description: This 6,000 pound capacity lift table features a pan style platform that is essentially flush to the floor. It allows operators to load and unload pallets from the lift with only a hand pallet truck. The bright yellow elastomeric front edge provides for high
- Capacity: 6,000 lbs
- Width: 58.25 inch
- Features: Other
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: The Guardian U-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The "U" shaped low profile table is ideal for handling wire
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Advance Lifts, Inc.
Description: The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to
- Capacity: 4,000 lbs
- Stroke: 120 inch
- Length: 90 inch
- Width: 66 inch
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend,
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Autoquip Corporation
Description: PDQ Dock Lift – Simple Dock Lifting Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel. Designed to handle
- Capacity: 6,000 lbs
- Stroke: 55.5 inch
- Length: 84 inch
- Width: 76 inch
-
Supplier: Air Caster Corporation
Description: Air Caster platforms, our air pallets and air bearing transporters (pallets with drive tractors), are solving heavy load movement problems for many industries. How Air Caster platforms work Like air bearing movers, Our air pallets and transporters are equipped with
-
Supplier: ATS Automation
Description: precisely controls the pallet direction, acceleration, speed, and position at any point around the system and eliminates hard stops and pallet-to-pallet contact. The ATS SuperTrak system facilitates auto-queuing at workstations and the built-in pallet ID eliminates the
- Maximum Load: 2.2 to 6.6 lbs
- Speed: 492.1259842519685 ft/min
- Conveyor Type: Slat Conveyor
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Industrial Magnetics, Inc.
Description: Convenient Configurations: The Easy Arm is available in either Free-Standing or Ceiling or Platform mounted configurations. The free standing models are easy to relocate and do not put stress on the building's overhead structure. Ceiling or platform mounted Easy Arms free up valuable
- Use: General Industrial, Pallet / Skid
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: Optimal Handling Solutions
Description: Not for use with pallets - User-friendly portable hydraulic lift provides reliable, powerful lifting when moving and positioning loads - Economical and attractive, they're ideal for commercial and industrial use - Includes removable chrome platform for operations requiring forks
-
Supplier: Lift Products, Inc.
Description: Rugged, practical skid lifts from Lift Products are eronomically designed for lifting applications in various locations throughout the work area. Skid lifters are used in factories, warehouses, tool rooms, machine shops...anywhere lifting is required. With the ergonomic design,
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Southworth Products Corp.
Description: Our highest capacity M-Series Dock lift. The DL8-59M has a capacity of 8,000 and is designed to be used with a hand pallet truck or other non powered device (powered pallet jacks can be used depending on the load). The standard platform measures 6' x 8' with larger sizes
- Capacity: 8,000 lbs
- Type: Dock Lift
-
Supplier: KUMATECH
Description: To built an AGV which is able to lift 3 meters high and is still compact we developed Lifting Jim. Compared to Forklift Joe this AGV has 2 legs under the pallet which take care for the stability. With those legs it`s not necessary to add additional weight at the back like the
- Load Capacity: 1,500 kg
- Features: Mobile
-
Supplier: H&K Equipment
Description: customize the machine to fit the application. Add-ons include work lights, an enclosed cab and A/C, and a host of attachments including a grapple bucket, swing carriage, pallet forks, material bucket, fork-mounted work platform and lifting hook. H&K Equipment is proud to be the new
- Capacity: 12,000 lbs
-
Supplier: Industrial Scale Company (ISC)
Description: giving access to the floor for cleaning. Cardinal’s ramps provide easy access for lift trucks, pallet trucks, and carts. These models are built f Gas Spring Shocks Deck Lift Ideal for Sanitary Conditions Made in USA Quality Stainless Steel Load Cells Stainless Steel
-
Supplier: AENOR
Description: Pallet stackers and high-lift platform trucks. Stability tests.
-
Description: because of special requirements, such as the need for remote engagement or for safety considerations. This standard shall apply to the following classes of special lifting devices: Those for use in making lifts with singleloadpath hoisting systems; Those for use in making lifts with
Find Suppliers by Category Top
Featured Products Top
-
Watch>>>How Palletizers Work Watch>>Features Of Palletizers Advance Lifts offers 2 new lift tables for palletizing (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
QUICK-LOC™ QL2 MODULAR QUICK CHANGE PALLET SYSTEMS Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
baked enamel finishes These pallet elevator units conform to all applicable ANSI codes Pallet lift table platforms include our patented “Platform Centering Devices” CLICK HERE FOR: (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity – Super unusual custom platform and lift configurations (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
when temperatures fall, slowing pallet jacks and increasing door-open time. Lithium pallet jack batteries keep voltage steady to –20°F, allowing operators to maintain normal travel speed and lift height. Faster moves cut dwell time at freezer curtains, protecting product quality and (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
a variety of custom options. Inquire about our industrial pallet lifts for sale. SPECIAL FEATURES Finger protected rotating turntable Solid platform beneath turntable to protect mechanism below Built in fork truck pick up (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
3000 Series Recessed Dock Lifts These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and fork trucks. They (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today! Special Features: All models are equipped with a hinged (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art (read more)
Browse Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Pallet loading and unloading machines.
The machine comprises essentially a pallet conveyor with pallet - lifting platform , roller track for supplying and discharging crates of bottles and a horizontal carriage fitted with crate grippers which reciprocate between the crate roller track and the lifting platform.
-
Standard Handbook of Plant Engineering, Third Edition > MATERIALS HANDLING: MOBILE EQUIPMENT
These lift trucks generally use forks for lifting pallets or platforms for special containers and positioning heavy loads.
-
Federal Register > Thursday, July 27, 2000 > [65 FR 46228] Federal Motor Vehicle Safety Standards; Platform Lift Systems for Accessible Motor Vehicles Platform...
Using the control panel, the test operator would deploy the stowed platform, center a test pallet on the lift platform and center a load with a total mass of 272 kg (600 lbs) on the pallet, and lower the platform to the …
-
Federal Motor Vehicle Safety Standard - 49 CFR Part 571 - FMVSS 403 - Platform Lift Systems for Motor Vehicles.
Remove the test pallet from the lift platform .
-
Code of Federal Regulations > Title 49 - Transportation > National Highway Traffic Safety Administration > [49 CFR Part 571] Federal Motor Vehicle Safety Stand...
Remove the test pallet from the lift platform .
-
Federal Register > Friday, August 31, 2001 > [66 FR 46124] Standard Tender of Service
When freight (per package or piece) in a single container, or secured to pallets , platforms or lift truck skids, or in any other authorized form of shipment: .
Indicates content that may require registration and/or purchase.