-
Supplier: Georgia-Pacific Corporation
Description: sanded face Simple to cut and fasten Attractive appearance when painted Versatility for multiple applications Applications Interior and exterior applications, such as cabinets, shelving, furniture, porch ceilings and soffits; ideal project panel Sizes 4’ x 8’ panels are available in
-
Supplier: Georgia-Pacific Corporation
Description: Plytanium® plywood exterior siding is an all-plywood, exterior-grade panel that is ideal for siding applications from new home construction and remodeling to do-it-yourself projects. Plytanium plywood siding is easy to install and offers long term durability. Details
-
Supplier: Georgia-Pacific Corporation
Description: applications Sizes 4’ x 8’ panels are available in 3/8, 15/32, 19/32 and 23/32 category thicknesses
-
-
Supplier: Georgia-Pacific Corporation
Description: Effectively keeps the attic up to 30 degrees cooler and can save up to 17% on cooling energy consumption Helps increase indoor comfort Applications Wall and Roof sheathing Sizes 4’ x 8’ panels are available in 15/32 category, and 19/32 category thicknesses
-
Supplier: Total Plastics, Inc.
Description: High-density, polyurethane foam panels reinforced with continuous strand fiberglass manufactured to a density of 24 pcf, 20 pcf and 15 pcf. Available in 0.25” up to 2” in 4ft x 8ft up to 5ft x 12ft panels. Coosa’s highly-economical, super-lightweight glass-reinforced
- Overall Thickness: 0.25 to 2 inch
- Overall Width: 48 to 60 inch
- Overall Length: 96 to 144 inch
- Overall Width / O.D.: 48 to 60 inch
-
Supplier: Wharfedale Pro
Description: The Delta 15B uses a high output, low distortion 15” cast frame woofer with a 3” voice coil. Comprehensive array inserts are marked on the top panel for arrayed applications. Delta 15B is ideal when used in arrays and is equally at home in a wide variety of fixed installation and
- Impedance: 8 ohms
- Sensitivity: 98 dB
- Frequency Response: 42 to 2,000 Hz
-
Supplier: ASTM International
Description: plywood growth characteristics, and other defects influencing the tensile properties of structural panels. 1.4.2 The test specimens are large enough to contain the maximum sized defects found in plywood panels. The test specimens have a constant cross section since the
-
Supplier: ASTM International
Description: 1.1 These test methods determine the flexural properties of strips cut from structural panels or panels up to 4 by 8 ft in size. Structural panels in use include plywood, waferboard, oriented strand board, and composites of veneer and of wood-based layers. Four methods of
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the tensile properties of wood structural panels. 1.2 Wood structural panels in use include plywood, oriented strand board and composites of veneer, and other wood-based layers. 1.3 Test Method A, Tensile Test for Small
-
Supplier: ASTM International
Description: developed in the plane of the panel. 1.2 Structural panels in use include, but are not limited to, structural plywood, oriented strand board (OSB), and composites of veneer and of wood-based layers. 1.3 Two test methods are included: 1.3.1 Test Method A-Planar shear loaded by
-
Supplier: TMP Pro Distribution
Description: TX2152 excels where all other dual, 15" loudspeakers fail - transient detail. The secret is in the incredible crossover and world class components. 36dB/octave slopes at the crossover frequency. Rotatable horn. Ergonomic handles, angled input panels, suspension inserts. Color: Black
- Sound Pressure Level: 139 dB
- Nominal Input Power: 1,000 watts
- Sensitivity: 103 dB
- Frequency Response: 50 to 18,000 Hz
-
Supplier: Acoustical Solutions, Inc.
Description: * NRC ratings to 0.90 * Easily installs in standard 15/16" T-grid * 5/16" pencil line reveal between panels * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4', 1'x6' and custom * Available in 24 standard and 40 custom veneers
- Noise Reduction Coefficient (if applicable): 0.9 NRC
- Width: 12 to 24 inch
- Height: 24 to 72 inch
- Mounting: Brackets, Ceiling Attachment
-
Supplier: IES2000
Description: Sound Seal's Woodtrends Elite, features a genuine wood veneered ceiling panel system. The Woodtrends Elite panel system easily installs into a standard 15/16" T-grid, while leaving a 3/8" pencil line reveal between panels. The Elite panel systems veneer thickness
-
Supplier: Total Plastics, Inc.
Description: High-density, polyurethane foam panels reinforced with continuous strand fiberglass manufactured to a density of 24 pcf, 20 pcf and 15 pcf. Available in 0.25” up to 2” in 4ft x 8ft up to 5ft x 12ft panels. One of Coosa’s stronger and stiffer panels Proven lightweight,
- Overall Thickness: 0.25 to 2 inch
- Overall Width: 48 to 60 inch
- Overall Length: 96 to 144 inch
- Overall Width / O.D.: 48 to 60 inch
-
Supplier: Total Plastics, Inc.
Description: High-density, polyurethane foam panels reinforced with continuous strand fiberglass manufactured to a density of 24 pcf, 20 pcf and 15 pcf. Available in 0.25” up to 2” in 4ft x 8ft up to 5ft x 12ft panels. Coosa’s economical alternative in Nautical line Same superior stiffness
- Overall Thickness: 0.25 to 2 inch
- Overall Width: 48 to 60 inch
- Overall Length: 96 to 144 inch
- Overall Width / O.D.: 48 to 60 inch
-
Supplier: RMD Kwikform Ltd
Description: Trapeze - Formwork for curved concrete wall construction FASTER Supplied with plywood face already fitted. Radius can be adjusted without removing the ply face. Large forms - means minimum make-up costs. SAFER Simple panel to panel connection using trapeze Keybolt and only 4
-
Supplier: Total Plastics, Inc.
Description: plywood Available in both 4’ and 5’ panels NO water rot or insect infestation Does not attract mold and fungus Very low water absorption (1.5% or less) Special maintenance is not required Dimensionally stable Thicknesses from ¼” to 2” available Stronger than foam only boards Sanded for
- Filler: Carbon / Graphite
- Chemical System: Polyurethane (PU)
-
Supplier: Visual Sound, Inc.
Description: JBL Professional Compact and powerful, the PRX518S offers the performance of an 18" subwoofer in a package not much larger than a typical 15" sub. With a pole receptacle (that accepts a SS3-BK) on the top panel and integrated stereo pass-thru, with selectable HP filter, this is the
-
Supplier: Accuride International, Inc.
Description: wide Load Ratings Up to 120 lb/54.5 kg Special Features Raises to fully extended position in 15 seconds Reinforced steel rails provide strength and stability Easy to install - assembly is supplied pre-mounted to a 3/4"-thick plywood backboard Hole and slot pattern allows flexibility in
- Capacity: 120 lbs
- Features: Other
-
Supplier: Titebond
Description: translucent Water cleanup & non-toxic Suitable for large-scale flat laminating Suitable for panel-on-frame cold press applications Application Temperature Above 50°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 15-20 minutes (70°F./50%RH) Minimum required
- Viscosity: 4,500 cP
-
Supplier: Three D Traffic Works
Description: - TD2300 Works Barricade NCHRP350 Approved: WZ-54 MUTCD Compliant Features: Wood panels with galvanized steel legs. Type I and Type II barricades can be purchase as assembled units or component parts. Legs and boards can be purchased separately. All components for this barricade are
-
Supplier: Visual Sound, Inc.
Description: in parallel. The SUB 112 cabinet is made of 15mm birch plywood. All corner joints and braces are grooved and glued. The cabinet's surface is painted with a 2-K lacquer finish. The acoustic foam front on a powder coated steel grille protects the DND12S400 woofer against damage during transport
-
Supplier: Visual Sound, Inc.
Description: reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamps. The F 150 cabinet is made of poplar plywood 18 mm. All corner joints and braces are grooved and glued to reduce natural resonances to a minimum. The cabinet surface is finished in
-
Supplier: Visual Sound, Inc.
Description: resets after the voice coil temperature has reached a safe value. The FX 20 cabinet is made of 15mm poplar plywood. All corner joints and braces are grooved and glued. The cabinet surface is covered with a heavy-duty black carpet. A powder- coated steel grille and an acoustic foam front
-
Supplier: APX Enclosures, Inc.
Description: anchor bolt mounting, centers 11-1/2" wide x 13-1/2"deep. 6. A plywood panel, 3/4" thick x 12" x 34" is secured to the back wall of the cabinet with four (4) stainless steel 5/16"-18"x 1-1/2" threaded studs, flat washers and lock nuts. B. DOOR 1. Main door is made from 0.125" thick
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Titebond
Description: Plywood Over Concrete 1. Use 5/8" CD Exposure 1 Plywood subfloor panels, 4' x 8' sheets; cut sheets into 2' x 8' or 4' x 4' sections 2. Score the back of the panels half the thickness of the panel on a 12" x 12" grid in order to relieve tension in plywood 3.
- Viscosity: 125,000 cP
- Features: Specialty / Other
Find Suppliers by Category Top
More Information Top
-
Insecticidal Activity of a New Synthetic Pyrethroidal Compound, 3-Phenoxy Benzyl-(+)cis, trans Chrysanthemate (d-Phenothrin)
Emulsions prepared in the same manner as discribed for .the method 7 were uniformly applied onto the surface of plywood panels ( 15 x 15 em) with a microsyringe at a rate of 50mllm 2 (I, 125ml per panel).
-
Vie path manual building physics part 2
Parting line, 100 mm 2x plastering fibreboard , 15 mm board locking wood element 81 mm plastering fibreboard, 12,5 mms 63 .
-
Lining concrete-planning
At the same time isn't itself it unumganglich technically thereby the Nenn-, but the Being thickness to operate by it one by dry plywood plates (10 to 15 % own moisture) concerning the feuchtebedingten reduction of the modulus of Elasticity about 20…
-
Fire safety assessment of wooden facades
It must be noted that the moisture content of the plywood behind the spruce panel was 15 %–20% in this test, whereas in other tests the moisture content of the materials was approximately 10% after conditioning.
-
Wolves, Dogs, Rearing and Reinforcement: Complex Interactions Underlying Species Differences in Training and Problem-Solving Performance
Three Ss were punished by felt pellets shot from a match-quality air rifle by a sniper located outside the building and shooting through a 5 9 15 cm slot in a plywood panel , with which we had replaced one windowpane.2 .
-
Orientating investigations for fire behavior of veneering plates
After DIN 4102, sheet 4, section 4.3.6, \ Vgnde atts is fugendicht offset wood panels with the mutually at least 8 mms thick plywood plates mineral gebundemm according to DIN of 687 ( 15 and a zus~ttzlich centrally arranged, with the…
-
Test of the air, vapor and water permeability of wood materials
The bakelisierte OberflSche einor with Tegofilm I/Z vcrleimten of plywood plate liif3t e.g. after image 15 ) ruckabfall 24 without 1 hours long keiJl \ Vasser through.
-
Biogeography and dispersal of coastal marine organisms: experimental studies on a replica of a 16th-century sailing vessel
The panels consisted of 15 cm square marine ply- wood presoaked 24 h before use in 80-~tm filtered seawater.
Indicates content that may require registration and/or purchase.