-
Supplier: Sealevel Systems, Inc.
Description: The 1103 serial interface converter provides Isolation and Auto baud capabilities, truly making it a no compromise interface converter. Isolation is important in installations where the equipment connected to the PC is either located far from the host system, or on a
-
Supplier: Nexperia B.V.
Description: The 74LV165A is an 8-bit parallel-load or serial-in shift register with complementary serial outputs (Q7 and Q7) available from the last stage. When the parallel-load input (PL) is LOW, parallel data from the inputs D0 to D7 are loaded into the register
- Operating Temperature: 85 C
- Features: ESD Protection, Other
- Register Type: Parallel In / Serial Out
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Manufacturer: Texas Instruments Package: Tray Product Status: Active Number of Bits: 18 Sampling Rate (Per Second): 500k Input Type: Single Ended
- Sample Rate: 500 kSamples/Sec
- Features: Other
- Interface Type: Parallel, Serial
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Serial to Parallel Serial Voltage -
- Packing Method: Bulk Pack
- Features: Other
-
Description: SAR ADC, 16-BIT, SERIAL/PARALLEL
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: DAC, 1 FUNC, SERIAL, PARALLEL, 8
- Packing Method: Bulk Pack
- Features: Other
-
IC Interfaces - Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters -- HDC1100-05Supplier: Acme Chip Technology Co., Limited
Description: HARD DISK SERIAL TO PARALLEL CON
- Device Type: Sample Rate Converter, Sensor Interface
-
Description: 4 BIT SERIAL-TO PARALLEL CONVERT
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1142096-ADS8588SIPMR Packaging: Reel Mounting Style: SMT Features: Simultaneous Sampling Configuration: PGA-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: Parallel,
- Sample Rate: 200 kSamples/Sec
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: Parallel, Serial
-
Supplier: Richardson RFPD
Description: clock, error correction circuits, and both serial and parallel system interface ports.
- Resolution: 16 bits
- Sample Rate: 250 kSamples/Sec
- Package Type: CSP
-
Supplier: Richardson RFPD
Description: latch in either of two modes, parallel or serial. This data is then transferred to the DAC latch under control of an a asynchronous LDAC signal. A fast data setup time of 21ns allows direct parallel interfacing to digital signal processors and high speed 16-bit
- Resolution: 14 bits
-
Supplier: RS Components, Ltd.
Description: Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Parallel to Serial Converter Number of Elements = 1 Pin
- Pin Count: 16
- Number of Registers in the Chip: 1
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Logic Family: High-Speed CMOS
-
Supplier: ACCES I/O Products, Inc.
Description: Remote Data Acquisition Pod The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Integrated Device Technology
Description: The ZLED7012 , one of our ZLED family of LED control ICs, is a low-noise, constant-frequency charge pump DC / DC converter that can drive up to four LED channels, providing a programmable constant current level ranging from 1.8mA to 20mA per LED channel. It can also drive higher
- Form Factor: Integrated Circuit (IC)
-
Supplier: Integrated Device Technology
Description: The ZLED7022 , one of the ZLED family of LED control ICs, is a low-noise, constant-frequency charge pump DC / DC converter that can drive up to six LED channels, providing a programmable constant current level ranging from 1.8mA to 20mA per LED channel. It can also drive higher
- Form Factor: Integrated Circuit (IC)
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F77 features 8 channels of 8-bit Analog-to-Digital (A/D) converter with 2 additional timers, 2 capture/compare/PWM functions and the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated
- Internal RAM Size: 0.368 KB
- Internal ROM Size: 14 KB
- Number of Timers: 2
- Number of A/D Converters: 8
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F874A features 128 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 8 channels of 10-bit Analog-to-Digital (A/D) converter, 2 capture/compare/PWM functions, the synchronous serial port can be configured as either 3-wire Serial Peripheral
- Internal RAM Size: 0.192 KB
- Internal ROM Size: 7 KB
- Number of Timers: 2
- Number of A/D Converters: 8
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8-Channel Serial to Parallel Converter with High Voltage Push-Pull Outputs, POL, Hi-Z, and Short Circuit Detect Product overview: HV513WG from Supertex, Inc is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board
- Gate Type: AND
-
Supplier: Skyworks Solutions, Inc.
Description: VOUT) make this part ideally suited for small battery-powered applications. AnalogicTech's S²Cwire™ (Simple Serial Control™) serial digital input is used to enable, disable, and set current for each LED with 16 settings down to 50µA. The low-current mode supply current
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The HV66 is a low voltage serial to high voltage parallel converter with push-pull outputs. This device has been designed for use as a driver circuit for LCD displays. It can also be used in any application requiring multiple output high voltage current sourcing
- Features: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: absolute position information accurate to within 1/1024th of a rotation. The position is then converted to either a natural binary or a gray code number and output as a 10-bit digital number in either parallel or serial format. The position can also be converted to
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: Skyworks Solutions, Inc.
Description: be used to produce current levels up to 20mA in each of its six outputs to drive LEDs from a 2.7V to 5.5V input. Outputs may be operated individually or paralleled for driving higher-current LEDs. Low external parts counts (two 1µF flying capacitors and two small 1µF
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: complexity. A typical embedded design may incorporate various analog signals, high- and low-speed serial digital communication and microprocessor buses, just to name a few. Serial protocols such as I2C and SPI are used frequently for chip-to-chip communication, but
- Bandwidth: 100 MHz
-
Supplier: ACCES I/O Products, Inc.
Description: configured to be input or output. INPUT:Logic Low: -0.5 to 0.8 VDC at -0.4 mA max. INPUT:Logic High: 2.0 to 5.0 VDC (5mA max at 50V in) Logic-Low Sink Current: 350 mA maximum. Inductive-kick suppression diode included in each circuit. High-Level Output Voltage: Open
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: ValueTronics International, Inc.
Description: Model 331 can automate the tuning process. Heater output for Model 331S and Model 331E is a well-regulated variable DC current source. Heater output is optically isolated from other circuits to reduce interference and ground loops. Heater output can provide up to 50 W of
Find Suppliers by Category Top
Featured Products Top
-
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
existing chargers. The Access Shelf-Mount charger is great for rental fleets with up to two circuits per charger. Connect them in parallel for fast charging. Stack them up to three high. Features Microcomputer Smart Charger Charges all common battery (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
reliability risks. These solutions provide precise thermal control to ensure stable operation and extended device lifespan. Key Features & Benefits: (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
from 800 MHz to 12.8 GHz. The ADF4378 integrates all necessary power-supply bypass capacitors, which saves board space on compact boards. For multiple data converter and MxFE clock applications, the ADF4378 simplifies clock alignment and calibration routines required with other clock (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-channel offset, gain, and phase adjustment provide the ability to calibrate and remove system-level errors upstream to the DAS. The AD4854 features a serial peripheral interface (SPI) register configuration bus (0.9 V to 5.25 V) and supports both low-voltage differential signaling (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
premium. It supports the simultaneous transmission of multiple weak control signals, sensor feedback, video feeds, and low-current power supplies. The design is fully customizable to meet specific circuit counts, current ratings, and mechanical configurations. Manufactured under stringent quality (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
analog-to-digital converters for high-bandwidth optical power monitoring, the F-141 delivers highly stable and repeatable optical coupling performance, even under challenging environmental conditions (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
intelligent fan speed control circuit uses a microcontroller algorithm to monitor the temperature of the primary converter and each individual secondary module. This enables the speed of the fan to be accurately adjusted and optimized to provide an audible noise as low as 36dBA, even with an 80% load. A (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
A 3–5GHz UWB CMOS receiver with digital control technique
…a whole chain has 8 cells with the gain of 3dB,6dB,12dB,24dB,in total 42stages,the total adjustment range is 45dB,bandwith is 10MHz~500MHz Voltage Controlled Amplifier also uses the same serial to parallel converter circuits works for configuration, here…
-
A New Hardware Implementation of
Manchester Line Decoder
Fig. 12 The resulted output when the decoded data and the extracted clock has been applied into the serial to parallel converter circuit , the encoding data was 10010111 .
-
University of Huddersfield Repository
The serial to parallel converter circuit consists of two ripple-carry binary counters and one inverter logic gate.
-
Implementation of an inter-carrier interference self-cancellation technique for OFDM system in Altera CYCLONE II FPGA
The transmitter system consists of four circuits : serial to parallel converter , QPSK mapping, ICI self- cancellation mapping and IFFT module.
-
2007 Index IEEE Photonics Technology Letters Vol. 19
All-Optical Asynchronous Serial - to - Parallel Converter Circuit for DPSK Optical Packets; LPT May15, 2007 783-785 Calabretta, N., Presi, M., Proietti, R., Contestabile, G., and Ciaramella, E., .
-
XMAX: X-tolerant architecture for MAXimal test compression
X-Compact with bandwidth matching: If the frequency of scan shift operation is slower than the tester frequency, then a parallel - to - serial converter circuit can be inserted at the X-Compact outputs.
-
Integrating boundary scan into multi-GHz I/O circuitry
Second, and more in line with the standard,because most parallel - to - serial converter circuits employ a phase-locked loop (PLL) to generate the high- speed clocks, a free-running oscillator which requires no externalclock reference could be used as the sourceof…
-
A polymer transistor circuit using PDHTT
Schematic of the four-bit parallel - to - serial converter circuit .
-
High-resolution superconductive serial analog-to-digital converter for on-focal plane data conversion
The digital output of the ADC can be serialized by a parallel - to - serial converter circuit .
-
A 16-bit serial analog-to-digital converter module with optical output
The digital output of the ADC can be serialized by a parallel - to - serial converter circuit .
Indicates content that may require registration and/or purchase.