Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low
- Bandwidth: 0 to 299,000 kHz
- Insertion Loss: 0.8 dB
- Filter Type: Low Pass
- Features: Other
-
Supplier: Knowles
Description: Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. Low pass filters pass from DC to desired frequency range and suppress the rest of
- Frequency (Fc): 18,500 MHz
- Bandwidth: 18,000,000 kHz
- Insertion Loss: 2.2 dB
- Operating Temperature: -55 to 125 C
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Frequency (Fc): 4,690 MHz
- Bandwidth: 6,250,000 kHz
- Operating Temperature: -40 to 85 C
- Filter Type: Low Pass
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Type: Bessel, Butterworth, Chebyshev
-
Supplier: CASTECH, Inc.
Description: Product description:Band-pass filter is a passive device that passes the wavelength within a certain range and attenuates wavelengths outside the range. The band-pass filters produced by CASTECH are divided into polarization-maintaining type and
-
Supplier: Qorvo
Description: The QPQ1065 is an Iridium Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm laminate with over
- Frequency (Fc): 1,616 to 1,626.5 MHz
- Bandwidth: 10,500 kHz
- Insertion Loss: 2.5 dB
- Filter Type: Bandpass
-
Supplier: Marki Microwave LLC
Description: The MFLP-00007CH is a passive MMIC surface mount 2 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board
- Frequency (Fc): 0 to 2,000 MHz
- Filter Type: Low Pass
- Features: Other
- Filter Technology: Passive Filter
-
Supplier: Marki Microwave LLC
Description: The MFLP-00009CH is a passive MMIC surface mount 4.2 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board
- Frequency (Fc): 0 to 4,200 MHz
- Filter Type: Low Pass
- Features: Other
- Filter Technology: Passive Filter
-
Supplier: Marki Microwave LLC
Description: The MFLP-00029CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00029CH features a 12.8 GHz 3 dBc cutoff and 34 dB passband return loss. Passive GaAs MMIC technology allows production of smaller
- Frequency (Fc): 0 MHz
- Filter Type: Low Pass
- Features: Other
- Filter Technology: Passive Filter
-
Supplier: Marki Microwave LLC
Description: The MFLP-00026CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00026CH features a 6.3 GHz 3 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller
- Frequency (Fc): 0 MHz
- Filter Type: Low Pass
- Features: Other
- Filter Technology: Passive Filter
-
Supplier: Newark, An Avnet Company
Description: DIODE, ESD, 4 CHANNEL, PASSIVE FILTER, SOT1166; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:HUSON; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 2CH W/ESD 5DSBGA Low Pass RC (Pi) 2 1.2MHz (Cutoff) 50dB @ 100MHz 15 - R = 15 Ohms C = 5000pF Yes 2nd Audio 5-UFBGA WLCSP 0.036"" L x 0.052"" W (0.91mm x 1.31mm) 0.025"" (0.63mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: Mini-Circuits
Description: The BFCV-5270+ is a passive RF component optimized for band-pass filter applications in low-frequency circuits. Its ceramic-based construction ensures stable electrical performance across a wide operating range, supporting consistent center frequency and bandwidth
- Insertion Loss: 5,270 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: DigiKey
Description: Low Pass Harmonic Filter, 2500 t
- Bandwidth: 3,500,000 kHz
- Insertion Loss: 0.75 dB
- Filter Type: Low Pass
- Filter Technology: Passive Filter
-
Supplier: Qorvo
Description: The QPQ1062 is a L5 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm laminate with over
- Frequency (Fc): 1,160.95 to 1,191.95 MHz
- Bandwidth: 31,000 kHz
- Insertion Loss: 1.2 dB
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: up to 26dB Noise: Typically <250µV referred to input Stopband Attenuation: >100dB Remote Control: GPIB The Krohn-Hite 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff
- Filter Type: Low Pass
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 3CH ESD PROT 8WSON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices 8-WFDFN Exposed Pad 0.067"" L x 0.053"" W (1.70mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, EMI RFI Filter, EMI/RFI Filters
- Operating Temperature: -40 C
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: IC 6CH EMI FILTER 12SON Low Pass RC (Pi) 6 100MHz (Cutoff) 57dB @ 100MHz 100 - R = 100 Ohms C = 17pF Yes 2nd Data Lines for Mobile Devices 12-WFDFN Exposed Pad 0.118"" L X 0.053"" W (3.00mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 6CH 12WSON Low Pass RC (Pi) 6 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices 12-WFDFN Exposed Pad 0.098"" L x 0.053"" W (2.50mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: Nexperia B.V.
Description: The IP4256CZ5-W is a dual-channel RC low-pass filter which provides high-level ElectroStatic Discharge (ESD) protection. The device is designed to protect a range of portable communication transmitter applications against unwanted RF signals. Incorporated diodes provide
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Qorvo
Description: Qorvo's 880157 is designed to offer superb S-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage
- Frequency (Fc): 2,560 MHz
- Bandwidth: 30,000 kHz
- Insertion Loss: 3.8 dB
- Filter Type: Bandpass
-
Supplier: Visual Sound, Inc.
Description: Single 18" (457mm) LF driver with incredibly resilient high-temperature voice coil Built-in low-pass filter eliminates need for external crossover for use with full range signals
-
Supplier: Qorvo
Description: The QPB1029 is a L-Band switched filter bank module that integrates two switches on both sides of 8 filters and a bypass. This module is housed in a 10.0 x 10.0 mm package for radar applications. Low insertion loss, coupled with TCSAW's low susceptibility to temperature
- Frequency (Fc): 1,200 to 1,400 MHz
- Bandwidth: 25,000 to 50,000 kHz
- Insertion Loss: 4 dB
- Filter Type: Bandpass
-
Supplier: MTE Corporation
Description: band-reject filter or a low-pass filter because it rejects the carrier freqency . This virtually eliminates high frequency content and voltage peaks, thereby reducing motor heating to give you extended motor life - and less downtime. The SineWave Guardian also offers
- Operating Temperature: -40 to 60 C
- Input Voltage: 208 V, 240 V, 380 V, 480 V, 600 V
- Frequency: 60 Hz
- Form Factor: NEMA 1 Enclosure, NEMA 2 Enclosure, NEMA 3R Enclosure
-
Supplier: Fairview Microwave Inc.
Description: all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to
- Frequency: 2,700 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Fairview Microwave Inc.
Description: all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to
- Frequency: 2,700 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Spectrum Microwave
Description: Bidirectional, Tchebycheff Ripple 0.01 dB in Passband, Minimum 55 dB Rejection in Stopband, Rugged Construction, Type N or SMA Connectors
- Frequency (Fc): 10,000 MHz
- Insertion Loss: 0.5 dB
- VSWR: 1.5 :1
- Package Type: Connectorized
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Frequency (Fc): 4,200 MHz
- Operating Temperature: -40 to 85 C
- Filter Type: Low Pass
- Features: Other
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Frequency (Fc): 7,100 MHz
- Operating Temperature: -40 to 85 C
- Filter Type: Low Pass
- Features: Other
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters consist of
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Genisco Filter
Description: replace existing filters in our panel configuration (GFP68216), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Filters Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Universal Semiconductor, Inc.
Description: Integrated thin film resistor capacitor diode network termination products are built on silicon substrates. USI's thin film resistors, capacitors and diodes are fabricated using proprietary, state-of-the-art thin film technology that offers high performance at very high frequencies in compact QSOP
- Pin Count: 20
- Number of Devices in Package: 1
- Operating Temperature: -40 to 85 C
- Features: 2nd Order, On-Chip ESD Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: The built-in current-driver pulses an external infrared LED at a programmed current for 90µs. The infrared light that is reflected and received by ISL29038 is digitized by an 8-bit ADC. The proximity sensor also has a passive optical filter designed to pass IR and reject visible
-
Supplier: Custom Silicon Solutions, Inc.
Description: “self test” functions to insure the system is operating correctly. Its operating current is extremely low to support battery operated systems. Features: Wide Supply Range (2.4V to 6.0V) Low Active Current (< 5uA) Dedicated PIR Sensor Amplifier Switched Capacitor Low Pass
Find Suppliers by Category Top
Featured Products Top
-
mount lowpass filter designed for high rejection in space-constrained designs. It features a 700 MHz 3 dB cutoff with (read more)
Browse RF Low Pass Filters Datasheets for Marki Microwave LLC -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as all of (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
and low-maintenance operations. Consider a Passive Harmonic Filter when you have: Steady or consistent electrical loads Rugged and/or high-temperature operating environments Limited maintenance capabilities (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
The MFBP-00080CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering from 10 to 12 GHz. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
Marki Microwave’s passive MMIC bandpass filter family is now offered as die or in our innovative M-package, a unique and flexible multi-octave platform enabling DC to 100+ GHz operation in a convenient connectorized form. Ideal for mmWave, high rejection filtering, these products feature tight fabrication tolerances that reduce unit-to-unit variation when compared to traditional filter technologies. (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC
Conduct Research Top
-
How to Choose Diplexer or Circulator?
A Diplexer(duplexer) is a three-port passive radio frequency device that is a very common in communications, radar, and other sensing applications. Diplexer(duplexer) consists of two filters of different frequencies connected to an antenna. By using the frequency division function of high-pass
More Information Top
-
Active filters and oscillators
The values of the elements L and C for all common low pass-approximatings and for different filter degrees can become determined in normalized form of low pass filters , removed from specific filter … … PC programs for draft, passive (s. to it section …
-
Anti-Aliasing, Analog Filters for Data Acquisition Systems
Examples of active and passive low pass filters will also be dis- cussed.
-
NF- and HF measuring technique
One switches two passive low pass filters 1.
-
Linear Drives for Industry Applications IX
By comparison with the cutoff frequency of a first order low-pass active filter of passive low-pass filter, we can see that the pass band of the passive low pass filter is inversely proportional to the product of RC, but the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/38004/31307723-MIT.pdf?sequence=2
46 3-21 A passive low pass filter ......................................
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20207/Stebbins_washington_0250O_10183.pdf?sequence=1&isAllowed=y
1.7.1 Passive Low Pass Filters .................................................................................190 .
-
Wide-band power electronics current source for reference purposes
Inside VCCS following elements can be found: Adder (A), Correction Filter (CF), Modulator (M), H- bridge power electronics Inverter (INV), passive Low Pass Filter (LPF) and isolated Current Transducer (CT).
-
Design For A Low Phase Noise Overtone TCXO
4) Design a passive low pass filter with a time constant of about 0.4 second to produce a smooth function of compensation voltage without discrete voltage steps of D/A.
-
Response of primate cones to sinusoidally flickering homochromatic stimuli.
The cone photoreceptors were found to act approximately as passive low pass filters compounded with some low frequency attenuation.
-
Power optimized PLL implementation in 180nm CMOS technology
PLL consist of Phase Frequency Detector, charge pump along with passive low pass filter and wide tuning VCO.
Indicates content that may require registration and/or purchase.