-
Supplier: TelephoneStuff.com
Description: KSU/PBX door intercom supports door intercom to telephone conversations. It is FCC Part-15 complient and can be programmed to ring designated phone lines on the 2x10 KSU/PBX Telephone System.
-
Supplier: TelephoneStuff.com
Description: IP-PBX (VoIP telephone system) for the Small Office Home Office (SOHO) market, the TechnoCo Vdex-40 is an Asterisk-Based IP-PBX appliance that will support up to 35 telephones. For higher reliability, Vdex-40 is a fully embedded system using flash memory, without spinning hard disk
-
Automated Voice Answering Systems - TalkSwitch 24-CA Small PBX Phone System (2x4) -- TALKSWITCH24-CASupplier: TelephoneStuff.com
Description: The TalkSwitch 24CA is a compact, all-in-one telephone system that puts the rich features of PBX systems into the reach of small businesses. Includes multi-level Auto Attendant, Voicemail, Fax Detection and Music on Hold that help businesses look big, reduce communication costs, and stay
-
-
Automated Voice Answering Systems - TalkSwitch 48-CA Small PBX Phone System (4x8) -- TALKSWITCH48-CASupplier: TelephoneStuff.com
Description: businesses, delivering big business telephone system features at small business prices. A proven PBX telephone system, the TalkSwitch 48CA has everything a company needs to handle calls with a professional image, reduce communication costs, and stay connected everywhere; Auto Attendants,
-
Description: Up to 9072 field stations Addressable intercom control with auto conference Public address, general alarm and intercom PBX and radio interface Safe area location, hazardous area and weatherproof stations Supervised fault diagnostics Fiber optic ready Field programmable Pre-recorded messages
-
Supplier: Tele-Communication, Inc.
Description: Locking Clip Phone is factory programmed for 9-1-1 Programming is Password Protected Provides error-free access to Emergency Services Public Friendly (Hearing Aid & ADA Compliant) Remotely Programmable, Programmable Pauses Variable Ringer Volume Control Commercial Grade Phone Zinc Plated,
- Phone Type: Telephone
-
Supplier: Tele-Communication, Inc.
Description: to an expert. Whatever your Asimitel needs, we can help you find what you are looking for. 3-Step Volume Control Handset 32 Digit (number) Program Capacity Bell Ringer Line powered Programming is Password Protected Provides error-free access to Emergency Services Public Friendly (Hearing Aid
- Phone Type: Telephone
-
Supplier: Tele-Communication, Inc.
Description: Control Asimitel 7-Year Warranty Universally Compatible with Standard Phone Lines, Centrex or any PBX/Phone System (with analog ports) True Chrome Finish w/ 100% Reflectivity All Exterior parts are chromed including Handset Cord Clear Faceplate w/ Chrome Underlay 3-Step Volume Control on
- Phone Type: Telephone
-
Supplier: Tele-Communication, Inc.
Description: batteries or AC power supply required Manager's programming PIN protection Programmable Auto-Dial Units. Automatically Speed Dials any Programmed Number when Handset is lifted Programmable Pause Remotely (off-site) Programmable Single-Line Variable Ringer Volume Control 3-Step Volume Control
- Phone Type: Telephone
-
Supplier: Littelfuse, Inc.
Description: The CPC5712 is a special purpose Voltage Monitor with Detectors integrated circuit that is used in various high-voltage telephony applications such as VoIP gateways and IP-PBXs, as well as non-telephony applications in instrumentation and industrial controls, especially when a low-level
-
Supplier: Patton Electronics Co.
Description: The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX, the SN4110 is an effective and flexible solution for toll-bypass, remote/branch office voice
- Number of Ports: 8 #
- Network Equipment: Gateway
- Features: IP Telephony / VoIP, Integrated Firewall, Layer 3 Capable, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX, the SN4110 is an effective and flexible solution for toll-bypass, remote/branch office voice
- Number of Ports: 8 #
- Network Equipment: Gateway
- Features: IP Telephony / VoIP, Integrated Firewall, Layer 3 Capable, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Description: programmable numbers Lift the FT300A-A handset and PBX programming or an optional auto dialer routes the call to its assigned location Handset retainers to maintain on-hook status Spring loaded door Easy support drill guides for top & bottom mount glands Features Models FT300A-A and
- Phone Type: Telephone
-
Supplier: Microchip Technology, Inc.
Description: encoded voice output over a standard PCM or GCI highway. The Le88010 device is ideal for use in voice enabled DSL modems that implement lifeline POTS and support PBX functionality. This device reduces system level cost, space, and power by achieving a high level of voice integration and adds
- Features: Other
-
Supplier: GL Communications, Inc.
Description: MAPS™ APS is the high capacity Analog 2-wire Bulk Call Generator used to test a Central Office (CO), PBX, ATAs, Gateway or other telecommunications equipment, which provide local loop interfaces. It includes a compact system comprising of MAPS™ APS, Analog Interfaces, Patch Panels and other
- Network Protocol: ISDN, PPP
- Features: Other
- Equipment Type: Telephone Testers
-
Description: SSL Certificates supported. Web Interface Screen for SSL. Allows import of web, client and auto provisioning Client Certificates Compatible with SIP-based IP-PBX servers that comply with SIP (RFC 3261) PoE 802.3aT enabled (Power-over-Ethernet) or alternate power source (24 Vdc) “Full” duplex
- Phone Type: Telephone
-
Supplier: ValueTronics International, Inc.
Description: troubleshooting complex signaling problems a lot easier. The 935AT’s versatile signaling features enable it to simulate, test and monitor at almost any point in a network. It is equally at home at the IAD or gateway, the switch room or PBX closet, the customer or carrier DEMARC, in the lab or
-
Supplier: Microchip Technology, Inc.
Description: Printers, kiosks, security systems General embedded applications Audio distribution systems Basic Cable, satellite, and IP set-top boxes Video-over IP solutions, IP PBX & Video Phones Wireless routers & access points Digital video recorders Key Benefits Non-PCI Ethernet controller for
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: boxes Digital video recorders and DVD recorder/players Digital TV Digital media clients/servers and home gateways Video-over IP Solutions, IP PBX & video phones Wireless routers & access points High-end audio distribution systems Key Benefits Non-PCI Ethernet controller for the highest
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: set-top boxes Digital video recorders and DVD recorder/players Digital TV Digital media clients/servers and home gateways Video-over IP solutions, IP PBX & video phones Wireless routers & access points High-end audio distribution systems Key Benefits Non-PCI Ethernet controller for
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Output Current: 0-20 A Constant Voltage/Constant Current Operation Remote Programming Facility Facility for Presetting the Output Voltage and Max. Load Current Limits Separate DC Output ON/OFF Switch Remote Sensing Facility High Stability and Close Regulation ± 0.01% Meets CE Specifications
- DC Output Power: 640.0000000000002 watts
- Type: DC Power Supply
-
Supplier: Silicon Labs
Description: Efficient, intelligent and cost-effective balancing of powered device (PD) loads is a critical design consideration for multi-port PoE equipment. Complementing Silicon Labs’ popular Si3452 PSE controllers, Silicon Labs’ PoE power management ICs provide an easy-to-use, energy-efficient and
- Output Voltage: 0.6 to 0.7 volts
- Input Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 185 F
- Form Factor: IC
Find Suppliers by Category Top
More Information Top
-
PBX Security and Forensics
Fig. 3.23 Menu driven PBX programming .
-
The information furnace: consolidated home control
The answering machine, fax server, PBX programming , and alarm-notification functions of the information fur- nace are handled by software written on top of the vgetty [38] extension: a voice-handling add-on to the mgetty [39] package, which in turn replaces …
-
Development of electronic tandem service (ETS) features for the dimension PBX
The ETS software was an addition to existing DIMENSION 2000 PBX programs .
-
Investigation of Optimal Prostate Biopsy Schemes for Chinese Patients with Different Clinical Characteristics - FullText - Urologia Internationalis 2012, Vol. ...
A personalized 8 PBx program can be adopted for patients older than 65 years, positive TRUS and with PV <38.5 cm3.
-
Classification of disruptions in PBX
crucial part of the present PBX program .
-
Frost & Sullivan Award Recognises SPEECH DESIGN Technology Innovation in Fixed Mobile Convergence Arena
Such a solution can be easily employed in a pre-existing PBX infrastructure without requiring any technical knowledge of the particular PBX model as well as PBX programming ." .
-
PBX 9501 Outgas Analysis by SPME/GC/MS
LLNL Dual Revalidation Program PBX 9501 Analysis .
-
Princeton Plasma Physics Laboratory: Annual report, October 1, 1986--September 30, 1987
Plasma "Apprentice" Program PBX .
-
Telecommunications and Data Communications Handbook 2nd Edition Complete Document
There are literally hundreds of programmable PBX functions and features, including the following: Automatic Route Selection (ARS): Also known as Least Cost Routing (LCR), this is an optional software feature that enables the user to program the system to route individual calls …
-
(Fusion energy research)
Plasma "Apprentice" Program PBX .
Indicates content that may require registration and/or purchase.