-
Description: Specifications Full ezLCD Command Set 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 400 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and SPI
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Description: Lumex’s InfoVue™ family of LCD modules offers a variety of size and fluid type options. With operating temperatures of up to 105ºC, 12:00 and 6:00 viewing angles and reflective, transflective and transmissive polarizers, there are display options here for many applications. All of
- Technology: Film Compensated Super Twisted Nematic (FSTN), Super Twisted Nematic (STN), Twisted Nematic (TN)
- Display Type: Graphic Display
-
Supplier: Small PC Computers
Description: point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 20" TFT active matrix LCD Resistive Touch Screen Native resolution 1600 x 1200 (auto sync.) NEMA-4 panel mount bezel 80GB SATA
- RAM: 8 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
-
Supplier: Small PC Computers
Description: point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 19.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1280 x 1024 (auto sync.) NEMA-4 panel mount bezel 80GB
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Supplier: Small PC Computers
Description: point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel 80GB SATA
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Supplier: Small PC Computers
Description: point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module (See SC240) 15.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Description: The ezLCD-001-EDK is an intelligent LCD Module Development Kit that includes the ezLCD-001-EvalBoard, Sony 2.7" Color TFT LCD, and comes mounted as a complete assembly with a built-in Earth LCD controller card and integrated USB and serial interfaces. Earth's ezLCD meets
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Supplier: Computer Express L.L.C.
Description: • Vortex86SX 32-bit x 86 Embedded SoC • Onboard DDRII 128MB System Memory • Support CRT/LCD (TFT/DSTN/EL) • 10/100 Base-T Ethernet • 4 x USB 2.0 Ports, 4 x Serial Ports • Support PC/104 Interface • Onboard 128MB IDE Flash Disk (optional) • Extended Operating Temp.: -20 - 70
- RAM: 128 MB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 95 %
- Video: CRT Controller, VGA Interface
-
Description: Intelligent Programmable LCD Module without Touch Screen FEATURES: Programmable Display Module Serial+USB+Parallel Interface I2C/AVR/BASIC Stamp/VB Compatible 64Kb Flash ROM (available for fonts & bitmaps) 1 Megabyte Flash ROM (use to be determined) Graphic/Text Commands
- Form Factor: Circuit Board
- Interface: Digital Front Panel
- Features: PC-Based Controller
- Control Signal: Serial / Digital
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 247.8mm x 193.7mm x 19.4mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch Screen: RTP Casing: metal frame
- Viewing Area Width: 211.2 mm
- Viewing Area Height: 158.4 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Description: 7" TFT 800x480 18 bit Color TFT LCD(262,144colors) 300 Nits LED Backlight Integrated Resistive Touch Screen Dedicated LCD Controller Chip USB,SPI,RS232 Interface 3.8 MB +SD to 2G Memory LUA Scripting Language Capable
- Form Factor: Circuit Board
- Interface: Digital Front Panel
- Features: PC-Based Controller
- Control Signal: Serial / Digital
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Character Display Modules & Accessories LCD MODULE 4X10 BLUE BKGRND 2.6mm
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236mm x 176.9mm x 5.6mm Size: 10.4" Active Area: 211.2mm x 158.4mm
- Viewing Area Width: 211.2 mm
- Viewing Area Height: 158.4 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Aaeon Systems Inc.
Description: are easily met. Support for up to 2GB of DDR3 memory is available through the SODIMM slot. Network connectivity is achieved by the onboard 10/100/1000 Base-TX Ethernet. As a PC/104+ board, users can expand the functionality with add on modules or utilize the optional Mini PCI Express
- Other Products: CPU Module
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236.0mm x 176.9mm x 7.3mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP
- Viewing Area Width: 211.2 mm
- Viewing Area Height: 158.4 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Computer Express L.L.C.
Description: • Fan-less Design • Intel Ultra Low Voltage Celeron M 600MHz CPU/ Intel Low Voltage Pentium M 1.4GHz CPU Onboard • 1 x 200-pin DDR SO-DIMM 200/266MHz up to 1GB • Support CRT and LCD • Intel 82562ET 10/100 Base-T Ethernet • 4 x USB Ports, 2 x Serial Ports • PC/104 and PC/104 Plus
- RAM: 1,000 MB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
-
Supplier: Aaeon Systems Inc.
Description: The PFM-LNP is equipped with the Intel® Atom™ N450 1.66 GHz processor with the ICH8M chipset to be energy-efficient and provide rich functionality and flexibility. The module can support DDR II 667 system memory, up to 1GB so the module can do deliver more as a complete solution
- Other Products: CPU Module
-
Supplier: Newark, An Avnet Company
Description: LCD MODULE; Display Size:10.4"; Resolution:1024 x 768; VGA Size:XGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:180cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes
-
Supplier: Aaeon Systems Inc.
Description: PFM-540I Rev.A adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR333 SODIMM Memory max. 1GB for DDR333 and 512MB for DDR400. Although PFM-540I Rev.A is a small board, it offers the full functions
- Other Products: CPU Module
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 247.8mm x 193.7mm x 19.4mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch Screen: RTP Casing: metal frame
- Diagonal Screen Size: 10.4 inch
- Screen Width: 9.75591078 inch
- Color: Color
- Screen Resolution: SVGA (800 x 600)
-
Supplier: Aaeon Systems Inc.
Description: Terminal Transportation Aviation Features Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M Onboard DDR2 400/533 Memory 512 MB/ 1 GB 10/100Base-TX Ethernet x 1 CRT & Up To 18-bit Dual-Channel LVDS LCD AC97 2.3 Codec Audio SATA 1.5Gb/s x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4
- Other Products: CPU Module
-
Supplier: Computer Express L.L.C.
Description: • Vortex86SX 32-bit x 86 Embedded SoC • Onboard DDRII 128MB System Memory • CRT/LCD (LVDS/TTL) displays, onboard 16MB VRAM • Built-in on chip 10/100 Base-T Ethernet • 4 x USB 2.0 Ports, 4 x Serial Ports • PC/104 Interface • Onboard 128MB IDE Flash Disk or 4MB SPI Flash Disk •
- RAM: 128 MB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 95 %
- Video: CRT Controller, VGA Interface
-
Supplier: Newark, An Avnet Company
Description: VGA COLOR TFT LCD MODULE; Display Size:10.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:5V; Interface Type:RGB; Display Brightness:400cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes
-
Supplier: Computer Express L.L.C.
Description: • Fan-less Design • Low Power PC/104 CPU Module • AMD Geode LX800 Processor • 1 x 200-pin DDR SO-DIMM up to 1GB SDRAM • Support CRT and 18/24-bit TTL • 2 x USB 2.0 Ports and 2 x Serial Ports • PC/104 Interface • Pin to Pin Compatible to CEX104-n513
- RAM: 1,000 MB
- Cache Memory (L1 & L2): 192 KB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 90 %
-
Supplier: DigiKey
Description: LCD DISPLAY TFT 10.4" 640X480
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
- Features / Applications: Serial Interface Option
- Technology: Thin Film Transistor (TFT)
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Graphic Display Modules & Accessories STN-Gray 144.0 x 104.0
-
Supplier: ACCES I/O Products, Inc.
Description: 40-pin JILI connector LVDS or LCD option (depending on ETX module) Fan Power: 3-pin 12VDC powered Serial: COM2 RS232 10 pin IDC header IDE: 44-pin 2.5 inch laptop drive type Compact Flash: Standard CF2 50-pin side mount with ejector housing Reset: 2-pin header Power Switch: 2-pin
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: DigiKey
Description: "Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color Parallel, 18-Bit (RGB) 10.4"" (264.16mm) 640 x 480 (VGA)"
- Features: Other
-
Supplier: AMP Display Inc.
Description: 10.4 Inches, 800xRGBx600, 65K Colors, UART LCM
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Visual Sound, Inc.
Description: rear of the monitor housing with the bracket provided. Composite Video In on BNC Looping PC In - up to SVGA Optional Input Range Extension Modules High Brightness LCD Panels Professional Grade LCD Displays Wide Viewing Angle Universal AC Power Adapter Locking DC Power Plug
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Newark, An Avnet Company
Description: LCD TFT DISPLAY, 10.4", 1024X768P, RGB ROHS COMPLIANT: YES
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 10.4 INCH, 640 X 480, TRANSMISSIVE, 2 PC CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: RS Components, Ltd.
Description: LCD graphic 160x104,SPI, Y/Green mode
- Number of Lines: 6 to 13
- Number of Characters per Line: 20 to 26
- Viewing Area Width: 72 mm
- Viewing Area Height: 45.6 mm
-
Supplier: DigiKey
Description: Character LCD Display Module Transflective 5 x 8 Dots STN - Super-Twisted Nematic LED - Yellow/Green Parallel 80.00mm x 36.00mm x 13.50mm
-
Supplier: 4D Systems Pty. Ltd.
Description: Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Powerful 3.5” Intelligent LCD-TFT display module powered by DIABLO16. 320
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
Find Suppliers by Category Top
Featured Products Top
-
The PM880 hygrometer is a complete, intrinsically safe, portable system with options and accessories to meet all industrial moisture measurement needs. This hygrometer is small, lightweight, and easy-to-use. The large LCD displays moisture readings in dew point (°C or (read more)
Browse Moisture Meters Datasheets for Panametrics
More Information Top
-
Technique development of PC104 embedded module and its application in the geophysical instrument design
COMI PC104 MODULE Earthquake LCD .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ti.2012.34036
Seen from Figure 1, this instrument consists of the continuous at- tenuation system [3], focusing imaging system CCD, frame grabber, motors, control card, embedded PC104 modules and LCD module.
-
Industrial Instrumentation and Control Systems II
The PC104 computer system consists of the CPU module , the LCD , the keys, the printer, the solid state electric disk and the power module.
-
Mechanical and Electrical Technology IV
Computer module includes main board, hard disk, the PC104 power supply, LCD display and keyboard and mouse.
-
Development of the Electric Energy Collection System Based on Embedded LINUX
The driver of the electric energy collection system dynamic enlarge Linux core in module pattern, the driver module include clock chip, series controller, LCD and driver of peripherial device, however involve PC104 standard network interface driver, standard RS-232 series interface driver …
-
High quality 3D laser ranging under general vehicle motion
The precise set-up is not critical, but in this work we use a 1 Ghz Kontron MOPS- lcd -VE based PC104 stack with 1GB RAM, with a Diamond-MM-AT data acquisition module and a CSM PCMCIA RS422 serial card.
-
Development of high precision and multifunctional timing system using integrated GPS/BD receiver
… signal distribution and amplification module, ASCII code distribution and amplification module; the segment of monitoring (PC104 board(XS3))consists of PC104 single board computer, RS422 … … view data transmission /receiving module , RS232 lever conversion module, Man-Machine interface/ LCD liquid crystal display, etc.
-
A lightweight ground penetrating radar
This unit houses a PC104 -bus basedcomputer, a digital signal processing (DSP) board, a liquidcrystaldisplay ( LCD ), a PC (formerly PCMCIA) card interfaceboard, a user interface board, and a digital interface module .
-
Advances in Mechanics Engineering
PC104 module with embedded CPU, choice of 256MB compact flash disk as the system hard drive, the storage operating system, applications, and data collection, choose Sharp 10.4-inch LCD screen as the interface of human-computer exchange.
-
Measuring Technology and Mechatronics Automation IV
In order to meet the requirements of system reliability and portability, PC104 embedded industrial main board is … … circuit of AMD Geode@LX800 CPU with main frequency 500 MHz, integrated with setup of PCM 3353 main board, A/D converter of PCM3718HO, D/A conversion adapter of PCM5121, hybrid module of D/R and D/S … … as peripheral components of LCD , keyboard and wide range …
Indicates content that may require registration and/or purchase.