-
Supplier: ValueTronics International, Inc.
Description: functions 150 built-in waveforms 7digits/s, 200MHz built-in Counter Harmonic generator that can generate up to 16th order of harmonic (Std.) Powerful waveform editing PC software Connectivity: USB Host & Device, LAN 7 inch LCD display (800 × 480) Accessories: Power Cord USB
- Minimum Frequency Range: 160 MHz
- Maximum Frequency Range: 160 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: Numeric Keypad Entry & Knob Selection Amplitude, DC Offset and Other Key Setting Information Shown on the 3.5” LCD Screen Simultaneously AM/FM/FSK Modulation, Sweep, and Frequency Counter Functions (AFG-2100 only) USB Device Interface for Remote Control and Waveform Editing PC
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: Product Highlights The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25MHz.
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function
-
-
Supplier: Teledyne LeCroy
Description: With 5 basic signal types, and over 40 built-in arbitrary waveforms the WaveStation is a versatile waveform generator. A variety of modulation schemes, intuitive waveform editing software and remote control capabilities, enable versatile waveform generation of waveforms up to 160 MHz. The
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 160 MHz
- Frequency Resolution: 14 bits
-
Supplier: ValueTronics International, Inc.
Description: waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat, Programmable Test Signal Generator Programmable Zone Plate Generator SDP 1000 Signal Development Package
- Device Type: Generator
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: 0.5us/100 kHz damped oscillation All the functions of the instrument are controlled and monitored by a microprocessor No front panel controls are provided, as all functions are controlled via the PC (not included)with the NSG650 operating software IBM-compatible with min. 640kB
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The NSG651 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: RIGOL Technologies, Inc.
Description: and the DG800 Series delivers a powerful low cost generator for students and engineers alike. 16 bit resolution: Improved signal fidelity The DG800 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function, Noise
-
Supplier: RIGOL Technologies, Inc.
Description: their instrument. 16 bit resolution: Improved signal fidelity The DG2000 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG2000 more reliably reproduces any waveform - improving signal
- Maximum Input Channels: 2
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 100 MHz
- Generator Type: Function, Noise
-
Supplier: RIGOL Technologies, Inc.
Description: generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG900 more reliably reproduces any waveform - improving signal fidelity and performance. Touch Screen Design: Easy to configure and operate The
- Maximum Input Channels: 2
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 100 MHz
- Generator Type: Function, Noise
-
Supplier: Schmalz Inc.
Description: High performance vacuum generator for handling suction tight workpieces under extreme conditions, e.g. in vacuum systems in press lines for handling metal sheets In pick-and-place applications with short cycle times In automated systems for preparation and precise monitoring of the vacuum
-
Supplier: Schmalz Inc.
Description: High performance vacuum generator for handling suction tight workpieces under extreme conditions, e.g. in vacuum systems in press lines for handling metal sheets In pick-and-place applications with short cycle times In automated systems for preparation and precise monitoring of the vacuum
-
Supplier: Schmalz Inc.
Description: High performance vacuum generator for handling suction tight workpieces under extreme conditions, e.g. in vacuum systems in press lines for handling metal sheets In pick-and-place applications with short cycle times In automated systems for preparation and precise monitoring of the vacuum
-
Supplier: Schmalz Inc.
Description: High performance vacuum generator for handling suction tight workpieces under extreme conditions, e.g. in vacuum systems in press lines for handling metal sheets In pick-and-place applications with short cycle times In automated systems for preparation and precise monitoring of the vacuum
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R&S®SMW200A is the ideal generator for
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Siglent Technologies NA, Inc.
Description: while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and high
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 13,600 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GENERATOR BOARD, MODULE FUNCTION, 100 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ACCES I/O Products, Inc.
Description: Control and status monitoring of the ARB functions are made at a 10 pin header. Power connections can optionally be made via an 8 pin header behind the PC/104 connector. All I/O connectors are right angle as standard, but are available as vertical as a factory option. SOFTWARE The
- Number of ports: 4
- Features: Other
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: Control and status monitoring of the ARB functions are made at a 10 pin header. Power connections can optionally be made via an 8 pin header behind the PC/104 connector. All I/O connectors are right angle as standard, but are available as vertical as a factory option. SOFTWARE The
- Number of ports: 8
- Features: Other
- Technology: PC/104
-
Supplier: Data Device Corporation (DDC)
Description: The BU-65590C is a multi-protocol PC/104-Plus card that provides flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to 2 dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. Sixteen ARINC 429 receive and eight ARINC 429
- Number of ports: 2
- Features: Bus Interface / Adapter Module, Other
- Technology: PC/104Plus
-
Supplier: ACCES I/O Products, Inc.
Description: Control and status monitoring of the ARB functions are made at a 10 pin header. Power connections can optionally be made via an 8 pin header behind the PC/104 connector. All I/O connectors are right angle as standard, but are available as vertical as a factory option. SOFTWARE The
- Number of ports: 4
- Features: Other
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: Control and status monitoring of the ARB functions are made at a 10 pin header. Power connections can optionally be made via an 8 pin header behind the PC/104 connector. All I/O connectors are right angle as standard, but are available as vertical as a factory option. SOFTWARE The
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
- User Interface: Computer Programmable
-
Supplier: Unigraf
Description: Console Pro for testing sink devices Testing HDMI sinks (HDMI TX) Video pattern generator ✓ ✓ Audio generator ✓ ✓ Status information of the downstream link ✓ ✓ Control of the downstream link ✓ EDID Editor ✓ HDCP status monitor and control ✓ Testing DisplayPort sinks (DPTX) Video
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Transcat, Inc.
Description: Total Amplitude Uncertainty from <1.5 dB to <0.8 dB nominal 100 or 10 Hz Minimum Resolution Bandwidth (RBW) available All-Digital IF Technology Level Measurement Uncertainty < 0.8dB Advanced Measurement Functions (Opt.) EMI Filter & Quasi-Peak Detector Kit(Opt.) VSWR Measurement Kit(Opt.)
- Frequency Range: 7,500,000 kHz
-
Description: bank, support PC software connection · Self-calibration function · SCPI supported, facilitate secondary development
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 1 to 25 MHz
- Frequency Resolution: 14 bits
-
Supplier: Unigraf
Description: Description UCD-340 is a 4K USB Type-C® DP Alt Mode video analyzer and generator. With UCD-340 you can verify USB-C DP Alt Mode Sinks and Sources up to 4K@60Hz resolution. UCD-340 features a versatile and reliable way of testing video, audio, DisplayPort Alt Mode features, power delivery
- Features: Specialty / Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Oscilloscope 10 Mhz bandwidth with Max 50 MS/s Real Sampling rate AC/DC coupling Wide direct Input voltage – Up to 100V/div in 1,2,5 steps. Various and Advanced trigger mode – Acquisition mode, Auto measurement mode Advanced auto-set functions make SBS-540 catch waveform
-
Supplier: Allied Electronics, Inc.
Description: Software: The PicoScopes are supplied with PicoScope software that provides oscilloscope, spectrum analyzer and meter functions. PicoScope software makes full use of your PC's processing capabilities allowing you to view real-time signals, zoom in on your signal, and save and print
-
Supplier: Allied Electronics, Inc.
Description: Software: The PicoScopes are supplied with PicoScope software that provides oscilloscope, spectrum analyzer and meter functions. PicoScope software makes full use of your PC's processing capabilities allowing you to view real-time signals, zoom in on your signal, and save and print
-
Description: This guide covers suggested test requirements for Power System Protection Scheme Testing, System Application Tests, the scope and level of tests based on the application, and benefits of the overall protective schemes testing. This guide encompasses overall system testing procedures
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Description: The C62.42 guide series covers surge protective components (SPCs) used in power and telecom surge protective devices (SPDs) and equipment ports. This Overview part covers:- Protective functions both non-linear and linear- Component technologies and characteristics- Common circuit designs used
-
Description: The C62.42 guide series covers surge protective components (SPCs) used in power and telecom surge protective devices (SPDs) and equipment ports. This Overview part covers:- Protective functions both non-linear and linear- Component technologies and characteristics- Common circuit designs used
-
Supplier: PR electronics
Description: as a buffer collecting fast pulse trains. A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Relay Output, Voltage Output
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
data can then be transferred from the vibration meter to a PC. Free software is available to analyse the data. Because of its many functions, the accelerometer is a universally applicable measuring tool. Thus, the vibration meter can be used, for example, for maintenance work on generators (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
integration and post-integration readout functions, and a built-in timing generator. Please view the dedicated page and datasheet for more information on the new C16795 series image sensor module or contact us. (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
interact with the instrument by swiping and touching the screen, while one-touch switching between functions and data displays further streamlines the workflow. The MT8821C also simplifies complex test parameter configuration with features like easy parameter search, bookmarking of frequently used (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
FC / SC / ST / LC (PC or APC), customizable Package Style Pigtails on both ends Weight (approx.) 200g (excluding pigtails and connectors) (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Reliability studies on MEMS shutters and displays
PC Function Generator .
-
Does the magnetic field of a magnetic stirrer in an optical aggregometer affect concurrent platelet aggregation?
In order to mimic this signal in the modified version, we used a function generator (PCGU1000, 2 MHz USB PC Function Generator , Velleman Instruments, Gavare, Belgium) and fed its output to the aggregometer circuitry.
-
Electrochemistry of MoO3 –K2 MoO4 melts: a chance to control the nature of reduced molybdenum oxides
For pulsed electrodeposi- tion, additional ac-component was imposed by PC Function Generator Velleman PCG 10/8016 (+PC scope Velleman PCS500).
-
Effects of Pulsed Electric Field on the Viscoelastic Properties of Potato Tissue
…and 30 s to 2 min after PEF with a sinusoidal voltage (Vs) of 5 V and 1 kHz (Figure 1; switch A was turned on), as described by Chalermchat,23 using a function generator ( PC function generator , K8016, Velleman Instruments, Belgium).
-
Metabolomic evaluation of pulsed electric field-induced stress on potato tissue
The wave form was generated by a function generator ( PC function genera- tor , K8016, Velleman instruments, Gavere, Belgium).
-
Exploring Metabolic Responses of Potato Tissue Induced by Electric Pulses
…and 30 s to 3 min after pulsing by using a low-voltage sinusoidal wave form at 5 Vand 1 kHz, as described by Chalermchat.18 The wave form was generated by a function generator ( PC function generator , K8016, Velleman instruments, Belgium).
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
• PC function generator (PLAY.EXE, freeware for Windows 9x, 2000, NT) by the Physics Lab of Rutgers University.
-
Electronix
Notify me of updates to 2MHz USB PC FUNCTION GENERATOR .
-
1997 Performance Testing of Multi-Metal Continuous Emissions Monitors
PC Function Generator Power .
-
EDDY CURRENT SENSOR ARRAY. APPLICATION TO
NONDESTRUCTIVE EVALUATION OF CARBON-EPOXY
COMPOSITES
The AWG 7223 PC function generator is used for generating the excitation signal.
Indicates content that may require registration and/or purchase.