Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and
- Thickness: 0.00135 to 0.003 inches
- Peel Strength / Adhesion: 3.8125 lbs/in
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, EMI / RFI Shielding, Electrically Conductive, Electronics (PCB, Semiconductor), Single-Sided Adhesive
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1697 Copper Foil Shielding Tape is a 1.4 mil (36 micron) premium dead soft, zero temper, high tensile copper foil tape coated with an aggressive, conductive acrylic pressure sensitive adhesive. These foil tapes offer superior adhesion, malleability, and adhesive
- Thickness: 0.0014 to 0.003 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -12 to 121 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
-
Supplier: FX PCB Co., Ltd.
Description: Description Metal Copper Base PCB Capability:
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: Hitachi High-Tech America
Description: The CMI95M is a handheld copper plating coating thickness gauge that is specifically designed for PCB electronics manufacturers who require quick, easy, accurate and repeatable measurements on printed circuit board substrate materials.
- Range: 0.0001968505 to 0.005511814 inch
- Features: Coating Thickness, Other
- Display: Digital Display
- Gaging Technology: Electronic
-
Supplier: FX PCB Co., Ltd.
Description: Description Super Pillar Copper PCB Capability:
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: have excellent uses in all modern industries. So, why do people choose them over standard copper PCBs? Difference Between Heavy Copper And Standard Copper PCBs: The main difference between heavy and standard copper PCBs is their copper uses.
-
Supplier: FX PCB Co., Ltd.
Description: Description 400W/MK Copper Base PCB Capability:
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: Copper clad PCB,Cut Board,10,Single side
- Thickness: 0.06299212598425197 inches
- Width: 3.937007874015748 inches
- Length: 0.24606312500000002 ft
- Materials: Copper Foil / Cladding
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: This material is a single sided coated copper which contains a high Dk ceramic powder. Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor foils, and materials for printed circuits and other high
- Materials: Copper Foil / Cladding, Metal Foil / Cladding
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: Glenair, Inc.
Description: dielectric sandwiched between conductive circuit patterns etched into layers of copper foil cladding. After connectorization, these flex circuits may be installed directly within an electronic equipment housing as a turnkey sub-assembly. PCB/flex circuit assemblies solve a
- Cable Types / Application: Aerospace / Military, Computer / Networking, Consumer Electronics / Appliances, Industrial / Heavy Equipment
- Features: United States Only
-
Supplier: Microtest Corporation
Description: in the range of 0.1nH to 100H at an accuracy of 0.1% ± 1nH, and capacitance in the range of 0.01pF ~ 1F at an accuracy of 0.1%±1pF. In addition, it features a 48-point test for copper foil etching or silver printed winding coils to test up to 24 coils in one multi-row board to hugely
- Resistance / Impedance Range: 0.00000001 to 100,000 kohms
- Capacitance Range: 0.00000001 to 1,000,000 microF
- Inductance Range: 0.0000000001 to 100 H
- Operating Temperature: 10 to 40 C
-
Supplier: LG Chemical of America Inc.
Description: Circuit / Semiconductor Materials LG Chem achieved growth mainly based on high value products. LG Chem boasts competitiveness in the materials used for PCB and semiconductors such as CCL, 2CCL, and DAF. LG Chem started mass-producing 2CCL beginning 2005, and it has been widely used in major
- Materials: Copper Foil / Cladding, Metal Foil / Cladding
- Features: Specialty / Other
-
Supplier: DuPont Electronics & Imaging
Description: designers, fabricators, and assemblers a versatile option for a wide variety of circuit constructions. This patented all polyimide composite is a double sided construction of polyimide film bonded to copper foil, and features Ticer Technologies’ TCR® thin film copper resistor
- Thickness: 0.004 inches
- Width: 24 inches
- Length: 3 ft
- Temperature Resistance: 180 C
-
Supplier: K & F Electronics, Inc.
Description: BOARD THICKNESS: .125" BOARD FLATNESS TOLERANCE: .001 inch/inch MINIMUM HOLE SIZE: .005" ANNULAR RING: .0075" FINISHED TRACE WIDTH: INSIDE: .004" OUTSIDE: .006" SPACING BETWEEN TRACES: INSIDE: .004" OUTSIDE: .006" SMT PITCH: .012" COPPER TO BOARD EDGE: .015" for scoring BOARD FINISHES: Bare
- PCB Type: Double-Sided Boards, Flexible Boards, Multi-Layer Boards, Rigid-Flexible Boards, SMT Components, Single-Sided Boards, THT Components
- Supplier Capability: Just-In-Time Capability, PCB Assembly, PCB Design / Layout, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: Midwest US Only, North America, United States Only
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: place discrete capacitors on the surface of the PCB, Module, or chip package. Space is a premium on many of these devices and there are few or no locations to place a capacitor with its vias, pad, and traces. By using Faradflex the device is etched into the copper and located in the
- Thickness: 0.0006299212598425197 to 0.000984251968503937 inches
- Features: Dielectric / Insulating
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: by eliminating the need to place discrete capacitors on the surface of the PCB, Module, or chip package. Space is a premium on many of these devices and there are few or no locations to place a capacitor with its vias, pad, and traces. By using Faradflex the device is etched into the
- Thickness: 0.00031496062992125983 to 0.00047244094488188977 inches
- Electrical Resistivity: 12,000,000,000,000 to 19,000,000,000,000 ohm-cm
- Features: Dielectric / Insulating
-
Supplier: Tripp Lite by Eaton
Description: signal transfer. Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28 AWG data lines and 24 AWG power lines. PVC jacket with molded connectors and integral strain relief provides durability and long life. Mounting screws included. Features
- Cable Length: 1 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: signal transfer. Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28 AWG data lines and 24 AWG power lines. PVC jacket with molded connectors and integral strain relief provides durability and long life. Mounting screws included. Features
- Cable Length: 3 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: protective jackets. (These are referred to as ZTR-xx on our price list.) The jacket uses 10-mil. high temperature PVC material laminated to a 1-mil. shield of aluminum foil/polyester and groundable through a tinned copper braid. 48-Bit, 32-Bit, and 16-Bit versions are available. The
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 140 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
Find Suppliers by Category Top
Featured Products Top
-
, thermal environment, and manufacturability. Engineers should balance performance with cost while documenting requirements to ensure consistent builds across suppliers. Key documentation should include: Stackup with IPC-4101/4103 slash sheet IDs, dielectric thicknesses, and copper foil (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
environment, and manufacturability. Engineers should balance performance with cost while documenting requirements to ensure consistent builds across suppliers. Key documentation should include: Stackup with IPC-4101/4103 slash sheet IDs, dielectric thicknesses, and copper foil type (per IPC (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
adhesive, 3M now offers three new copper foil tapes for microelectronics. Experience the high shielding effectiveness of copper foil tape and 3M technology in a thin profile for reliable performance over time. With decades of expertise in EMI/RFI management and materials science, 3M can help (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
overcome space issues resulting from high I/O, fine pitch components. To achieve the density required in HDI designs, line width, spacing, hole diameters and pad sizes must all shrink. Reducing copper foil thickness on inner layers, reducing dielectric spacing to maintain low drill aspect ratios (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Summit Interconnect -
external layer microvias Design with low starting foil to reduce copper buildup throughout the sequential plating processes Benefits of Via Fill Improved reliability by reducing the risk of trapped air or liquids (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
; each enclosure is supplied with two spring bars. BODY-CASE can also be hung around the neck on a lanyard, clipped to a belt/pocket, fitted to a key ring or carried loose. Power can be supplied by round or button cells on the PCB or by a rechargeable battery with a copper loop for inductive charging (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
wire, Litz wire, and copper and aluminum foil. Inductor and Choke Capabilities at Triad Magnetics To meet the needs of our clients, Triad Magnetics can design chokes and inductors to meet a broad variety of specific application needs. Some examples include (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
providing heat and chemical resistance, improved insulation and electrical characteristics and reduced transmission loss in antennas and sensors. It also enables strong adhesion and lamination to other materials such as smooth copper foils. Transparent Amorphous Fluoropolymer (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Advantages of Laser Microscopes for Measuring the Roughness of Copper Foil used in 5G PCBs
Nicknamed the mother of electronic products, printed circuit boards (PCBs) are critical to modern electronic devices in just about every industry. A key step in manufacturing PCBs is bonding copper foil to a dielectric resin substrate. Before bonding, the copper surface is intentionally roughened
-
PCB Fabrication Basics: How Traces Are Made
Copper foil does not etch right angles to a board surface. Initially, only the exposed copper surfaces react and are washed away by the etchant, largely dissolving material perpendicular to the board surface. Then, as the etchant progresses from the etch resist layer to the substrate layer
More Information Top
-
printed circuit board pcb - offers from printed circuit board pcb manufacturers, suppliers, exporters & wholesalers
Multi - Layer Printed Circuit Boards PCB Copper Foil Roll 1/4OZ - ...
-
Serial triple gauge driver (STGD)
Figures 8 and 9 show the effect of PCB copper foil area on the effective thermal resistance of the STGD part/PCB system.
-
Manufacturing and Engineering Developments
…system of the controlled object is DC motor, voltage, current, easy to produce the spark, not in accordance with conventional relay control circuit connection methods for installation, it is necessary to design PCB circuit boards, PCB copper foil resistance to flow strength…
-
A New Heated Nickel Oxyhydroxide Covered Nickel Wire Electrode and Its Improved Electrocatalytic Oxidation for Methanol
(a) connected to po- tentiostat, (b) connected to AC heating power supplier, (c) PCB insulating substrate, (d) epoxy resin, (e) PCB copper foil , (f) silver epoxy, and (g) Ni wire.
-
Embedded components in printed circuit boards: a processing technology review
The resistor material has to be applied to the PCB copper foil before its lami- nation, which limits the flexibility in manufacturing.
-
Front Matter: Volume 8916
The investigation of electrolytic surface roughening for PCB copper foil [8916-239] .
-
Preventing fire and smoke in power supplies
The time-dependent behavior also suggests that the mobile ions are contamination introduced into the epoxy during the epoxy manufacturing process or possibly copper ions from the PCB copper foils .
-
Research on fixture hole drilling quality of printed circuit board
Since the surface of PCB is copper foil and the middle layer is GFRP, the burr formation in PCB drilling is different from conventional CFRP drilling.
-
PCB tracks thermal simulation, analysis and comparison to IPC-2152 for electrical current carrying capacity
for PCBs with copper foil thickness 35µm or 175µm, .
-
Study on compensation of novel planar inductive power transfer system
The advantages were as follows:(1)high working frequency(50kHz-2MHz)and high energy density(100W/g);(2) small volume.it was suitable for automation installation;(3) PCB or copper foil was used, the cooling area was larger.
Indicates content that may require registration and/or purchase.