Products/Services for PCB Dry Film Resist Laminators
-
Laminators and Laminating Machines - (266 companies)...and even printed circuit boards (PCBs). A dry film laminator applies a thin film of dry photoresist film to the PCB or may apply dry film to brass or steel for metal etching applications. Other film laminating devices are also available. Applications... -
Adhesive Tapes - (933 companies)...of multilayer printed circuit boards (PCB). Transfer tape, a highly versatile product that consists of a thin adhesive film without a carrier, can be transferred to most dry surfaces from a peel-away release liner. Transfer tape and double coated tapes... -
Inductors, Coils, and Chokes - (1114 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current... -
Solid and Dry Film Lubricants - (192 companies)Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors. Extra pressure (EP) additives include... -
Cable and Electrical Tapes - (251 companies)...and electrical tape manufacturers can use whatever permutation of carrier and adhesive they desire for the marketplace they serve. Carrier Options. PVC (polyvinyl chloride). PVC-backed electric tapes can be applied as a tape, film, or laminate. It has... -
Laminating Adhesives and Composite Resins - (169 companies)Resistivity, dielectric strength and dielectric constant are important electrical properties for thermoset adhesives. Optical properties include index of refraction, a measure of the speed of light in a material, and transmission. Applications. Laminating...
-
RF and Microwave Laminates - (38 companies)RF and microwave laminates are used as substrates for radio frequency (RF) and microwave communication systems and electronics. They are designed to meet the demanding performance standards for higher-frequency applications. RF and microwave...
-
Printed Circuit Substrate Materials (PCB / PWB) - (178 companies)Printed circuit materials have copper-clad surfaces for the fabrication of electronic and electrical circuitry on printed circuit boards (PCBs), printed wiring boards (PWB) and flexible circuits. They include materials for flexible film circuit...
-
Laminating Services - (257 companies)Laminating services bond two or more layers of material into a laminated composite sheet or web. They use standard thermal laminating films, low-temperature thermal laminating films, heat-assisted laminating films, pressure-sensitive films...
-
Conductivity and Resistivity Meters - (311 companies)...conductivity can be used to estimate levels of total dissolved solids (TDS), a measurement of the dry mass of dissolved solids in water. As a rule, most of the colloidal particles are included in a TDS measurement. Resistivity, another related variable...
Product News
-
Kayaku Advanced Materials, Inc.
SU-8 3000CF Dry Film Thick Photoresist Built on a low-halogen, antimony-free epoxy formulation, SU-8 3000CF Dry Film enables high aspect ratio structures such as cavity walls, capping layers, and structural features in advanced microelectronic and MEMS applications. Use SU-8 3000CF to build defect-free thick epoxy structures over topography, thanks to lamination and uniformity control. It is well suited for applications such as wafer-level packaging, MEMS sensors, passivation layers, RF filter cavity packages (SAW/BAW... (read more)Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Ducon Environmental Systems
Maximize Coal Drying Efficiency, Resist Abrasion Ducon cyclones, Centrifugal Multivane Scrubbers, Dynamic UW-4 Scrubbers and Venturi scrubbers are used to control dust in driers and calciners and in crushing, screening and conveying areas in all kinds of non-metallic mineral mining, including limestone, clay, gypsum, trona, fluorspar, feldspar, pearlite, lithium, silica and refractories. The success of Ducon equipment in lime kiln installations is evidenced by the fact that there has not been a single report on kiln shutdown due to scrubbers... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Quantaflex Printed Electronics Inc.
Why laminating? Custom Laminating. ABLE 's laminating capabilities seamlessly join the materials you need to create the perfect part for your product. Create fastener-free parts that lend your product that streamlined and modern appearance. Provides functionality, such as protection, strength and security. The most common type of laminating is joining a substrate, as a film, foam, rubber or foil, to a pressure-sensitive adhesive. Once we bring together the materials for your custom converted part through our... (read more) -
Everlube Products
Everlube 620C All purpose dry film Everlube 620C All purpose dry film. Advantages Everlube Product. We meet your toughest performance specifications. Capitalize on Everlube Products expertise. We've been developing critical tolerance coatings since 1953. Our leadership in engineered coating is evidenced by our customers, approvals and specification history of accomplishments. Engineered coating solutions can help lower manufacturing costs, increase product life, save reengineering costs and ease the manufacturing process... (read more)Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Kayaku Advanced Materials, Inc.
PMMA Positive Resists Formulated by dissolving PMMA polymer in safe solvents such as anisole, it functions as a high?resolution positive e?beam resist, offering exceptional pattern fidelity, easy processing, and excellent film quality. Beyond e?beam lithography, PMMA is also used as a protective coating for wafer thinning, a bonding adhesive, and a sacrificial layer, making it a reliable and flexible material for diverse microfabrication workflows. Copolymer resists are formulated from PMMA blended with ~8.5%... (read more) -
NKK Switches
Comparing Resistive Touch Screens Embrace the touch screen revolution with NKK's Series ZE and FT -- where innovation is at the touch of a fingertip. Series ZE Multi-Touch Resistive Touch Screens key features: Light touch operation similar to a smartphone. Highly resistant to noise; exceptional durability; 10,000,000 operations minimum. Dual touch controller boards available, specifically designed for ZE Series. Popular sizes in line with trending wide screens. Series FT Resistive Touch Screens key features: Benefits of 4-wire... (read more)Browse Touch Screen Displays Datasheets for NKK Switches -
Dymax
Dual-Cure Conformal Coating Resists Corrosion moisture over two to three days. This dual mechanism ensures complete polymerization and uniform protection across the entire PCB, including under components and in shadowed areas. High-Performance Protection. This high-performance coating demonstrates proven reliability under demanding environmental conditions. Independent testing confirmed its ability to maintain adhesion, clarity, and corrosion protection through extended thermal cycling, high humidity, and salt spray exposure. Thermal shock... (read more)Browse Conformal Coatings Datasheets for Dymax -
Everlube Products
Air Dry, MoS2 Solid Film Lubricant: Lubri-Bond®220 Lubri-Bond (R)220. Air Dry, MoS2 Solid Film Lubricant. Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides. good corrosion resistance and performs best in higher load carrying applications. It is ideal for applications that do. not require a thermally cured coating. Lubri-Bond 220 is approved/qualified to many aerospace and industrial. specifications. Markets: Aerospace/Defense. Mechanical Components. Industrial... (read more)Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Everlube Products
High temp dry film lube for jet engine fasteners Processing,, Elastomeric Parts, and Electronics markets. In these markets, we have a vast number of OEM specifications. Please see our specification section for listings by specific company and/or specification number. Product Type : In our product type section, we offer a search by PTFE Coatings, MoS2 Coatings, protective coatings, air dry solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, Graphite Coatings, Tungsten Disulfide Coatings, Process Lubricants/MRO... (read more)Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
NKK Switches
Multi-Touch Resistive Touch Screens Ever been frustrated by screen glare? With the ZE Series, you can say goodbye to those pesky reflections! Our glare-resistant ITO film ensures optimal screen visibility, even under fluorescent lighting or direct sunlight. Experience clarity like never before. Multi-Touch Resistive Touch Screens. Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6". Performs with light touch operation similar to smartphone gestures. Glare resistant ITO film reduces reflection from fluorescent... (read more)Browse Touch Screen Displays Datasheets for NKK Switches
-
Microvias: For Low Cost, High Density Interconnects > Conventional Printed Circuit Board Technologies
Screen printing of liquid solder resists (ink) is the most common; with regard to photoprint solder resists, the dry - film solder resists are applied to one or both sides of the PCB by a special vacuum laminator , and the liquid-photoprint solder…
-
Federal Register > Wednesday, February 11, 1998 > [63 FR 6956] Advice Concerning the Proposed Expansion of the Information Technology Agreement
Apparatus for coating dry film photo resist , photosensitive layers, soldering paste or other adhesive materials on substrates or components used for the manufacture of PCB /PWBs, e.g. horizontal/vertical wet processing equipment, dry film laminators , roller coating and curtain equipment, apparatus for…
-
Selective sample recovery of DEP-separated cells and particles by phaseguide-controlled laminar flow
The dry film resist (DFR) was double laminated on the top of the phaseguide-patterned lid at a lamination temperature of 100 ◦ C using an office laminator (GBC 3500 pro series). .... The resist was exposed for 1 min on a PCB illuminator through .
-
Laser micromachining and nickel plating of high-aspect-ratio structures in polymer molds
The laminar AX dry film photoresist of thickness ~ 35 µm (Dynachem Inc., USA) is laminated onto a PCB cladded with copper and silicon wafers coated with titanium and copper films. .... Prior to lamination, this dry film resist was covered with polystyrene on one side and polyethylene on .... Lamination was performed using a Dynachem laminator built for this purpose.
-
Structural Integrity and Reliability in Electronics
The solder mask is initially applied over the entire area of the board using dry powder vacuum laminators , which ensure that no air is trapped during the process. .... areas corresponding to the component pads and vias, is accurately placed on the PCB and the board .... The UV energy cures the film except the artwork protected pads and vias. .... pitch leads, the solder mask increases the PCB assembly reliability by improving its resistance to corrosive atmospheres…
-
Advanced Millimeter-wave Technologies: Antennas Packaging and Circuits Complete Document
The method of using laminated resists is frequently utilized in semiconductor processing to form patterns for large features such as solder bumps and is also used in printed circuit board ( PCB ) fabrication technologies, for which it was originally introduced by Dupont in .... Various types of dry - film are commercially available under names such as Dupont Riston, Sunfort DRF, Eterec, Ordyl, and others. .... The wafer is laminated by insertion into a hot roll laminator tool which applies heat and pressure…
-
Micromegas with high resistivity anode
More importantly compared to the photo-imageable dry film , which does not have a hard core, the polyester core of the thermal bond film can more definitely determine the gap size between the micromesh and the PCB . .... and place it directly on a PCB or to the surface of a resistive sheet that is .... We also tried to use a laminator with heated rollers to make our prototypes with similar results.
-
Epoxy-based aqueous-processable photodielectric dry film and conductive ViaPlug for PCB build-up and IC packaging
3) solvent-free coating in the PCB shop since the dry film was coated by the supplier. .... The polyethylene film is removed during resist lamination, and the polyester is removed just before post-exposure .... All that is needed is a vacuum resist laminator , which are readily available in PCB shops; 6…
-
Fabrication of a Flexible and Disposable Microreactor Using a Dry Film Photoresist
The fluidic path design was first fabricated on the dry-film photoresist using conven- tional photolithographic procedures, which are described only briefly here: The dry film photoresist, which we used as received, consisted of a resist layer protected on one side by … size was applied to a flat substrate, such as a printed-circuit board ( PCB ) or PMMA plate … between the bottom and cover films by passing them through a hot roll laminator at 110 °C.
-
Establishing process parameter levels for double-sided PCBs
A panel is simply a large PCB containing many identical copies of circuit board. .... The panels thus were then rinsed and air- dried . .... In the lamination stage, the panels were laminated by dry film photo resist (DFPR) in a hot roll lamina- tor .
Indicates content that may require registration and/or purchase.