-
Supplier: Newark, An Avnet Company
Description: CONNECTOR; Gender:Socket; Thermocouple Type:T; Product Range:-; Accessory Type:Circuit Board Standard Connector; Connector Mounting:PCB Mount; Connector Type:Thermocouple; For Use With:Standard Circuit Board
-
Supplier: RS Components, Ltd.
Description: IEC PCB Mounting Thermocouple Connector
-
Supplier: Douglas Electrical Components
Description: CONNECTORS TYPES MIL-spec connectors Industrial circular connectors Push-pull connectors Obsolete hermetic connector designs FAQ What is the difference between a hermetic connector and sealed connector? While the terms are frequently used
- Connector Type: Military Connector
-
-
Supplier: ACCES I/O Products, Inc.
Description: standoffs inside a assortment of enclosures or systems. For embedded OEM type applications, an additional miniature USB input header is provided in parallel with the type B micro connector. What makes the USB/PICO form factor unique is that its PCB size and pre-drilled mounting holes
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, DC Current Input, DC Voltage Input
-
Supplier: ACCES I/O Products, Inc.
Description: up to 10 MHz as selected by user software. This Counter/Timer is not committed on the card. It's clock, enable, and output lines are available to you at the I/O connector. Counter/Timers 1 and 2 are concatenated and form a 32-bit Counter/Timer for timed A/D trigger pulses and/or for external
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: minimum withdrawal requirement of over 3 pounds of force (15 Newtons). This connector has an orange color-coded insulator to quickly differentiate it from standard USB connectors. Using these USB connectors increases reliability in your system and ensures a tight connection. For
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: minimum withdrawal requirement of over 3 pounds of force (15 Newtons). This connector has an orange color-coded insulator to quickly differentiate it from standard USB connectors. Using these USB connectors increases reliability in your system and ensures a tight connection. For
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 16 bits
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
Find Suppliers by Category Top
Featured Products Top
-
. TEL family of vertical furnacessuch as the Alpha® Horizontal furnaces typically 3-zone units that have sheaths with or without quartz socket mounts and various connector configurations. The internal (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
Amphenol Sine Systems’ ecomate® Aquarius™ PCB Mounted Jam Nut Receptacles are designed specifically for mounting to Printed Circuit Boards (PCB) or Flex Circuits. As part of the ecomate® Aquarius Waterproof Connector series, they provide an IP67/69K waterproof rating when in (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
holders with a PCB connector plug pre-installed to the end of 6” wires for simplified installations. These durable battery holders are molded from (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
.FL connector—ideal for interior attachment. Low-profile PCB antenna designed for tiny devices. Stable performance with a (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Press-in type Teflon (PTFE) Insulated terminals for high temperature and high quality terminal and connector applications from Keystone Electronics Engineered for high (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Connector: U.FL (compact interface for embedded modules) PCB design: low profile for internal mounting. Applications: Internal 4G/LTE routers, gateways (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
50 Ω Mounting Adhesive PCB Mount (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Press-Fit and SMT Connectors: Optimizing PCB Assembly and Reducing Cycle Times In the design of embedded electronic architectures, the printed circuit board (PCB) assembly stage is often examined very closely. Cycle times (read more)
Browse Board to Board Connectors Datasheets for Nicomatic North America -
. Available in Surface Mount as well as horizontal and vertical Thru Hole Mount configurations. The space saving design makes them ideal for use in dense PCB boards and offer easy access for connecting and disconnecting Quick-Fit female terminals (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp.
More Information Top
-
Printed Circuits Handbook, Seventh Edition > WAVE SOLDERING
Thermocouples should be attached to both sides of the board and monitored simultaneously during the wave-solder .... Connector bodies should be monitored to ensure that they are not overheated. .... Generally, for most Pb-free surface- mount solder alloys, the PCB pre-heat temperature prior to wave should be about 50 to 70°C less than the liquidus temperature of the soldering alloy used for SMT.
-
A method for infrared temperature measurements of thin film materials with a low, unknown, and/or variable emissivity at low temperatures
So I improvised a plan B, which was to steal a metal overbraid from an available thermocouple , painstakingly thread it onto a thin coaxial … ground it using a metal strain relief mounted on the same metal … housing as the SMA connectors . .... very low signal level (~ zero Volts), these signals were guarded on the PCB by surrounding them…
-
Evaluating thermal characterization accuracy using CFD codes-a package level benchmark study of IcePakTM and FlothermR
B. ExperinrentaI Setup The pcb - mounted 20HSOP was positioned horizontally in a simple edge connector socket at the center of a Electronic Industries Association/Joint Electronic Design Engineering Council (EIAIJEDEC) standard natural convection test chamber measuring 0.0283 m' [21]. .... A K- type thermocouple was positioned in the test chamber per the EINJEDEC standard to measure the…
-
Using design of experiment simulation responses to predict thermal performance limits of the heatsink small outline package (HSOP) considering both die bond an...
A single sample was mounted to an alurninumlpolyimidepcb but contained a 0.06 mm air B. Engerirnental Setup The pcb - mounted 20HSOP was positioned horizontally in a simple edge connector socket at the center of a Electronic Industries AssociatiodJoint Electronic Design Engineering .... thermocouple was positioned in the test chamber per the EWJEDEC standard to measure the air temperature.
-
Diagnostic modelling of an expansion tube operating condition
Section fill pressures are measured by MKS Instruments Peizo+ and KJL-205 ther- mocouple gauges. .... Dynamic pressure sensors ( PCB 113A26) were used in the shock section to measure primary shock speed. .... Mounted normal to the flow, these sensors were also used to measure acceleration tube shock speed and … system, consisting of a PXI-1031 chassis, a BNC-2100 8-channel BNC connector block and a…
-
Reliability of RoHS-Compliant 2D and 3D IC Interconnects > Reliability of 1657-Pin CCGA Lead-Free Solder Joints
Each board is mounted so that the 50-pin connector attachment area (connectors are not populated) and ribbon cable are uppermost. .... The actual result of measurement with a thermocouple attached on the PCB surface is shown in Fig. 4.25.
-
Condition monitoring of bearing damage : test implementation and data acquisition
Electrical Connector . .... Mounting Thread. .... Source: 'ICP is a registered trademark of PCB Plezotronics Inc. .... Thermocouples .
-
Fuel Transformer Solid Oxide Fuel Cell
…Digi brand Ethernet adapter will be integrated onto the controller replacing the current Lantronix chassis mount adapter. .... measures PCB temperature has been relocated at the thermocouple connector to improve cold junction compensation.
-
Electrocaloric materials and devices
Samuel Crossley
• 4 x 10 µm-thick copper enamelled wires for use with an optional extra thermometer or thermocouple mounted on the sample. .... These were terminated at the PCBs . .... upper part of the vacuum chamber was a 16 cm-high fitting (upper connector : conflat DN40 [outside…
-
Acoustically enhanced remediation of contaminated soils and ground water. Volume 1
A small accelerometer ( PCB Piezotronics Model #338A01) was mounted at each of the end caps to measure the vibrations (Le., acceleration, velocity, and displacement) at the top and bottom of the sample. .... On two occasions, the top accelerometer was returned to PCB Piezotronics for repair of the electrical connector . .... 3.2.3 Thermocouples .
Indicates content that may require registration and/or purchase.