-
Supplier: Broadcom Inc.
Description: The PCI 9052 PCI I/O Accelerator provides low cost connectivity for PCI slave designs. It is specifically targeted at easing the transition of existing ISA designs to the more feature rich and performance oriented PCI bus. The PCI 9052 provides direct slave
- Pin Count: 160 #
- Device Type: Line / Bus Driver
- Technology: PCI
- Package Type: QFN
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, &
- Number of ports: 2
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, &
- Number of ports: 4
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, &
- Data Rate: 920 kbps
- Number of Ports: 4
- Operating System: Linux, MS-DOS, Windows 2000, Windows NT, Windows? 95 and Windows? 98
- Host Bus: PCI
-
Supplier: Advantech
Description: 2-port CAN-bus Universal PCI Card with Isolation Operates two separate CAN networks simultaneously High speed transmission up to 1 Mbps Optical isolation protection of 1000 VDC Windows DLL library and examples included I/O address automatically assigned by PCI PnP Supports
- Connector: DB9
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: for users who need extra 5V PCI slots, or want to place I/O devices in a hazardous environment or away from host computer. The PCIS-8580-4S utilizes the state-of-art ??serialized bridge??technology to expand the PCI bus. PCI bus signals are serialized and
- Bus Protocols: PCI
-
Supplier: Moxa Inc.
Description: The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are available for Windows, Linux, and Unix, making the boards suitable for a wide range of
- Number of ports: 8
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: Moxa Inc.
Description: The C168H/PCI multiport serial board is designed for people looking for an easy-to-use 8-port serial board. Plug the C168H/PCI board into the appropriate PCI slot, and all configuration tasks will be done automatically, eliminating the need to adjust I/O addresses and IRQ
- Number of ports: 8
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: Moxa Inc.
Description: The C104H/PCI Series of multiport serial boards is designed for people looking for an easy-to-use 4-port serial board. Plug the C104H/PCI Series board into the appropriate PCI slot, and all configuration tasks will be done automatically, elimintating the need to adjust I/O
- Number of ports: 4
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: Broadcom Inc.
Description: N_Port ID Virtualization (NPIV) and Virtual Fabric Host-to-Fabric FC-SP authentication T10 Protection Information (T10 PI) ready - ensures end-to-end data integrity Common driver model allows a single driver to support all Emulex HBAs on a given OS Easy deployment of new firmware with
- Number of Terminating Connections: 2
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: ADLINK Technology Inc.
Description: The PCI Express-to-PXI/CompactPCI expansion kit provides control of PXI/CompactPCI modules installed in a PXI/CompactPCI expansion system using the high-bandwidth PCI Express technology. With comprehensive hardware and software transparency, the expansion kit enables fast and
- Bus Protocols: cPCI (Compact PCI)/ PXI
-
Supplier: Sealevel Systems, Inc.
Description: Functionality The module is designed as a general purpose PCI bus based module with two single channels of MIL-STD-1553 communication. Provided Software API Drivers All MIL-STD-1553 boards are provided with drivers for Microsoft® Windows®, Linux and a high level API,
- Number of ports: 2
- Standard Type: Memory Module
- Technology: PCI
-
Supplier: Sealevel Systems, Inc.
Description: MIL-STD-1553 One-Channel PCI Board for RT, BC and Monitor Applications The P-Orchestra™ is a one-channel MIL-STD-1553B PCI board, which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability. The board can be used as a hardware and software development
- Number of ports: 1
- Standard Type: Memory Module
- Technology: PCI
-
Supplier: SIE Computing Solutions, Inc.
Description: The PCI-X SATA adapter provides the user with a convenient migration path between conventional (SCSI and IDE) storage technologies and more network oriented Serial ATA based storage. The four Serial ATA port controller with burst throughput up to 600MB/sec and full PCI-X speed
- PCI Data Bus: 32-bit, 64-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI-X
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16002B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the
- Number of Terminating Connections: 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: ACCES I/O Products, Inc.
Description: enable/disable the transmission drivers. The card may be installed in any 3.3V or 5V PCI or PCI-X slot. Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Four-port serial communications card for PCI bus
- Number of ports: 4
- Features: Bus Interface / Adapter Module, Other
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Broadcom Inc.
Description: hardware changes. The unique Service Level Interface (SLI™) allows use of a common driver across all models of Broadcom HBAs on a given OS platform. Installation and management facilities are designed to minimize server reboots and further simplify deployment. Key Features PCIe 2.0
- Number of Terminating Connections: 4
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Sealevel Systems, Inc.
Description: This software includes an advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment. Provided Software API Drivers All MIL-STD-1553 boards are provided with drivers for Microsoft® Windows®,
- Number of ports: 8
- Standard Type: Memory Module
- Technology: PCI
-
Supplier: ADLINK Technology Inc.
Description: programming portability. The built-in 2KB FIFO and a block transfer mode provide up to 1.5 MB/s GPIB transfer rate. With the APIs that are compatible with NI-488.2* and VISA support, the LPCI-3488A provides the greatest compatibility with your existing applications and instrument drivers. (*
- Features: GPIB Controller / Interface Board
- GPIB Network Function: Interface
- Computer Bus Interface: PCI
-
Supplier: Lingto Electronic Limited
Description: PCMCIA BUS CONTROLLER, CMOS, PBG
- Device Type: Transceiver
-
Supplier: Data Device Corporation (DDC)
Description: The BU-67107i/T series contains up to 16 Receive and 4 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications
- Number of ports: 4
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Moxa Inc.
Description: The CP-102EL is a smart, 2-port PCI Express board designed for POS and ATM applications. Moxa's PCI Express boards are a top choice of industrial automation engineers and system integrators, particularly since they support many different operating systems, including Windows and Linux.
- Number of ports: 2
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Standard Type: Networking Module, Serial Communication Module
-
Supplier: Data Device Corporation (DDC)
Description: Description: The BU-67X10i/T series contains up to eight dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. The PCI and cPCI versions offer front panel I/O and include a cable to easily interface to all 1553 channels. The unique I/O mix and
- Number of ports: 8
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: TOP-electronics USA
Description: W&T 13631, PCI Express, 2x RS232/422/485 Two additional serial ports on the PC The 13631 PCI Express Card provides two selectable serial RS232/RS422/RS485 interfaces with 1kV galvanic isolation. Interfaces: 2x RS232/RS422/RS485 interfaces 1x 32-bit PCI bus Galvanic
- Technology: PCI, PCI-X
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-ULTRACOMM422-PCI provides four PCI bus RS-422/485 Async links for data collection and other devices. In RS-485 mode, our auto enable feature enables the RS-485 line driver during character transmission and disables it afterward allowing the standard COM:
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Description: PCMCIA BUS CONTROLLER, CMOS, PBG
-
Supplier: ADLINK Technology Inc.
Description: Harnessing the bandwidth potential of the PCI Express, the latest smart expansion system enables computers with a PCI Express slot to remotely manage and control up to 13 PCI devices seven meters away, using the high-speed PCI Express interface. The expansion system
- Bus Protocols: PCI
-
Supplier: SIE Computing Solutions, Inc.
Description: Solaris x86, Rev. 7, 8, and 9, as well as Linux kernels 2.4.17 and above. 12 RJ-45 ports from one cPCI-bus slot. Asynchronous data transfer rates up to 115.2 kbps, full duplex, simltaneously on all ports. Device drivers for SPARC® Solaris® and Solaris x86, Rev. 2.6 or higher. RS-232
- Technology: CompactPCI® Compliant
- Features: Controller / Processor, Other
- Controller Type: Embedded Controller
- Operating System: Linux®, SolarisTM
-
Serial Interfaces - FC9224 | 2.5 Gigabit Ethernet PC interface card, 4-channel, PCI Express ® x4 busSupplier: Beckhoff Automation LLC
Description: channels) can also be operated with TwinCAT drivers – and therefore in real-time.
-
Supplier: L-com, Inc.
Description: The PCI-488 interface converts any PCI bus personal computer into an instrumentation control and data acquisition system. Connect up to 14 instruments using standard IEEE-488 cables. The PCI-488 transfers data over the GPIB at rates in excess of 1 million bytes per second
- Features: GPIB Controller / Interface Board
-
Supplier: Tripp Lite by Eaton
Description: The PCI-D9-02 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02 to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home or office, the
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: SIE Computing Solutions, Inc.
Description: The PCI-X SATA adapter provides the user with a convenient migration path between conventional (SCSI and IDE) storage technologies and more network oriented Serial ATA based storage. The four Serial ATA port controller with burst throughput up to 600MB/sec and full PCI-X speed
- Number of Ports: 4
- Features: Other, Serial Adapter
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Tripp Lite by Eaton
Description: The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home or
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Sealevel Systems, Inc.
Description: and operation easy using Microsoft Windows or Linux operating systems. The 7106e is a PCI Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket. The 7104 implements all
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PCMCIA BUS CONTROLLER, PBGA253, LEAD FREE, PLASTIC, BGA-253 Product overview: PCI1510RZVF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- TJ: 0 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation
More Information Top
-
http://www-useast.intel.com/content/dam/doc/reference-guide/efi-pci-platform-support-specification.pdf
… implementation of the following protocols in the Intel® Platform Innovation Framework for EFI (hereafter referred to as the "Framework"): • PCI Platform Protocol • Incompatible PCI Device Support Protocol The PCI Platform Protocol allows a PCI bus driver to obtain the platform …
-
http://www-cs.intel.com/content/dam/doc/reference-guide/efi-hot-plug-pci-initialization-protocol-specification.pdf
A PCI bus driver , running in the EFI Boot Services environment, uses this protocol to initialize the hot-plug subsystem.
-
Software Architectures, Components, and Applications
The scenarios are usually described by a sentence, for example, “a PCI bus driver creates a device driver component instance at runtime.” .
-
Component Architecture and Modeling for Microkernel-Based Embedded System Development
describes the case study of developing a PCI bus driver .
-
Pro Windows Embedded Compact 7
Bus drivers, such as the PCI bus driver , request IRQ and I/O space resources from the I/O Resource Manager as it loads device drivers for the devices found in the registry.
-
http://www-cs.intel.com/content/dam/www/public/us/en/documents/guides/uefi-driver-hardware-devices-guide.pdf
This protocol is produced by the PCI Bus Driver , and consumed by the DXE Core as part of the driver-to-controller connection process.
-
Development of PCI Bus Driver and Application of WDM Method--《Avionics Technology》2008年04期
Development of PCI Bus Driver and Application of WDM Method .
-
Embedded Firmware Solutions
Today, there are complex resource managers in a full EDK II firmware, like the PCI Bus Driver (https://github.com/tianocore/edk2/tree/master/MdeModulePkg/Bus/Pci), which discovers a set of PCI devices and balances the resources.
-
Design and Realization of High Speed Data Transmission Based on PCI Bus of DM642
And in this development, we use VC++6.0, DDK and DriverStudio3.2 to develop the PCI bus driver for Windows XP, and realizing DMA high-speed data transfer method between data acquisition card and computer RAM.
-
Pci-ide-controllers
If there is a conflict it is normally not with IRQ ***ignments but with the pci bus driver ***ignment of a video device that tries to share its memory address.
Indicates content that may require registration and/or purchase.