-
Supplier: ELMA Electronic Inc.
Description: The 3U CompactPCI Express backplane comes in four slots. Versions in PXI Express are also available. Complies to latest EXP 0 specifications PCI Express over CompactPCI form factor Backwards compatibility to CompactPCI Contains (one) system, (one) Type 1,
- CompactPCI / PXI Slots: 4 to 6
- Form Factor: 3U x 160mm (Size A)
- Bus / Standard: CompactPCI
- Board Function: Passive Backplane
-
Supplier: Magma
Description: latency requirements of your system network architecture. The maximum bandwidth achievable in such a configuration is 8 GB/sec for simultaneous transmit and receive with PCI Express Gen2 technology. Solutions with PCI Express SmartLink The combination of PCI
- Number of ports: 1
- Standard Type: Networking Module
- Technology: PCI Express 1.1
- Form Factor: PCIe Standard Card
-
Supplier: Aaeon Systems Inc.
Description: Applications Features Master: PICMG 1.3 PICMG 1.3: 1 PCI: 4 PCI-E [x1]: 2 PCI-E [x16]: 1 System: Single Fan Connector: 2 ATX Power Connector: 1 Dimension: 12.4" x 12.87" (315mm x 327mm)
- Board Function: Active Backplane
-
-
Supplier: Aaeon Systems Inc.
Description: Applications Features Master: PICMG 1.3 PICMG 1.3: 4 PCI: 4 PCI-E [x4]: 4 PCI-E [x16]: 4 System: Quad Fan Connector: 3 ATX Control Connector: 4 ATX Power Connector: 2 Dimension: 12.87" x 16.4" (327mm x 417mm)
- Board Function: Active Backplane
-
Supplier: Magma
Description: appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox2 is an expansion chassis in 1U in height that provides 2 full-length PCI Express slots to the host. These chasses can be daisy-chained to provide as
- Number of ports: 2
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: Broadcom Inc.
Description: The ExpressLane™ PEX 8696 device is the industry's first PCIe switch to offer 96 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 96-lane
- Pin Count: 24 #
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
-
Supplier: Measurement Computing
Description: 24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other
-
Supplier: Broadcom Inc.
Description: The ExpressLane™ PEX 8533 device offers 32 PCI Express lanes, capable of configuring up to 6 flexible ports. The switch conforms to the PCI Express Base Specification, rev 1.1. The 32-lane switch enables users to add scalable, high bandwidth I/Os to a wide variety of
- Pin Count: 6 #
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
-
Supplier: Measurement Computing
Description: 96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These
- Digital I/O Channels: 96 #
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further divided
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: American Portwell Technology Inc.
Description: 6-slot [PCI-E x8 (1, x4 signal), PCI-E x16 (2, x8 signal), PCI (2)] PICMG 1.3 Industrial Backplane
- PCI Slots: 2
- PCI Express: 1
- USB: 4
- Features: Other Slot Type
-
Supplier: American Portwell Technology Inc.
Description: 5-slot [PCI-E x16 (1), PCI-X (2), PCI (1)] PICMG 1.3 Industrial Backplane
- PCI Slots: 1
- PCI Express: 1
- SATA: 2
- USB: 2
-
Supplier: ADLINK Technology Inc.
Description: ADLINK DAQe-2000 series products are simultaneous-sampling multi-function PCI Express DAQ cards to meet a wide range of application requirements. The devices can simultaneously sample 4 AI channels with differential input configuration in order to achieve maximum noise elimination.
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
- Host Connection: Direct Backplane Interface
-
Supplier: ACCES I/O Products, Inc.
Description: 10k ohm Pull-up/Pulldown resistors on DIO lines Jumper selectable VCCIO (5V, 3.3V, 2.5V,1.8V) VCCIO voltage available to the user via 0.5A resettable fuse FACTORY OPTIONS Extended temperature operation (-40° to +85°C) RoHS compliant version This product is a x1 lane PCIe DIO board
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: the mounting bracket of the card. A molded breakout cable (model CAB78-37/2) is optionally available that divides the 78 pins into two DB37F connectors. Also available is a kit (model STB-37/2 Kit) which includes the cable, two STB-37 screw terminal boards, and one-foot length of
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: Integrated Device Technology
Description: applications as PCI Express® Generation 1 and 2 as well as for Gigabit Ethernet, Fibre Channel, and 10 Gigabit Ethernet. It is packaged in a 56- VFQFN package (8mm x 8mm).
- Supply Voltage: 3.3 volts
- Output Frequency: 98 to 165 MHz
- Operating Temperature: -40 to 85 C
- Clock Skew: 60 ps
-
Supplier: ELMA Electronic Inc.
Description: and IVI Elma Electronic AXIe backplanes are based on / compliant with: - AXIe 1.0: Base Architecture Specification, revision 1.0 AXIe 1.0 Specification Errata, Revision 1.0 PICMG 3.4 Revision 1.0 Specification PCI Express External Cabling
- Features: Other
- Board Function: Passive Backplane
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further divided
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: ELMA Electronic Inc.
Description: Features Conform to specification MicroTCA.0 Supports up to six single-module mid-size AMC boards or three single-module fullsize AMC boards Power Management is directly located on the backplane Backplane includes MCH functionality, including the management interface to monitor
- Features: Other, Other Slot Type
- Board Function: Passive Backplane
-
Supplier: Trenton Systems, Inc.
Description: 1 x16 PCI Express slot and 2 PCI-X slots
- ISA Slots: 0
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
- VME / VXI / MXI Slots: 0
-
Supplier: AAEON Electronics, Inc.
Description: Rackmount, PICMG 1.3, 8-Slot Backplane, 4 PCI, 2 PCI-Express [x1], 1 PCI-Express [x16], Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI: 4 PCI-E [x1]: 2 PCI-E [x16]: 1 System: Single Fan Connector: 2
- PCI Slots: 4
- PCI Express: 1
- Form Factor: ATX
- Power Connectors: ATX Power Connector
-
Supplier: ELMA Electronic Inc.
Description: Topology for Serial Interfaces such as PCI Express, SATA, USB2 + USB3 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage Humidity: 30 %
- Output Rating: 350 watts
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
Supplier: Trenton Systems, Inc.
Description: Compact mechanical design with PCI-X and PCI Express slots.
- ISA Slots: 0
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
- VME / VXI / MXI Slots: 0
-
Supplier: Trenton Systems, Inc.
Description: 2 x4 PCI Express slots, 1 PCI Express expansion slot and 14 PCI-X slots
- ISA Slots: 0
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
- VME / VXI / MXI Slots: 0
-
Supplier: Trenton Systems, Inc.
Description: 2 x8 PCI Express Slots, 4 PCI-X Slots and 4 PCI slots
- ISA Slots: 0
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
- VME / VXI / MXI Slots: 0
-
Supplier: Richardson RFPD
Description: PCI & PCI Express Connectors
- Contact Pitch: 1.27 mm
- Number of Contacts: 120 #
- Features: Board Mount Connector
- Category: Card Edge Connector
-
Supplier: AMETEK Programmable Power
Description: all PXIe controllers to be supported per spec. High Bandwidth The CMX18A uses a 4-lane Gen 2 PCIe backplane to achieve unmatched data rates of up to 4 GB/s per slot and 8 GB/s system. PXI Express slots 8, 9, 11 and 12 are high bandwidth and provide connectivity to a x8
- Features: Controller / Processor
- Technology: PXITM Compliant
-
Supplier: Magma
Description: 7 Slot PCI Express Board-Set (Gen2 x8 Speed) The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs and System Integrators who wish to utilize a non-Magma
- Number of ports: 7
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
- Bus Interface: x8
-
Supplier: AMETEK Programmable Power
Description: The CMX09A is a 9-slot PXI Express mainframe with 1 system controller slot, 7 PXIe Peripheral/Hybrid slots, and 1 PXIe timing slot. The PXI Express hybrid slot delivers connectivity to either a x4 PCI Express link or to the 32-bit, 33 MHz PCI bus on the
- Features: Controller / Processor
- Technology: PXITM Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers PCI/PCI Express Backplane with 2 PCI Slots,RoHS
-
Description: NVMe storage (optional) cPCI 66 MHz 32-bit PCI interface to J1 and J2 PICMG 2.1 (Hot Swap support) PICMG 2.3 (PMC I/O to J3 and J5) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC/PrPMC PCI-X (64/32-bit, 100/66
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Features: Other
-
Description: PCI interface to J1 and J2 PICMG 2.1 (Hot Swap support) PICMG 2.3 (PMC I/O to J3 and J5) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC/PMC 33/66 MHz 32-bit PCI interface to PMC connectors x4 PCI
- RAM: 64,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Features: Other
-
Description: memory write protection Optional Trusted Platform Module (TPM) cPCI 33/66 MHz 32-bit PCI interface to J1 and J2 PICMG 2.3 (PMC I/O to J3) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC (VITA 42.3) x8 PCI Express
- RAM: 48,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
Find Suppliers by Category Top
Featured Products Top
-
and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express® (PCIe) is one of the interfaces commonly used to connect these components. Automotive application, such as AD/ADAS, require (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
-saving flexibility for the circuit design, free and fixed / backplane boards, in front side and midplane arrangements, to go with cable connectors and lead assemblies. This connector family is designed for use with Compact PCI and VME Components. Rego offers a full range of 2mm Hard Metric Backplane Connectors with features of high density, high performance and ruggedness. Please contact us for further information directly. (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H with A, B, E, M keys. Standoffs are also available. Please contact us for further information if (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Express™ Gen 3.0 x8 platforms. It can support up to 32 cameras in a variety of different link-speeds and scanning configurations. Available in a four or two port SFP+ configurations, the Xtium2-XGV PX8 can sustain aggregate input bandwidth of 4 GByte/s (4x10 Gb/s) and up to 6.8 GBytes/sec output (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
The ever-growing demand for data, driven by the proliferation of smartphones and mobile devices, is pushing data center networks to adopt faster interfaces like 200 GbE, 400 GbE, and even 800 GbE. This trend extends to communication equipment interconnects with the adoption of PCI Express Gen6 (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
−40°C to +85°C RoHS Compliant:Meets environmental standards Application Areas: PCI Express (PCIe) systems Ethernet line (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
connectors necessary for VIS, showcasing their expertise in this critical aspect of the mission. The cPCI connectors utilise the superior Hypertac hyperboloid contact technology, known for its resilience to shock and vibration fretting. Configured on a 2mm center-line with six rows, the 0.4 mm Hypertac (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Smiths Interconnect, a Molex company -
platform, the first model, Xtium3-CLHS PX8 supports the Camera Link HS® (CLHS) standard over the PCI Express™ Gen 4.0 interface. This single-slot, single (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA
More Information Top
-
Common hardware-in-the-loop development
A PCI Express 2.0 backplane alternative was dropped from consideration due to the requirement of the backplane structure, and because PCI Express 2.0 is the internal bus structure of the Sun system under consideration, thus PCI Express 2.0 being…
-
Affordable multisensor digital video architecture for 360° situational awareness displays
Both SVCU and MDPU are based on COTS components and rely on PCI express 2.0 backplanes to support the demanding I/O requirements of the underlying DVA.
-
Trenton PCI Express Backplane – BPC7041 (PICMG 1.3)
Trenton’s BPC7041 is a passive backplane with a PCI Express 2.0 link design.
-
CPS3410
– Latest Ethernet technology – Intel® I350 Quad GbE Controller – x4 PCI Express ® 2.0 interface to the backplane – Rugged design, optionally with P6 for improved mechanical stability – Hot swap support – Version for extended temperature range E2…
-
TRC5006 5U Rackmount Computer
…Trenton designed and manufactured in the US Lightweight rugged aluminum construction provides SWaP advantages BXT7059 & JXT6966 dual-processor or TSB7053 single-processor single board computer BPG8032 PCI Express backplane supports eighteen (18) PCIe 3.0/ 2.0 /1.1 cards Supports…
-
Bill of Materials Analysis - Mellanox ConnectX EN 10GB NIC
Ethernet Controller - Dual Ports, 10Gb/s, w/ PCI Express 2.0 (2.5GT/s), Integrated CX4, XFI & Backplane PHY Interfaces .
-
Bill of Materials Analysis - Broadcom NetXtreme II 57710 10GB NIC
Ethernet Controller - Dual Ports, 10Gb/s, w/ PCI Express 2.0 (2.5GT/s), Integrated CX4, XFI & Backplane PHY Interfaces .
-
Intel® Сore 2 Duo 3U CompactPCI SBC CPC506
…D interface, up to 1600х1200 (8HP and 12HP versions) Intermodule communication (PICMG 2.30): 32-bit PCI bus, 4 x1 PCI Express , 2 SATA II, 4 USB 2.0 Two Gigabit Ethernet ports … between front panel and backplane Soldered 4 GB NAND…
-
Altera's FPGAs Are First to Demonstrate Support for PCI Express 2.0
DesignCon, Santa Clara, Calif., January 30, 2007—Altera Corporation (NASDAQ:ALTR) announced at DesignCon today that it is demonstrating support for the PCI Express (PCIe) 2.0 specification, as well as showing … 0 signals on cables and backplanes , with its Stratix® II GX…
-
GE Fanuc Intelligent Platforms Announces Order From Airbus
The board supports up to four PCI Express interfaces, six USB 2.0 ports, two serial ATA ports, optional CompactFlash, VGA/SDVO, and one COM port at the backplane .
Indicates content that may require registration and/or purchase.