-
Supplier: ELMA Electronic Inc.
Description: The 3U CompactPCI Express backplane comes in four slots. Versions in PXI Express are also available. Complies to latest EXP 0 specifications PCI Express over CompactPCI form factor Backwards compatibility to CompactPCI Contains (one) system, (one) Type 1,
- CompactPCI / PXI Slots: 4 to 6
- Form Factor: 3U x 160mm (Size A)
- Bus / Standard: CompactPCI
- Board Function: Passive Backplane
-
Supplier: Aaeon Systems Inc.
Description: Applications Features Master: PICMG 1.3 PICMG 1.3: 1 PCI: 4 PCI-E [x1]: 2 PCI-E [x16]: 1 System: Single Fan Connector: 2 ATX Power Connector: 1 Dimension: 12.4" x 12.87" (315mm x 327mm)
- Board Function: Active Backplane
-
Supplier: Aaeon Systems Inc.
Description: Applications Features Master: PICMG 1.3 PICMG 1.3: 4 PCI: 4 PCI-E [x4]: 4 PCI-E [x16]: 4 System: Quad Fan Connector: 3 ATX Control Connector: 4 ATX Power Connector: 2 Dimension: 12.87" x 16.4" (327mm x 417mm)
- Board Function: Active Backplane
-
-
Supplier: American Portwell Technology Inc.
Description: Vertical 6-slot [PCI-E x4 (1), PCI-E x16 (1), PCI (3)] PICMG 1.3 Industrial Backplane
- PCI Slots: 4
- PCI Express: 1
- Bus / Standard: PCI, PCI Express
- Board Function: Passive Backplane
-
Supplier: Magma
Description: feature Features • Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 3 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension
- Number of ports: 2
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: Measurement Computing
Description: 24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other
-
Supplier: Measurement Computing
Description: 96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These
- Digital I/O Channels: 96 #
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other
-
Supplier: Broadcom Inc.
Description: The ExpressLane™ PEX 8696 device is the industry's first PCIe switch to offer 96 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 96-lane switch
- Pin Count: 24 #
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further divided
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: ADLINK Technology Inc.
Description: ADLINK DAQe-2200 series are high-density and high-performance multi-function DAQ PCI Express cards. The devices can sample up to 64 AI channels with different gain settings and scan sequences. It makes them ideal for dealing with high-density analog signals with various input ranges
- Sampling Frequency: 3,000 kHz
- Resolution: 16 bits
- Host Connection: Direct Backplane Interface
-
Supplier: American Portwell Technology Inc.
Description: 14-slot [PCI-E x8 (1), PCI-E x4 (1), PCI-X (8), PCI (3)] PICMG 1.3 Industrial Backplane
- PCI Slots: 1
- PCI Express: 1
- Board Function: Active Backplane
- Features: Other Slot Type
-
Supplier: ADLINK Technology Inc.
Description: ADLINK DAQe-2208 is an high-density and high-performance analog input card. The device can sample up to 96 AI channels with different gain settings and scan sequences. It makes them ideal for dealing with high-density analog signals with various input ranges and sampling speeds. These devices also
- Sampling Frequency: 3,000 kHz
- Resolution: 12 bits
- Host Connection: Direct Backplane Interface
-
Supplier: ELMA Electronic Inc.
Description: or Gen1 (2.5Gbps) 1 x 4 or 1 x 1 supported Downstream ports PCI Express® Gen2 (5.0Gbps) 4 x 1 supported 4 x Texas Instruments PCI Express® to quad-port USB 3.0 controller PCI Express® x 1 Gen2 interface for optimum performance USB
- Number of Ports: 1 to 4
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: USB
-
Supplier: ACCES I/O Products, Inc.
Description: 10k ohm Pull-up/Pulldown resistors on DIO lines Jumper selectable VCCIO (5V, 3.3V, 2.5V,1.8V) VCCIO voltage available to the user via 0.5A resettable fuse FACTORY OPTIONS Extended temperature operation (-40° to +85°C) RoHS compliant version This product is a x1 lane PCIe DIO board
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers rated for 2.5kV isolation Four optically isolated
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: ELMA Electronic Inc.
Description: and IVI Elma Electronic AXIe backplanes are based on / compliant with: - AXIe 1.0: Base Architecture Specification, revision 1.0 AXIe 1.0 Specification Errata, Revision 1.0 PICMG 3.4 Revision 1.0 Specification PCI Express External
- Features: Other
- Board Function: Passive Backplane
-
Supplier: AAEON Electronics, Inc.
Description: Rackmount, PICMG 1.3, 8-Slot Backplane, 4 PCI, 2 PCI-Express [x1], 1 PCI-Express [x16], Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI: 4 PCI-E [x1]: 2 PCI-E [x16]: 1 System: Single Fan Connector: 2
- PCI Slots: 4
- PCI Express: 1
- Form Factor: ATX
- Power Connectors: ATX Power Connector
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further divided
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: ELMA Electronic Inc.
Description: 66MHz/100MHz PCI/PCI-X operation Supporting x4/x8 PCI Express® XMC High-performance mass storage interfaces: 2 x SATA300 ports via J5 1 x SATA600 port for optional on-board 2.5-inch mass storage drive Onboard CompactFlash® socket Dual Gigabit Ethernet front panel
- CPU Speed: 1,700 to 2,500 MHz
- RAM: 16,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: Trenton Systems, Inc.
Description: 2 x4 PCI Express slots, 1 PCI Express expansion slot and 14 PCI-X slots
- ISA Slots: 0
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
- VME / VXI / MXI Slots: 0
-
Supplier: Trenton Systems, Inc.
Description: 2 x8 PCI Express Slots, 4 PCI-X Slots and 4 PCI slots
- ISA Slots: 0
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
- VME / VXI / MXI Slots: 0
-
Supplier: Trenton Systems, Inc.
Description: Compact mechanical design with PCI-X and PCI Express slots.
- ISA Slots: 0
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
- VME / VXI / MXI Slots: 0
-
Supplier: Richardson RFPD
Description: PCI & PCI Express Connectors
- Current Rating: 1.1 amps
- Contact Pitch: 1 mm
- Number of Contacts: 98 #
- Features: Board Mount Connector
-
Supplier: AMETEK Programmable Power
Description: The CMX18A is an 18-slot PXI Express mainframe with 1 system controller slot, 6 PXIe Peripheral slots, 10 PXIe hybrid slot and 1 PXIe timing slot. The ten PXI Express hybrid peripheral slots are all connected with PCIe x4 lanes. Each slot can accommodate a 3U PXI
- Features: Controller / Processor
- Technology: PXITM Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers PCI/PCI Express Backplane with 3 PCI Slots,RoHS
-
Description: PCI interface to J1 and J2 PICMG 2.1 (Hot Swap support) PICMG 2.3 (PMC I/O to J3 and J5) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC/PMC 33/66 MHz 32-bit PCI interface to PMC connectors x4 PCI Express Gen4-capable
- RAM: 64,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Features: Other
-
Description: NVMe storage (optional) cPCI 66 MHz 32-bit PCI interface to J1 and J2 PICMG 2.1 (Hot Swap support) PICMG 2.3 (PMC I/O to J3 and J5) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC/PrPMC PCI-X (64/32-bit, 100/66 MHz) PCI
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Features: Other
-
Description: memory write protection Optional Trusted Platform Module (TPM) cPCI 33/66 MHz 32-bit PCI interface to J1 and J2 PICMG 2.3 (PMC I/O to J3) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC (VITA 42.3) x8 PCI Express
- RAM: 48,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
-
Description: PCI Express Switch x4 PCI Express XMC interface 32-bit, 66 MHz PCI PMC interface P14 and P16 I/O routing No drivers needed Technical Specs VPX x4 PCI Express on port A x4 PCI Express on port B Either port A or port B may be
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The PXIE-1062Q is a pxi from National Instruments. Additional Features: 4 PXI slots, 1 PXI Express system timing slot, and 2 PXI Express hybrid slots 354 W available power for 0 to 55 ºC High performance - up to 1 GB/s per-slot dedicated bandwidth and more than 3 GB/s
-
Supplier: Magma
Description: 3 Slot 64-bit/33Mhz PCI Expansion Board-Set The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs and System Integrators who wish to utilize a non-Magma
- Product Type: PCI Bridge
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PCI Express / PCI Connectors 98P/8 PORT 2.00 mm PCI EXPRESS Product overview: 1871058-3 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect
- Voltage Rating: 50 volts
- Current Rating: 1.1 amps
-
Supplier: Aitech Defense Systems, Inc.
Description: The CM870 provides an additional active interface between the 3U VPX backplane and the on-board PMC/XMC module site. Rugged/mil 3U VPX Carrier Board VPX Backplane Fabric Interface with Support for up to Four (4) PCIe x4 Ports per VITA 46.3 and 46.4 PCI Express
Find Suppliers by Category Top
Featured Products Top
-
replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H with A, B, E, M keys. Standoffs are also available. Please contact us for further information if (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
platform, the first model, Xtium3-CLHS PX8 supports the Camera Link HS® (CLHS) standard over the PCI Express™ Gen 4.0 interface. This single-slot, single (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
The ever-growing demand for data, driven by the proliferation of smartphones and mobile devices, is pushing data center networks to adopt faster interfaces like 200 GbE, 400 GbE, and even 800 GbE. This trend extends to communication equipment interconnects with the adoption of PCI Express Gen6 (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
−40°C to +85°C RoHS Compliant:Meets environmental standards Application Areas: PCI Express (PCIe) systems Ethernet line (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
footprint cPCI backplane system and the high-density PCB signal CSD connector. In the case of VIS, the Visual Imaging Channel, it features an impressive 40x40 cm sensor with a remarkable resolution of 600 Mpx. Smiths Interconnect played a pivotal role by supplying the cPCI (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Smiths Interconnect, a Molex company -
Express™ Gen 3.0 x8 platforms. It can support up to 32 cameras in a variety of different link-speeds and scanning configurations. Available in a four or two port SFP+ configurations, the Xtium2-XGV PX8 can sustain aggregate input bandwidth of 4 GByte/s (4x10 Gb/s) and up to 6.8 GBytes/sec output (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA
More Information Top
-
BPX8093 PCI Express Gen3 Backplane
This PCI Express backplane features six x8 PCI Express 3.0 electrical interface links if paired with a dual-processor BXT7059 single board computer and outfitted with an optional PEX10 & IOB33 PCIe link expansion option cards.
-
TRC5006 5U Rackmount Computer
… rackmount computer Trenton designed and manufactured in the US Lightweight rugged aluminum construction provides SWaP advantages BXT7059 & JXT6966 dual-processor or TSB7053 single-processor single board computer BPG8032 PCI Express backplane supports eighteen (18) PCIe 3.0 /2.0/1.1 cards …
-
BPG8155 PCI Express Gen3 Backplane
The PCIe 3.0 link design of the BPG8155 PCI Express backplane supports a x16 PCIe Gen3 link from Trenton’s current BXT7059 system host board as well as future PCIe Gen3 SHBs.
-
BPG8150 PCI Express Small Form Factor Backplane
The BPG8150 PCI Express small form factor backplane utilizes a robust PCIe 3.0 link design to support two x16 PCIe Gen3 links from Trenton’s current dual-processor, BXT7059 system host board with the PEX10 PCIe link expansion option card installed.
-
Hitachi Selects Gennum's Snowbush IP PHY and Inventure's Z-core Controller for PCI Express 3.0 Robust Solution Enhances Yield and Performance of PCIe 3.0 Produ...
… a receive side (Rx) Continuous Time Linear Equalizer (CTLE) and a power optimized 5-tap Decision Feedback Equalizer with edge and center detection, which extend the PHYs performance beyond standard PCI Express 3.0 channels, including operation in noisy, long backplane channels.
-
Synopsys Demonstrates Interoperability of DesignWare IP for PCI Express 3.0 at PCI-SIG Developers Conference
These two designs are connected via a backplane and a logic analyzer is used to verify the PCI Express 3.0 traffic running at 8GT/s between the two devices.
-
Cadence Demonstrates PCI Express 3.0 Offering at 2011 PCI-SIG Developers Conference
The Cadence PCI Express 3.0 controller is integrated in an ASIC on a reference card which connects to a PCI Express Gen3 backplane exerciser and a PCI Express Gen3 logic analyzer to demonstrate PCI Express 3.0 traffic running at 8 …
-
Kontron launches the CPS3003-SA 3U CompactPCI Serial processor board
The Kontron CPS3003-SA comes equipped with latest 3rd generation Intel Core i7 processors and, for the first time, offers PCI Express Gen 3.0 , USB 3.0, SATA 6G and Gigabit Ethernet over backplane .
-
TRC5008 5U Rackmount Computer
When paired with dual-processor system host boards such as the Trenton BXT7059, the TRC5008 5U rackmount computer delivers enhanced PCI Express 3.0 option card capability, multiple front access HDD/SDD … … DVD optical media support for each independent backplane and SHB combination.
-
Synopsys Announces Energy-Efficient 28-nm PCI Express 3.0 PHY with Support for 10GBASE-KR
Optimized for long backplane interfaces in server blade chassis, switches, routers and other high-performance computing and networking systems, the 28-nanometer (nm) Enterprise 10G PHY supports multiple interface standards, including PCI Express ® (PCIe®) 3.0 and 10GBASE-KR,for a …
Indicates content that may require registration and/or purchase.