-
Supplier: Tripp Lite by Eaton
Description: automatically Loaded with the Latest Features Complies with PCI Local Bus Specification Revision 2.3 Compatible with industrial standard 16550 UART On-chip 256-byte depth FIFO in transmit and receive paths of each port Supports hardware and software flow control
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Tripp Lite by Eaton
Description: driver CD is included if they don’t), and connect DB9 serial extension cables (such as Tripp Lite’s P520-006) to the card’s DB9 connectors. The PCI-D9-02-LP is fully compliant with PCI Local Bus Specification Revision 2.3 and compatible with industrial
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: SIE Computing Solutions, Inc.
Description: The Apollo 4022P Multiport serial controller is a UniversalPCI board compatible with the PCI Local Bus Specification Revision 2.2. The Apollo 4022P card operates in either a 5.0V or 3.3V signaling environment. However, the card must be installed in a
- Data Rate: 230.4 kbps
- Number of Ports: 4
- FIFO Capacity: 128-byte
- Connector: DB25
-
-
Supplier: SIE Computing Solutions, Inc.
Description: The Saturn 4522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 4522P card operates in either a 5.0V or 3.3V signaling environment. However, this card must be
- Data Rate: 256 kbps
- Number of Ports: 4
- FIFO Capacity: 128-byte
- Connector: DB25
-
Supplier: Broadcom Inc.
Description: The ExpressLane™ PEX 8311 1-lane PCI Express (PCIe) to 32-bit, 66MHz generic local bus bridge offers complete protocol translations between these two standards. The device enables users to add scalable high bandwidth interconnection to a wide variety of applications
- Data Rate: 2,500,000 kbps
- Pin Count: 337 #
- Features: Other
- Package Type: PBGA
-
Supplier: Sealevel Systems, Inc.
Description: drivers’ code • Eliminates replacement risk PCI The IP core includes a full PCI target interface. • PCI specification 2.3 compliant • 33MHz performance (66MHz optional) • 32 bit data path • Zero wait states burst mode • Full target functionality Gate Count A small
- Technology: FPGA
- Certifications: MIL-STD-1553
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PXIS-3320 is a 19" 6U PXI chassis comes with one system slot and 14 peripheral slots that flexibly supports PXI and CompactPCI modules. Compliant with the PXI specifications Rev. 2.2, the PXIS-3320 highlights a star trigger, PXI trigger bus, 10 MHz reference
- 6U CompactPCI / PXI Slots: 15
- Form Factor: 6U (Size B)
- Backplane Bus: PXI
-
Supplier: Microchip Technology, Inc.
Description: Auto-negotiation Automatic polarity detection and correction Supports HP Auto-MDIX Supports energy-detect power down Support for 3 status LEDs Receive and transmit TCP checksum offload PCI Interface PCI Local Bus Specification Revision 3.0 compliant 32-bit/33-MHz
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Magma
Description: single computer. This type of scalability is especially useful in industries such as telecom, data acquisition, video monitoring, server storage, and manufacturing test fixtures. * As defined by the PCI Local Bus Specification, the theoretical maximum per single computer
- Number of ports: 13
- PCI Data Bus: 32-bit
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: ELMA Electronic Inc.
Description: and IVI Elma Electronic AXIe backplanes are based on / compliant with: - AXIe 1.0: Base Architecture Specification, revision 1.0 AXIe 1.0 Specification Errata, Revision 1.0 PICMG 3.4 Revision 1.0 Specification PCI Express External
- Features: Other
- Board Function: Passive Backplane
-
Supplier: ADLINK Technology Inc.
Description: including a 10 MHz reference clock, start trigger, local bus, and a trigger bus divided into two segments by a single PCI bridge. Reliable power is supplied to the PXIS-2700 chassis by an industrial-grade 500 W AC power supply. The status of system power supplies,
- 3U CompactPCI / PXI Slots: 14
- Form Factor: 3U (Size A)
- Backplane Bus: PXI
-
Supplier: Microchip Technology, Inc.
Description: SMBus support Up to 2 SFF-8485-compliant SGPIO ports Up to 84 parallel GPIO pins 16-bit local bus interface with ECC protection Up to 4 UARTs JTAG and EJTAG interface High-speed I/O PCIe Gen3 8 GT/s Supports PCIe-compliant link training and manual PHY configuration Chiplink
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8546 PSX PCIe Gen 3 Storage Switch is a programmable, high-reliability PCIe Base Specification 3.1-compliant switch supporting 96 lanes, 48 ports, 24 virtual switch partitions, 48 Non-Transparent Bridges (NTBs), and hot- and surprise-plug controllers for each port. The
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8545 PSX PCIe Gen 3 Storage Switch is a programmable, high-reliability PCIe Base Specification 3.1-compliant switch supporting 80 lanes, 40 ports, 20 virtual switch partitions, 40 Non-Transparent Bridges (NTBs), and hot- and surprise-plug controllers for each port. The
- Features: Switch
-
Supplier: Broadcom Inc.
Description: Layer 2 and Layer 3 boundaries without impacting connectivity or performance. At the same time, these solutions need to ensure isolation and security for thousands or millions of tenant networks. However, with existing technology, the available 4094 Virtual Local Area Network (VLAN)
- Data Rate: 64,000,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Broadcom Inc.
Description: applications, more scalable virtualization with support for enhanced Single Root I/O Virtualization (SR-IOV) and Network Interface Card (NIC) partitioning, and next-generation overlay network technologies that address the need for virtual machine (VM) mobility and massive scaling of Layer 2
- Data Rate: 64,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Broadcom Inc.
Description: requires networking solutions that can enable virtual machine (VM)-to-VM communication and virtual workload migration across Layer 2 and Layer 3 boundaries without impacting connectivity or performance. At the same time, these solutions need to ensure isolation and security for thousands or
- Data Rate: 64,000,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: ValueTronics International, Inc.
Description: Microsoft Word or Excel, MATLAB and LabVIEW can be installed on the instrument to accomplish local documentation or signal analysis. Installation of the oscilloscope on the LAN enables Web-based information browsing, e-mail exchange, printing and file sharing. Using the embedded PCI
- Bandwidth: 500 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
bandwidth of PCIe has doubled with each generation. The transfer rate per lane evolved from 2.5 GT/S (GTransfer/s) with a rate of 250 MB/s per lane in PCIe Gen 1, to 64 GT/s with a rate of 7.56 GB/s in PCIe Gen 6. PCIe Gen 4 is widely used in automotive systems currently. Gen 4 features 16 GT/s, with (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
EA-ELR 10080-120 2U Programmable DC Electronic Load with Energy Recovery The EA-ELR 10080-120 2U is a state-of-the-art programmable DC electronic load, also known as an Energy Recovery Load or Recuperating Electronic Load. This 3000W DC Load is engineered to sink up to (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
bus formats. Standards-Based: VPX Frequency Source Assemblies and C-PCI Board Series for plug-and-play defense integration. Multi-Channel: Coherent LO distribution across multiple channels for phased array radar front-ends. Functionality: Integrated up (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
of ever-faster devices. Beyond excelling in physical layer measurements for high-speed network interfaces, the MP1900A is a true all-in-one solution. It seamlessly supports measurements for various interfaces like PCI Express buses, further enhancing its versatility. The MP1900A (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
electrical connectors that are widely used in rack based electrical systems. The most common application of DIN 41612 connectors is in the VMEbus system. They are also used by NuBus. The standard has subsequently been upgraded to international standards IEC 60603-2 and EN 60603-2. Rego's DIN 41612 Backplane (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
noise frequencies with high attenuation. It offers up to 60% lwer DCR than other CAN bus chokes, resulting in much lower losses on differential signal lines. The 1812CAN series is qualified to AEC-Q200 Grade 1 standards (-40° to 125°C ambient), making it suitable for automotive and other (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
, rear USB, Ethernet, isolated analog (DB15), and optional digital interface modules (CAN, Profibus, Profinet, ModBus TCP, EtherCAT, etc.), ensures safety with comprehensive protections (OVP, OCP, OPP, OT, PF) and meets international safety and EMC standards (EN 61010-1, EN 55011 Class B), and is ideal (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
communicate with external devices. In addition, the user has access to local storage through an SD-Card. All this allows local or remote data storage without impacting the motion control being executed in parallel. Naturally, all this is provided on top of (read more)
Browse Motion Controllers Datasheets for ETEL S.A.
More Information Top
-
CPCI-CAN/200
… Interface (Layer 2, CANopen® or J1939) 1 or 2 Channel low-cost CompactPCI CAN Interface – Passive high-speed CAN interfaces according to ISO 11898, electrically isolated – PCI bus according to PCI Local Bus Specification 2.1 – Software drivers for …
-
Transition-by-transition FSM traversal for reachability analysis in bounded model checking
[25] “ PCI local bus specification 2.1 ,” 1995.
-
Design for testability to achieve high test coverage. A case study
To the PCI Bus through PCI Interface (as per PCI Local Bus Specification 2.1 ) To IEEE 1394Physical layer chip (as per Link-PHY interface of P1394a Draft Standard for a High Performance Serial Bus (Supplement) Draft 2.0) To the ATMEL …
-
http://www.microsemi.com/document-portal/doc_download/130699-40mx-and-42mx-fpga-families-datasheet
The devices are fully compliant with the PCI Local Bus Specification (version 2.1 ).
-
Formalization and Analysis of a Solution to the PCI 2.1 Bus Transaction Ordering Problem
The problem is also documented in Section 3.11 of the PCI Local Bus Specification Revision 2.1 , pages 116–117; however the severity of the problem is underestimated there.
-
Serial‐HIPPI Network Interfaces Using the RoadRunnerPCI ASIC
The PCI Local Bus Specification (Version 2.1 ) prescribes a Little-Endian format for PCI buses; however, not all hosts accept data presented in this format.
-
Formal Methods in Computer-Aided Design
PCI Local Bus Specification Rev 2.1 .
-
Formal Methods in Computer-Aided Design
The problem is also documented in Section 3.11 of the PCI Local Bus Specification Revision 2.1 , pages 116-117; however the severity of the problem is under-estimated there.
-
A Practical Guide for SystemVerilog Assertions
PCI Local Bus Specification Revision 2.1 s .
-
PCI4451 Datasheet
• PCI Local Bus Specification Revision 2.1 /2.2 compliant .
Indicates content that may require registration and/or purchase.