Products/Services for PCI Multimedia Video Device Drivers

  • Device Drivers-Image
    Device Drivers - (88 companies)
    ...such as video cards, keyboards, and mice. In this way, software drivers are small but important software programs that explain to an operating system how a piece of hardware works. Applications. There are many applications for device drivers. Some products...
  • PCI Products-Image
    PCI Products - (251 companies)
    PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial...
  • Video Cameras-Image
    Video Cameras - (1655 companies)
    ...this was the method used to transmit videos to screens and monitors. Video collected by image sensors recreates scenes by digitally recreating them sequentially. Images credits: Wikimedia; eHow. Newer model video capture devices have done away with the analog...
  • Video Switchers-Image
    Video Switchers - (146 companies)
    ...input. Standard devices are connected in parallel to existing control switches or use serial communication interfaces such as RS232 or RS422. Wireless products use infrared (IR) transceiver systems. Most video switchers support standard definition...
  • Audio and Video Connectors-Image
    Audio and Video Connectors - (437 companies)
    ...are for commercial purposes, but some may conform to military specifications. Video connectors are electrical connectors used for carrying analog or digital data and video signals. They can be used on the end of a cable, as part of an electronics device...
  •  
    Network Modems - (447 companies)
    ...with ISA or PCI buses. Network Modem Types. The GlobalSpec SpecSearch database lets industrial buyers select modems according to type, a key specification which indicates whether the device is designed for use with analog, digital, and/or fiber optic phone...
  •  
    Sound Cards - (47 companies)
    Sound cards are computer expansion cards that enable audio inputs and outputs. They connect to the computer via the internal bus or an external connection. Sound cards provide an audio input, an audio output, or both. Some devices provide multiple...
  •  
    Audio Transducers and Buzzers - (325 companies)
    These devices are found in smoke detectors and other products that produce sound. Some audio transducers, like the one in the video below, are programmable and are capable of producing a series of multiple tones. Video credit: aquaticusrov / CC...
  •  
    Sound Level Meters and Noise Dosimeters - (224 companies)
    ...pressure level. Many sound level measurement modes are available for these devices. Flat or unweighted SPL measures the straight physical quantity with no weighting. A-weighting is a frequency domain weighting based on human hearing response...
  •  
    Computer Motherboards - (295 companies)
    Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged. Computer motherboards manage all of the data transactions...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire