Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aaeon Systems Inc.
Description: PCI-104 1-slot PCMCIA Module
- Features: Bus Interface / Adapter Module
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6920 supports up to Intel Core 2 Duo processors and is equipped with a high efficiency heat conduction mechanism. The system memory is one DDRII SODIMM up to 2GB. In addition, AEC-6920 equips one PCI-Express, one PCI and two PCMCIA slots for expansion that increases the
- Operating Temperature: 5 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ADAPTER PCI-PCMCIA 208QFP Product overview: SPD6729QCC from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Other
- Device Type: Transceiver
-
-
Supplier: Microchip Technology, Inc.
Description: The LAN91C110 is designed to facilitate the implementation of second generation Fast Ethernet PC Card adapters and other non-PCI connectivity products. The LAN91C110 is a digital device that implements the Media Access Control (MAC) portion of the CSMA/CD protocol at 10 and 100 Mbps,
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies offers the SMA Female to SMA Male to SMA Female RF Adapter, which is intended for efficient signal splitting and connecting in RF systems. This T-type adapter splits a single SMA male input into two SMA female outputs, making it perfect (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and (read more)
Browse RF Adapters Datasheets for Maury Microwave -
Eteily Technologies introduces the SMA Male to SMA Male RF Adapter, a precise RF connector attachment that creates a secure, low-loss link between two SMA female ports. This small adapter offers constant performance across a wide range of wireless communication systems (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
Cinch Connectivity Solutions, a Bel group company, now offers a 2.92 mm Quick Connect Adapter and High-Frequency SMA Quick Connect Adapters, designed to adapt from a standard threaded jack to a Quick Connect Plug. These adapters allow for rapid test connections to devices using 2.92 mm and SMA (read more)
Browse RF Adapters Datasheets for Heilind Electronics, Inc. -
Qualtek's USB Type-C Power Supply Receptacle adds a powered USB-C outlet easily, without an external power supply—perfect for jobs requiring convenient power.
(read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
February 10th, 2021
TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem) Aerospace System and Renewable Energy market segments to deliver higher Output current without the need to parallel multiple units.
... (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
Custom Wall Plug-In Power Supplies Wall plug-in power supplies and transformers—also referred to as AC adapters, wall bumps, wall warts, and power cubes—are essential (read more)
Browse AC-DC Adapters Datasheets for Triad Magnetics -
Right Angle 90° Waveguide to Coaxial Adapter (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
The UIYWTCWR90A82T125SF Waveguide to Coaxial Adapter is a high-performance microwave device, designed specifically for the 8.2-12.5GHz frequency band to efficiently convert waveguide signals to coaxial signals. With its exceptional electrical performance and reliability, it is widely used (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc.
Conduct Research Top
-
Smart Computing Article - Don't Get NIC'd
for notebook computers, but neither gives you the combination of speed, compatibility, portability, and ease of use that PCMCIA cards provide. Notebook NICs are generally more expensive than desktop PCI (Peripheral Component Interconnect) cards; expect to pay between $50 and $100 for one, depending
More Information Top
-
[RESOLVED] PCI PCMCIA adapter
• [RESOLVED] PCI PCMCIA adapter .
-
Aros/Platforms/x86 Network support - Wikibooks, open books for an open world
PCMCIA to PCI ene TI 4512? chipset - Lucent Technologies PCIPC PCIC1CR20 901501 Rev A 301620 PCI PCMCIA Adapter or Agere ORiNOCO PCI bus to PC Card adapter (aka the "swapbox" .
-
Pcmcia adapter
[RESOLVED] PCI PCMCIA adapter .
-
Pcmcia adapter
[RESOLVED] PCI PCMCIA adapter .
-
USB/Firewire to PCMCIA Adapter
[RESOLVED] PCI PCMCIA adapter .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/15508/June2000.pdf?sequence=1
However, ISA or PCI PCMCIA adapters are relatively inexpensive and enable desktop systems to join wireless networks.
-
Windows XP + Roamabout 802.11b = BAD
It recognizes the pcmcia pci adapter and installs the drivers but it doesn't recognize that there is anything in the pcmcia adapter.
-
Windows XP + Roamabout 802.11b = BAD
It recognizes the pcmcia pci adapter and installs the drivers but it doesn't recognize that there is anything in the pcmcia adapter.
-
Wireless Security: Models, Threats, and Solutions > Hardware Perspectives for End-to-End Security (E2E) in Wireless Applications
Incidentally, this is the same weakness exhibited by a communications security adapter based on an I/O card (like a PCI or PCMCIA adapter for instance) inside a PC or workstation.
-
DRIVER NEEDED: asus a8rmvp (Windows XP Professional) [PCMCIA] - Free Drivers Download | Request and Support Forums
And there is nothing on this board that relates to PCMCIA unless you've added a PCI to PCMCIA adapter card.
Indicates content that may require registration and/or purchase.