-
Supplier: ACCES I/O Products, Inc.
Description: The PCM485 automatically adjusts it's timing to the baud rate of the data. CARD AND SOCKET SERVICES PCMCIA Card and Socket services must be loaded on the host computer system before using the PCM485 card and is typically supplied by the PCMCIA slot provider (the
- Operating Temperature: 32 to 140 F
- CE / FCC Certified: CE / FCC Certified
- Serial Connector Type: DB-9
- Channels: One Channel
-
Supplier: Sealevel Systems, Inc.
Description: 2105R. The 3603 PCMCIA serial interface card provides one RS-232 serial port capable of data rates to 115.2K bps. The board implements all modem control signals for maximum compatibility with a wide range of peripherals. The 3603 utilizes a 16C550 UART that provides 16-byte Tx/Rx FIFOs
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: 2105R. The 3604 high-speed PCMCIA serial interface card provides a single high-speed PCMCIA serial link to modems, terminals, printers or other data collection equipment. Designed using the XR16C850 UART, the card provides deep 128-byte FIFOs, 8 times more buffer capacity
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
-
Supplier: Sealevel Systems, Inc.
Description: further information. For new product designs, we recommend the 2106 (RS-422) or 2107 (RS-485). The 3602 PCMCIA serial interface card provides one serial port configurable for RS-422, RS-485, or RS-530. The board is capable of data rates to 115.2K bps and automatically handles RS-485
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: 2105R. The 3604-DB9 high-speed PCMCIA serial interface card provides a single high-speed PCMCIA serial link to modems, terminals, printers or other data collection equipment. Designed using the XR16C850 UART, the card provides deep 128-byte FIFOs, 8 times more buffer
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Aaeon Systems Inc.
Description: System to Access the PCMCIA or CompactFlash™ ATA Card Directly as a Standard IDE Drive Type 1/2/3 PCMCIA and Type 1/2 CompactFlash™ Cards No Driver Required
- Features: Bus Interface / Adapter Module
-
Supplier: Lingto Electronic Limited
Description: PCMCIA CARD SOCKET VCC AND VPP S
- Current Rating: 0.2 amps
-
Supplier: DigiKey
Description: - PCMCIA Driver/Regulator, PCMCIA Card Slot Voltage Regulator IC 2 Output 16-SO
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: SOIC
-
Supplier: AAEON Electronics, Inc.
Description: PC/104 PCMCIA/ CompactFlash™ to IDE Module Main Feature Allows System to Access the PCMCIA or CompactFlash™ ATA Card Directly as a Standard IDE Drive Type 1/2/3 PCMCIA and Type 1/2 CompactFlash™ Cards No Driver Required
- Features: Other
-
Supplier: TapeOnline.com
Description: cards. With a faster transfer rate of 1.2Gbps, the "E" card will offer all of the features expected from a P2 card, but at a lower price point. Built with an aluminum diecast casing, P2 cards offer a durability that is superior to plastic cards.The "E" series
-
Supplier: TapeOnline.com
Description: Panasonic "E" Series 32GB P2 Card- AJ-P2E032XG Free Shipping* Ground shipping is free when you purchase any Panasonic or Maxell P2 Card or Sony SxS Card.Panasonic has introduced a new P2 card, called the "E" series, that offers a more economical introduction into the P2
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 072255-LT1313CS Packaging: Tube/Rail Applications: PCMCIA Driver/Regulator, PCMCIA Card Slot Mounting: SMD (SMT) Voltage - Input: 13 V to 20 V Number of Outputs: 2 Output Voltage: 3.3V, 5V, 12V Categories: Integrated
- Regulated Output Voltage (Volt): 3.3 to 12 volts
- Operating Temperature: 0 to 70 C
- Special Features: Multiple Outputs
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Packet Rejection, and Transmit Padding External and Internal Loopback Modes Four Direct Driven LED Outputs for Status/Diagnostics LAN9000 Drivers for Major Network Operating Systems Utilizing Local Bus or PCMCIA Interface Software Drivers Compatible with the LAN91C92, LAN91C94,
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PROGRAMMABLE CONTROLLERS AC/DC-INPUT MODULE PC CARD MODEM(PCMCIA) Product overview: TLP281GB from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit
- Features: Bipolar RF Transistors
-
Supplier: Microchip Technology, Inc.
Description: The LAN91C110 is designed to facilitate the implementation of second generation Fast Ethernet PC Card adapters and other non-PCI connectivity products. The LAN91C110 is a digital device that implements the Media Access Control (MAC) portion of the CSMA/CD protocol at 10 and 100 Mbps, and
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN83C185 is a low-power, highly integrated analog interface IC for high-performance embedded Ethernet applications. The LAN83C185 requires only a single +3.3V supply. The LAN83C185 consists of an encoder/decoder, scrambler/descrambler, transmitter with wave-shaping and output
- Operating Temperature: 70 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: NorPix, Inc.
Description: free software updates that include the latest developments, driver updates and optimizations. We are constantly listening to our customer base requests for improving our software and providing you with the best possible customer experience.
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Microchip Technology, Inc.
Description: 3.3V to 1.8V linear regulator. An option is available to disable the linear regulator to optimize system designs that have a 1.8V power plane available. The LAN8187/LAN8187i consists of an encoder/decoder, scrambler/descrambler, wave-shaping transmitter, output driver, twisted-pair receiver
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/28008/automaticidentif00bowe.pdf?sequence=1
Four categories of PCMCIA card drivers exist above the Card and Socket Services.
-
Mobile Computing
Unlike other device drivers, a PCMCIA card driver does not interact directly with its parent nexus.
-
Texas Instruments PCI7411 Vista drivers - Free Drivers Download | Request and Support Forums
When I try to install the PCMCIA card driver for vista, or the PC Express Card for Vista, I usually gives me a blue screen...
-
DRIVER NEEDED: Acer warplink 2411 (Windows XP Professional) [PCMCIA] - Free Drivers Download | Request and Support Forums
WarpLink 2411 IEEE 802.11b PCMCIA Card Driver .
-
DRIVER NEEDED: Kingmax ZV-DVD (Windows 2000 Server) [PCMCIA] - Free Drivers Download | Request and Support Forums
Microsoft included a generic pcmcia card driver that you can try.
-
Enhanced Component Reuse with Atomic Domains: Application Scenarios
This is a case study in the implementation of a wireless PCMCIA card driver by reusing and/or modifying components from existing drivers.
-
A test-bed for misbehavior detection in mobile ad-hoc networks - how much can watchdogs really do?
PCMCIA card drivers pcmcia-cs for Linux, which we patched to enable promiscuous mode.
-
PCMCIA USB Printing issue
I have not tried downloading the latest PCMCIA card drivers .
-
PCMCIA DOS Drivers
I have some DOS pcmcia card drivers at home.
-
Problem with Teac x 10 External CDRom Drive! DESPERATELY NEED HELP!
You need to install the PCMCIA card drivers for your laptop.
Indicates content that may require registration and/or purchase.