Products/Services for PCMCIA SRAM Card Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
PCMCIA Cards and Accessories - (127 companies)PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were... -
ID Card Readers and Encoders - (145 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms... -
PCMCIA Card Readers and Writers - (23 companies)...that develops and maintains standards for PCMCIA cards. PCMCIA card readers and PCMCIA card readers are also known as card drivers. They serve as a PCMCIA carrier that connects to the host computer through a port or bus. Originally known as PC cards... -
PCMCIA Memory Cards - (27 companies)PCMCIA memory cards and storage cards are used to add memory (RAM, SRAM, Flash, etc.) and/or storage capacity (hard disks, CD-ROM, etc.) to computers. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization which... -
SRAM Modules - (82 companies)Static random access memory (SRAM) modules are a collection of SRAM chips assembled on a circuit board. How to Select SRAM Modules. Image Credit: Digi-Key | 3Sixty Group | Centon. SRAM memory modules use static random access memory (SRAM), a type...
-
PCMCIA Modems and PCMCIA Fax Modems - (8 companies)...to data modems, but are designed to transmit and receive documents to and from a fax machine, or another fax modem. Both PCMCIA modems and PCMCIA fax modems take their name from the Personal Computer Memory Card Association (PCMCIA), the organization...
-
PCMCIA Serial Adapter Cards - (14 companies)PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer...
-
PCMCIA Bus Interface Cards - (29 companies)PCMCIA bus interface cards translate the data from the PCMCIA bus to another bus, and vice versa. They are used to connect two otherwise incompatible buses. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization...
-
SRAM Memory Chips - (197 companies)Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable. Description. Static random access memory (SRAM) chips are dual-transistor memory cells that require a constant...
Product News
-
Win Source Electronics
Infineon CY62256NL-70PXC 256Kbit SRAM High-Performance 256Kbit Asynchronous SRAM for Legacy Systems. The CY62256NL-70PXC from Infineon Technologies is a 256Kbit asynchronous SRAM designed for high-speed temporary data storage. With a 70ns access time and a parallel interface, it provides fast and reliable performance in embedded applications. Its 4.5V -5.5V operating voltage ensures compatibility with 5V systems, making it ideal for legacy designs and industrial applications requiring stable memory solutions. Key... (read more)Browse Memory Chips Datasheets for Win Source Electronics -
Win Source Electronics
Serial SRAM Guide for Industrial Applications Choosing the Right Serial SRAM for Your System. Serial SRAM devices are a cornerstone in embedded system design, offering fast access, simple interfaces, and unlimited write endurance. The Microchip 1Mbit series -- 23LCV1024, 23LC1024, and 23A1024 -- may look similar at first glance, but voltage range, power management, and data retention features vary significantly. Selecting the correct device ensures reliable operation, prevents data loss, and avoids potential hardware failures. Optimized... (read more)Browse Memory Chips Datasheets for Win Source Electronics -
Qorvo
72V BLDC Controller & Driver for added safety. This application controller integrates a 150 MHz Arm (R) Cortex (R)-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog... (read more)Browse Motor Controllers Datasheets for Qorvo -
Rego Electronics Inc.
SD Card & Micro SD Card Sockets SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. If you are unable to locate the product you're looking for, please contact us for assistance. SD... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Qorvo
72 V BLDC Controller and Driver with ... 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE. Qorvo's PAC55723L expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, all while offering a footprint compatible... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
72 V BLDC Controller and Driver with... controller integrates a 150 MHz Arm (R) Cortex (R)-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
44V BLDC Controller & Driver SoC and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial... (read more)Browse Motor Controllers Datasheets for Qorvo -
Rego Electronics Inc.
CFexpress Card Host Connectors Product Series -. CFexpress card host connectors. Features & Benefits -. Available for right angle top mount. Save PCB space. Well-designed card locking mechanism - work under industrial shock and vibration conditions. High quality, high reliability. Target Market - Digital Still Camera, Consumer Products, Personal Computer, Server, Industrial Based Computers. More product announcements from REGO ELECTRONICS INC. (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Ellsworth Adhesives
Ellsworth Adhesives Line Card The Ellsworth Adhesives Line Card offers information on our company, technical distribution centers, value-added services offered, the divisions of Ellsworth Adhesives, ePlus Inventory Solutions, and a list of material manufactureres and equipment and accessories manufacturers. (read more)Browse Uncategorized Products Datasheets for Ellsworth Adhesives -
Heilind Electronics, Inc.
EDAC Card Edge Connectors EDAC 's Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available with in a number of contact spacings and with multiple options for contact terminations, plating thicknesses, and mounting styles, providing customers with more flexibility in their designs. With a product offering that exceeds 446,000 parts, EDAC... (read more)
-
http://calhoun.nps.edu/public/bitstream/handle/10945/28008/automaticidentif00bowe.pdf?sequence=1
Generic device drivers initialize PCMCIA cards that perform well-defined functions, such as Static Random Access Memory ( SRAM ) or certain hard disk cards.
-
Removable Drive Request Board - Page 17 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: panasonic BN-256HSR 1CD SRAM PC CARD (Windows XP Professional) [ PCMCIA ] .
-
Removable Drive Request Board - Page 17 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Panasonic (Matsushita Matshita) BN-512SHR 5BDN SRAM PC CARD (Windows 7) [ PCMCIA ] .
-
Cutting-edge digital storage for portable imaging systems
driver and file system software for SRAM cards is easier to implement than for Flash cards, . aproperly formatted SRAM card is compatible with virtually any DOS PC which supports PCMCIA .
-
NAVAL POSTGRADUATE SCHOOL
Monterey, California
Softkb Soft Input Panel (SIP) device driver . .... Sramdisk SRAM ( PCMCIA ) card .
-
Quick qard technology: hardware object-oriented use and RC management system
The Flash uses the first page for CIS ( Card Information Storage) required for PCMCIA PnP as well as information about the Qard needed by the QQT driver to properly manage RC resources. .... Some SRAM is present on the Qard for hardware object management and use by hardware objects which…
-
Technology advanced mini-eyesafe rangefinder (TAMER)
Custom PCMCIA Software Drivers . .... • PCMCIA Cellular Modem • PCMCIA AMEL Video Card • PCMCIA Digital Camera. .... • PCMCIA SRAM Card • AMEL Microdisplay (640 X 480 X 64 monochrome) • Microdisplay field-of…
-
Fully functioning PC Card adapter | News | The Engineer
According to Parvus, a variety of PC Card functionality can be utilised with this product, including wireless communication, Flash/ SRAM memory, global positioning (GPS), Ethernet, cellular/landline modem, parallel port, serial port, a/d conversion, video capture, and a host of other commercially available .... The Xpand104 incorporates fully buffered PCMCIA signals for hot insertion/removal and features low power consumption, suspend mode .... Compatible with the Intel 82365SL- register set, this product has driver support built into most operating systems…
-
Speech synthesis software for a 32-bit microprocessor
PCMCIA SRAM card . .... initialization module, a speech synthesis module, a phonetic component database, and a sound driver to reproduce the…
-
An FPGA-based accelerator for Fourier Descriptors computing for color object recognition using SVM
This board is the WILDCARD PCMCIA (Xilinx Virtex II XCV3000) card from Annapolis Micro Systems [28] and is plug-compatible into a laptop Cardbus slot. .... very compact architecture with a Virtex II 3000K FPGA from Xilinx, and two SRAM banks, each 256 … PC host are performed via the control of a set of C program driver calls that interface…
Indicates content that may require registration and/or purchase.