-
Supplier: Edmund Optics Inc.
Description: These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design (the 15X contains coated achromatic lenses). The clear acrylic base allows ambient light to illuminate subject. Note:
- Magnification: 10 X
- Type / Mounting: Handheld
-
Supplier: Edmund Optics Inc.
Description: These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design (the 15X contains coated achromatic lenses). The clear acrylic base allows ambient light to illuminate subject. Note:
- Magnification: 15 X
- Type / Mounting: Handheld
-
Supplier: Edmund Optics Inc.
Description: These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design. The clear acrylic base allows ambient light to illuminate subject. They all also include a built-in flashlight
- Magnification: 15 X
- Type / Mounting: Handheld
- Features: Illuminated
-
-
Supplier: Edmund Optics Inc.
Description: These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design. The clear acrylic base allows ambient light to illuminate subject. They all also include a built-in flashlight
- Magnification: 10 X
- Type / Mounting: Handheld
- Features: Illuminated
-
Supplier: ValueTronics International, Inc.
Description: External Horizontal Input: Deflection Factor and Accuracy: ≤3% at 50 mV and 500 mV/div Bandwidth (-3 dB): DC to 1 MHz Input R and C: 1 MΩ, ≈70 pF Maximum Input Voltage: 350 V (dc + peak ac) The Tektronix 5B10N is a 1 µs (100 ns with magnifier) time base for 5000-series scopes. The
-
Supplier: ValueTronics International, Inc.
Description: of two 1 k waveforms each storage capacity). Data Retention: At least 3 days (after-8 hours of operation). Deflection: 5 mV/Div to 10 V/Div in 1–2–5 sequence Input impedance: 1 MΩ Maximum input: 200 VDC + V peak / 200 Vp-p AC Sweep: 0.2 s/Div to 0.1 µs/Div in 1-2-5 sequence, ×10
- Bandwidth: 50 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: RS Components, Ltd.
Description: 4 lens pocket magnifier
- Magnification: 3 to 9 X
- Features: Other
-
Supplier: DigiKey
Description: "Loupe 0.94"" (24.00mm) 8x"
- Magnification: 8 X
- Type / Mounting: Loupe
-
Supplier: DigiKey
Description: FIBER OPTIC EYELOOP, X3, X6, X9
- Magnification: 3 to 9 X
- Type / Mounting: Desktop Stand
-
Supplier: Carson Optical, Inc.
Description: Magnifier is a great low vision aid and assists in reading small print. The SureGrip™ Magnifier comes with a soft-padded zipper pouch to protect both lenses.
- Magnification: 2 to 10 X
- Type / Mounting: Handheld
-
Supplier: Carson Optical, Inc.
Description: The TV-36 TriView™ Magnifier from Carson Optical is a compact, portable folding loupe Magnifier with power ranging from 3x-9x power magnification. Each lens contains 3x power magnification. Combine two lenses together to make 6x power magnification, or three to make 9x power. The
- Magnification: 3 to 9 X
- Type / Mounting: Folding / Linen
-
Supplier: Titan Tool Supply, Inc.
Description: The Ion 4.3 is an award winning inspection magnifier that provides a crystal clear image for the user. Suitable for quick and immediate use, the Ion is fast to start, comfortable to hold and highly intuitive to use as the product has been designed to replicate the look and feel of an optical
- Magnification: 4 to 14 X
- Applications: Assembly
- Type / Mounting: Handheld
- Features: Illuminated
-
Supplier: Carson Optical, Inc.
Description: The DV-30 DualView™ from Carson Optical is a 3x power stand Loupe with a 12x power focusing Loupe. This dual purpose Magnifier is great whether you need a high-powered Magnifier or a lower powered Magnifier. One of the loupes is focusable while the other is pre-focused. The
- Magnification: 3 to 12 X
- Type / Mounting: Loupe
-
Supplier: Traceable® Products
Description: Magnifiers provide an in-focus and highly defined view of surface details, illuminating uniformly over the field of observation. High-powered magnification has universal application for precise scientific, plant, and fieldwork. Illuminated magnifiers are supplied with AA replaceable
- Magnification: 3 to 10 X
- Type / Mounting: Handheld
- Features: Illuminated, Other, Variable Magnification
- Applications: Medical / Life Science, Textile, Vision Aid
Find Suppliers by Category Top
More Information Top
-
Magnifiers - Magnifier - Magnifying Glass | Edmund Optics
Opaque Base Magnifier Peak 8X -16X Zoom Loupe with Measuring Scale .
-
Comparators - Comparator | Edmund Optics
Opaque Base Magnifier Peak 8X -16X Zoom Loupe with Measuring Scale .
-
Peak 7X or 10X Measuring Loupes | Edmund Optics
Edmund Deluxe 6X Wide Field Magnifier Peak 8X -16X Zoom Loupe with Measuring Scale .
-
Lens of special fresnel-Dossier: Lens of fresnel | Techniques of the Ingénieur
solar ( 8X ) by Fresnel lens, the kind of catafalque under which moves slowly... • The solar photovoltaic at concentration applied the magnifying glass topicality | ref: article _ 6404 supérieur.[2] Voir article of Wikipédia on the Fresnel: http://fr.wikipedia.org/wiki/Lentille lenses... the light.
-
Low vision-supply optical disabled person with increasing visual aids
1,8x Peak Stand magnifying glass .
-
Another example of cryptic diversity in lichen-forming fungi: the new species Parmelia mayi (Ascomycota: Parmeliaceae)
The retention index (I) calculated from the elution time of the appropriate peak with reference to the … Widths were measured to the nearest 0.1 mm using a CBS Beck Kassel calibrated under an 8x magnifier .
-
ZASMHBA0002285
… the light microscope is used at magnifications where depth of focus allows the peaks and valleys to … 8x Parts should be examined with a hand magnifier and with the stereoscopic microscope to obtain a general …
-
Peak 8X-16X Zoom Loupe with Measuring Scale | Edmund Optics
○ Handheld Magnifiers (12 Peak 8X -16X Zoom Loupe with Measuring Scale .
-
Practical options for magnification and field of view of stand magnifiers
The magnifiers were when z = 1 cm (unless stated other- divided into three groups, according wise) which … Anny 15x Peak 1961 Peak 1962 Peak 1964 LVA 10c 8x Esch 1153 Visolette Block Lupe .
-
New stand magnifiers do not meet rated levels of performance
The release of a new range of COIL stand magnifiers will be seen by clin- icians as … COIL 5855 Peak 1960 3x 4x 6X 8X .
Indicates content that may require registration and/or purchase.