Products/Services for Pecan Tree Spraying Equipment
-
Sprayers and Spray Coating Equipment - (402 companies)Sprayers and spray coating equipment refers to a variety of devices which find purpose within industrial spray operations. A diverse line of equipment supports the spraying process, including: applicators, pressure systems, holding basins...TypeSystem Option / ComponentMaterials of Construction -
Spray Valves - (47 companies)Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it. Spray... -
Spray Guns and Applicators - (258 companies)Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators... -
Spray Painting Equipment (Paint Sprayers) - (251 companies)...pattern to the terrain. It is used to mark boundaries and points of interest. Vehicle mounted. Image credit: Sherrill Tree. Spray painting systems may be mounted on a service truck for unique applications. Lines on roadways are applied via trucks... -
Spray Shields - (13 companies)Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints. Spray shields are shields or wraps that cover flanged pipe joints. Spray shields prevent and reduce injury to workers and damage to equipment... -
Thermal Spray Coatings - (65 companies)Thermal spray coatings are made of metal, ceramic, composite, and polymer materials that are engineered for deposition using arc wire, combustion wire, plasma, high velocity oxy-fuel (HVOF), vacuum plasma spraying (VPS), or other specialized spray...
-
Agricultural and Farming Products and Equipment - (814 companies)...collection. Nut harvesters grab the trunks of trees and shake them to force loose nuts (almonds, pecans, etc.) to fall. Chicken harvesters collect chickens and place them in a holding area, typically before being sent for slaughter. Irrigation Equipment...
-
Thermal Spray Equipment - (42 companies)Thermal spray equipment accelerates the dispersion of heated coating material from a spray torch towards the workpiece. The deposited material forms a coating on the surface. Specifications for thermal spray equipment include technology and type...
-
Spray Tanks and Cups - (49 companies)Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...
-
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
Product News
-
Sames North American Corporation
Airmix® - Liquid spraying technology Airmix (R) is an intermediate spray technology that combines the advantages of both conventional and Airless technology & is the industry standard for medium pressure atomization today. Airmix (R) is a unique medium pressure spraying technology in between Airspray (known for high finishing quality with limited flow rate ideally under 400cc/min) & Airless (known for good results for high flow but without quality finishing). Airmix (R) gives a high finishing quality & uniform film build for high... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Vortec
Liquid Spray Nozzles Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray... (read more)Browse Nozzles Datasheets for Vortec -
Sames North American Corporation
TRP Automatic Spray Gun in the fields of industry and automotive, often copied never equaled. Simple and reliable conception: The transfer efficiency of the TRP is high, compared to conventional air spray applications, (30 to 60% depending on the shape of the part, the paint used and the settings of operation). The electrostatic application saves a large quantity of paint used over a production period. When the first coat of paint is applied, the electrostatic wrap round effect attracts the paint to the rear side of the part... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
E-Labs, Inc.
Rain, Spray, and Drip Testing Test Objectives. * Assess resistance to water intrusion under controlled rainfall rates, pressures, and durations. * Evaluate design integrity of enclosures, seals, joints, and coatings. * Verify compliance with customer, industry, and military specifications. * Identify potential failure modes related to corrosion, electrical shorts, and material degradation. Capabilities. * Rainfall Simulation -- controlled precipitation rates with or without wind. * Pressurized Spray -- multi-angle water... (read more) -
EXAIR
FlexiSan Spray for Mobile & Plant Sanitation BETE 's FlexiSan TM Modular Spraying System offers a portable, cost-effective spray solution that enables mobility and effective cleaning and sanitization across a wide range of industrial applications. Engineered for flexibility and performance, the FlexiSan system allows operators to quickly rinse and apply cleaning and sanitizing agents to a variety of equipment, including conveyors, hoppers, bins, and mixers, as well as other critical process areas. The FlexiSan is designed to handle... (read more) -
Sames North American Corporation
AIRMIX® XCITE®+ MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application. UNSURPASSED ATOMIZATION FOR SUPERIOR PERFORMANCE. Product savings & environmental protection. Unsurpassed atomization quality. Ergonomically designed for outstanding performance (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPro Manual Airspray Spray Gun SAMES KREMLIN is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP. Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. PROFESSIONAL FINISHING FOR ALL!. New Standard in Airspray. Performance At Your Fingertip. Effortlessly Perfect Spraying. See more info here including where to buy!. OUR VISION... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Want To Eliminate Spray Gun Spitting? The Solution Starts with Understanding the Cause. A consistent finish starts with consistent material flow. When a spray gun begins spitting/dripping, it can lead to defects, rework, wasted material, and frustration on the production floor. While every application is different, many spitting/dripping issues can be traced back to a few common causes: Cleaning Issues. Material buildup, especially around the spray tip or fluid passages, can disrupt flow and cause inconsistent spray patterns... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
AIRMIX® XCITE®+ LIGHT MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ Light manual spray gun focuses on lightness, simplicity and maneuverability. For maximum benefits, this spray gun is available in two versions: 120 and 240 bar (1740 & 3480 psi) THE LIGHTEST AIRMIX (R) MANUAL SPRAY GUN ON THE MARKET!. Excellent Airmix (R) finish quality. High transfer efficiency - up to 86% (HVLP compliant). Designed to access recessed areas of parts (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPRO G MANUAL AIRSPRAY SPRAY GUN GRAVITY FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!. High spraying quality. Modular gun for a large range of applications. Ergonomic and robust design (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation
-
INSECT PESTS
control: carbaryl: You can control pecan phylloxera with well-timed foliar sprays of carbaryl, but few homeown- ers have the power spray equipment needed to treat large pecan trees .
-
Experiences with Pecan Air Blast Sprayers
Pecan tree canopy coverage was evaluated using the aerial application spray pattern evaluation equipment .
-
European Regulation of Application Equipment
…field crop sprayer Proposed NWI Spraying guidelines for field crop sprayers Proposed NWI Spraying guidelines for mistblowers … anywhere else – with these countries leading the drive to regulation based on standards for application equipment . .... different geographical and climatic areas – and some of the current ISO work fails to fully consider application techniques and equipment used outside Europe e.g. in discussing tree /bush crop sprayers it … ignoring crops such as pecans in the US and…
-
A History of Air-Blast Sprayer Development and Future Prospects
However, there are still many crops (such as citrus, pecan and other nuts, cherries and other fruits) that are produced on taller trees and on shade trees that require large sprayers. .... It will be some time before spray drift and coverage problems on large trees will be solved. .... U.S. are small, local-market operations and cannot afford to purchase new equipment while their old…
-
Pesticide applicator exposure to insecticides during treatment of citrus trees with oscillating boom and airblast units
Airblast equipment is characterized by its use of variable volumes of air moving at velocities of 60 to 180 mi/hr to propel chemical-bearing water droplets into the trees . .... Machinery Corpora- tion 757 Speed Sprayer with an air tower and a 500- gal capacity spray tank. .... tion" proceedings to prohibit airblast applications of dimethoate to citrus, pome fruits, and pecans (Federal Register 1977).
-
Management Strategies to Improve
Native and Seedling Pecan Groves
• trees that are larger than harvesting equipment can handle, causing damage to both trees and equipment ; and. .... Removing native pecan trees is a con- tinual process; trees must be evaluated every year. .... Here’s an easy way to keep track of yields: after every harvest, spray -paint a spot on…
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/13673/DavidVail2012.pdf?sequence=3
They were flying planes with minimal maneuverability, and avoiding the numerous obstacles on or near fields such as fence posts, pecan trees , and tenant houses were an exceptional challenge. .... Many spray planes, in these early years, were crude collections of parts and equipment .
-
Horticulture Handbook Horticulture Handbook
An orchard with small trees is easier to spray , prune, and harvest. .... Strawberry fields may contain 30,000 plants per acre, yet pecan orchards may have as few as .... The spacing must be wide enough between rows to permit passage of equipment used in cultivation and…
-
Copyright
by
In Saucillo, initial efforts to reline the old Saucillo Canal – which all users share – were scaled back to also support the interconnection of communal wells with more modern irrigation equipment and “repumping” spray irrigation systems in private pecan wells. .... Several began experimentally with government assistance to grow nopales and Sivetre trees as an input to the…
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
…ensue enter entry envoi envoy eosin epees epics epoch epode epoxy epsom equal equip erase erect ergot … paves paved pawed pawls pawns payee peace peach peaks peals pears pearl peats pecan pecks pedal peeks … spode spoil spoke spoof spook spool spoon spoor spore sport spots spout sprat spray spree sprig sprit … tract trade trail train trait trams tramp traps trash trawl trays tread treat trees treed treks trend…
Indicates content that may require registration and/or purchase.