Products/Services for Pedestal Mounted Binoculars

  • Binoculars-Image
    Binoculars - (64 companies)
    ...are tripod-mounted. Features Prismatic binoculars are constructed with eyepiece lenses, objective lenses, and a series of prisms to shorten the optical path. A small wheel mounted in the center between the two tubes focuses the image. Another adjustment...
  • Laser Mounts-Image
    Laser Mounts - (14 companies)
    Laser mounts are devices that keep a laser in position on an optical table. Laser mounts are devices that keep the optical components of a lens in position. There are many different types of products. Types of Laser Mounts. Cylindrical laser mounts...
  •  
    Solar Mounts - (111 companies)
    Solar mounts are used to mount photovoltaic (PV), solar water heaters, or other solar collection devices. They hold solar panels in position and are either fixed or tracking. Fixed mounts are stationary solar arrays that may permit some seasonable...
  •  
    Mounted Points - (50 companies)
    Mounted points are very small bonded abrasives or superabrasive wheels with a ball, point, cone, cylinder, or bullet shape. They are mounted on a pin or mandrel for portable die grinder and deburring applications. Specifications. Product...
  • Mirror Mounts-Image
    Mirror Mounts - (20 companies)
    Mirror mounts are used to hold and support mirrors of all sizes and shapes. Mirror mounting can be a very sophisticated device in optic research, due to the need to be able to tip and tilt the mirror by controlled amounts, while still holding...
  •  
    Optical Mounts - (92 companies)
    Optical mounts are specialized holders designed for use with a variety of optical assemblies. This is a large and inclusive product classification that includes devices of many shapes and sizes to handle a wide array of optical components...
  •  
    Polarizer Mounts - (9 companies)
    Polarizer mounts are used to hold and support polarizers. A polarizer is a light filter that only allows light waves of a certain rotation to pass through. Optical polarizer mounts are specialized holders designed for use with a variety of optical...
  •  
    Antenna Mounts - (28 companies)
    Antenna mounts are used to hold and support antennas of all sizes and shapes. The antenna collects the electromagnetic signal and sends it to the receiver. There are many types of antennas and mounts including for radio, television, global...
  •  
    Board Mount Connectors - (298 companies)
    Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board. Single row connector. USB connector. Image Credit: Digi-Key Female wire-to-board connector. Image Credit: samtec. Board...
  •  
    Flange Mounted Bearings - (260 companies)
    Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations. How to Select Flange Mounted Bearings. Flange Unit: 4-Blot. Mounted Ball Bearing: 2-Bolt...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire