-
Description: military grade fans. Our thermoelectric- also called Peltier- air conditioners excel in high ambient temperatures and can perform in a wide range of environments. FEATURES • High capacity thermoelectric design • Power saving air to air heat exchanger mode
- Type: Enclosure
-
Description: military grade fans. Our thermoelectric- also called Peltier- air conditioners excel in high ambient temperatures and can perform in a wide range of environments. FEATURES • High capacity thermoelectric design • Power saving air to air heat exchanger mode
- Type: Enclosure
-
Supplier: CANNON Instrument Company
Description: thermoelectric cooling Peltier cooling is environmentally-friendly and does not require the use of hazardous bath fluids or refrigerants Enclosed insulated sample chamber mitigates the effects of laboratory air temperature on the test Pre-developed test programs for common lubricants
- Dynamic Viscosity Range: 9,000 to 150,000 cps
- Display & Special Features: Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
- Features: Specialty / Other
-
-
Supplier: Rittal North America LLC
Description: The powerful, lightweight climate control units based on Peltier technology provide efficient cooling of command panels and small enclosures. Cooling/heating output 80/80 W.
- Voltage: 24 VDC
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: ABB Measurement & Analytics
Description: Peltier cooler: Max. +50 °C (at max. +25 °C ambient temperature) Version without Peltier cooler: The dew point of the sample gas must be at least 5 °C lower than the lowest ambient temperature in the whole sample gas path. Degree of protection IP20 - EN 60529 Internal power
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Controller Type: Flow Controller
- Media: Gas / Air
-
Supplier: nVent Electric
Description: simple terminal block for easy wiring connections Operates on the Peltier effect for cooling or heating Compressor free air conditioning for demanding indoor and outdoor applications
Find Suppliers by Category Top
More Information Top
-
Introduction to Thermoelectricity
Kulagin and Makov [13] used a solar thermo- electric generator to power their Peltier air conditioner claiming the system to be self-regulating, since the cooling power rises with increase of the incoming ther- mal radiation.
-
Frontiers of Propulsion Science > Null Tests of "Free Energy" Claims
Air circulates over the calorimetry apparatus and then is ducted to a two-stage Peltier air - conditioner where its temperature is regulated to + 0.0018C before it re-enters the enclosure.
-
Weird question: making an air conditionner?
Hi, I was wondering if it would be possible to make an effective air conditioner using peltiers ?
-
Weird question: making an air conditionner?
Hi, I was wondering if it would be possible to make an effective air conditioner using peltiers ?
-
Precision temperature controlled filtered laminar air enclosure
While ∼500 W of cooling is difficult to produce with Peltier modules, it is insignificant compared to the cooling power of an existing room air con- ditioner .
-
CR4 - Thread: How to control the temperature in a Peltier based cooler
I found the easiest way to control the temperature in my 12V peltier cooler on my Kenworth was to make a small duct to lead air from the air conditioner vent directly to the inlet air side of the cooler.
-
Theoretical model and design of a device to reduce the influence of environmental factors on refractive surgery outcomes
Environmental conditions may vary in a large range, i.e. from 15 to 35°C and from 55 to 95% RH, the air conditioner is controlled by varying the air flow rate through the supply … … and the power of the Peltier heat pump.
-
Design and characterization of a cylindrical, water‐cooled heat sink for thermoelectric air‐conditioners
The compact and high efficient heat-dissipating heat sink in the hot side of an air-conditioner will greatly improve the COP of the air - conditioner . … system with a water-cooled heat sink in the hot side of the Peltier pellets, and compares …
-
Applied Research and Engineering Solutions in Industry
It can be used for automobile air conditioner . Thermoelectric technique follows Seeback effect, Peltier effect and Thomson effect.
-
CR4 - Thread: Creating power out of thin air. Article on zdnet
I used to be involved in the TEC (Thermo-Electric Cooling) community at one time while an employer was developing a TEC industrial cabinet air conditioner . Even 10 years ago, people were discussing the Seebeck effect as it applies to Peltier devices.
Indicates content that may require registration and/or purchase.