-
Supplier: Edwards Vacuum
Description: rotary pumps requiring a viscosity equivalent to Fomblin Y25 fluid. Krytox 1514 is recommended for use in perfluoropolyether adapted mechanical booster pumps.
- Viscosity Index: 22 to 70
- Pour Point: -49 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.88 specific gravity
- Features: Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Sealing / Barrier, Specialty, Synthetic / Semi-synthetic
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ metallization fluids are a range of colorless, fluorinated fluids designed for use in metallization processes. Based on perfluoropolyether (PFPE) chemistry, they are nonreactive, nonflammable, chemically inert, and stable to oxidation.Krytox™ metallization fluids
- Kinematic Viscosity (@ 40°C): 2.6 to 11.7 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 specific gravity
- Features: Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Synthetic / Semi-synthetic
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
-
Supplier: Krytox™ Performance Lubricants
Description: The Krytox™ AUT Series is a line of products designed to address the automotive industry's need for lubricants that combine efficiency and performance at both low and high temperatures. While all grades in the AUT Series are based on ISO 100-grade perfluoropolyether (PFPE) oil, each AUT grade
- Kinematic Viscosity (@ 40°C): 2.5 to 310 cSt
- Operating / Use Temperature: -47 to 392 F
- Applications: Automotive / Transportation
- Features: Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Synthetic / Semi-synthetic
-
-
Supplier: Krytox™ Performance Lubricants
Description: perfluoropolyether fluids, soluble additives, and the most efficient polytetrafluoroethylene thickeners available, these lubricants exceed the performance requirements of your most demanding application. XP lubricants will hold up under tremendous load conditions, preventing metal to
- Kinematic Viscosity (@ 40°C): 2 to 16 cSt
- Operating / Use Temperature: -94 to 220 F
- Pour Point: -94 F
- Features: Corrosion Inhibitor / Rust Preventative, EP (Extreme Pressure / Active), Fluid / Oil, Synthetic / Semi-synthetic
-
Supplier: Krytox™ Performance Lubricants
Description: perfluoropolyether fluids, soluble additives, and the most efficient polytetrafluoroethylene thickeners available, these lubricants exceed the performance requirements of your most demanding application. XP lubricants will hold up under tremendous load conditions, preventing metal to
- Kinematic Viscosity (@ 40°C): 3 to 36 cSt
- Operating / Use Temperature: -81 to 270 F
- Viscosity Index: 59
- Pour Point: -81 F
-
Supplier: Henkel Corporation - Industrial
Description: High performance, chemically inert, synthetic grease made of PFPE and PTFE which provides long-lasting lubrication in severe chemical environments. LOCTITE® LB 8209 is a white to off-white, high performance, chemically inert, synthetic grease composed of perfluoropolyether (PFPE) and
- Features: Bearing Lube, Fluid / Oil, Specialty, Synthetic / Semi-synthetic
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Type / Function: Lubricant
Find Suppliers by Category Top
More Information Top
-
Vacuum Technology
Lawson (1970) [1-15] reported the chemical features of perfluoropolyether fluids in detail. “ .
-
Tribology of Diamond-Like Carbon Films
K. Nakayama, S. Nguyen, Triboelectromagnetic phenomena in a diamond/hydrogenated- carbon-film tribosystem under perfluoropolyether fluid lubrication, Appl.
-
Foundations of Vacuum Science and Technology
For very-heavy. duty applications. synthetic organic fluids are used. and in highly corrosive or flammable situations a perfluoropolyether fluid is used.
-
Perfluoropolyether—a Vacuum Pump Fluid resistant to Electron Induced Polymerization
An earlier study1 has shown that a high molecular weight (~6,500 a.m.u.) perfluoropolyether fluid has lubricating properties suitable for use in rotary pumps.
-
Electron ionization of different large perfluoroethers embedded in ultracold helium droplets: effective freezing of short‐lived decomposition intermediates
Verification of the decomposi- tion of perfluoropolyether fluid due to tribomicroplasma. Tribol. Trans.
-
Physical properties of perfluoropolyethers: Dependence on composition and molecular weight
In the present paper, three groups of Fomblin 2'"' fractionated perfluoropolyether fluids , having different copolymeric composition, are de- scribed together with the parent unfractionated sam- ples, and the molecular weight dependence of their properties is reported.
-
Compatibility Tests of Low-Vapor Pressure Perfluoropolyether Oils with UF6
The behavior of perfluoropolyether fluids in the presence of UF6 has been explored.
-
Selection of fluids for tritium pumping systems
Perfluoropolyether fluids are very stable and do not react chemically with most gases.
-
Design and performance of a high pressure, flowing liquid dielectric peaking switch
[5] A. Luches and L. Provenzano, “On the use of Perfluoropolyether fluids in HV spark gaps”, J. Phys.
-
Triboluminescence
Triboelectromagnetic phenomena in a diamond/hydro- genated-carbon-film tribosystem under perfluoropolyether fluid lubrication.
Indicates content that may require registration and/or purchase.