Products/Services for Perforated Copper Tubing
-
Plastic Tubing - (608 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...MaterialsKey Brands / TrademarksDesign Units -
Tubing - (2416 companies)...and/or other metals to improve its strength and hardness. Copper is a corrosion resistant metal with excellent conductivity. Copper tubing is used frequently for plumbing and heating applications, especially for residential water supply lines. Copper tubing... -
Perforated Sheet Materials - (162 companies)How to Select Perforated Sheet Materials. What are Perforated Sheet Materials?. Perforated sheet materials are used as screens in separators, walkways, sunscreens, ventilation, and decorative coverings. They are constructed by machining or punching... -
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys... -
Rubber Tubing - (219 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What... -
Metal Tubes - (779 companies)...alloying element. Bronze exhibits good toughness, strength, corrosion resistance, and electrical and thermal conductivity. Copper is a corrosion resistant metal with excellent conductivity. Copper tubing is used frequently for plumbing and heating...
-
Punches - (317 companies)Punches are tools used to perforate material in order to create a cut the shape of the punch edge. How to Select Punches. Image Credit: Carr Lane Manufacturing Co. Punches are fabricating tools used to perforate material and create cuts or holes...
-
Pipe Fittings - (1974 companies)...configurations. Piping vs. Tubing and Hose. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable terms. Both describe long hollow cylinders of uniform material with a certain amount...
-
Pneumatic Fittings - (223 companies)...to be clamped over the part. Plain ends are fittings with surfaces which allow pipes or tubes to be connected by adhesive, solder, welding, or other permanent means. Push-to-Connect. Push-to-connect fittings have ends that are designed to accept tubing...
-
Sanitary Fittings - (113 companies)...fittings - Connects hose flexible tubing via a barbed end with a tapered stub and ridges inserted into the vessel. They are best suited for low pressure applications, since they do not provide a strong seal. Cam-lock fittings - Connected using tabs which...
Product News
-
MP Metal Products
T-113 Copper Plate for Radiant PEX Heating T-113. 0.375" x 5" wide Copper heat transfer plate for 3/8" PEX tubing. These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from PEX tubing into the flooring above. These Omega-shaped plates are made in the USA. Custom lengths are available for OEM production requirements. MP Metal Products. Roll forming metal shapes is just one of our capabilities! From your idea, we can design... (read more) -
MP Metal Products
Custom metal tubing roll forming MP Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. MP Metal Products. Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
MP Metal Products
Wide aluminum heat transfer plate for PEX tubing. T-112. 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system by dispersing the heat from PEX tubing into the flooring above. These Omega-shaped plates are made in the USA. Custom lengths are available for OEM production requirements. Roll Formed Heat Transfer Plates. Heat transfer plates are ideally and economically produced using our roll... (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
Ultra-thin Perforated foils Dexmet Perforated Materials. There are many factors to consider when choosing perforated materials. Dexmet is able to perforate in a number of materials, shapes, and patterns. However, there are factors that influence the cost of perforated materials: material cost, the pattern level of difficulty (hole size vs. material thickness, perforation end patterns, tolerances, and the quantity ordered). It is always best to contact Dexmet so that we can recommend a product that is suitable for your... (read more)Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Hammond Manufacturing Company Inc.
CSPP Series Perforated Panels junction boxes. Eliminate time-consuming measurements, marks, and drilling with the CSPP series perforated panels. Features: 1/8" holes accept self-tapping screws. Finished in ANSI 61 gray powder coat. Made from 16 gauge steel. RoHS compliant. Made in North America... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Perforated Materials for Automotive Applications Perforated Materials for Protective and Airflow Applications. PPG precision perforated materials for automotive applications can be implemented as a heat shield, installed for airflow, protect against small debris, implemented as a membrane for filters, and shield sensitive electronics components. Click to subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer applications. Want more information on expanded metal foils and plastics?. Head on over to our... (read more)Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Running Industry Co., Ltd
perforated plate chassis with fans to achieve forced convection heat dissipation. For example, the colorful DLC-M9911 chassis is designed with ventilation holes on the side and front panels to enhance heat dissipation; Although the MG890 chassis does not explicitly use perforated panels, it has a circular air inlet with a dust-proof mesh at the front, reflecting a similar design concept. Electromagnetic compatibility (EMC) optimization. Punched metal plates can ensure a certain shielding effectiveness while allowing air... (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet Thin-gauge Perforated Foils Perforated technology to complement Dexmet's expanded material. Expanded foils have been Dexmet's calling card for over 70 years. No other manufacturer can match the consistency and uniformity of Dexmet's open-area products. But there are applications where expanded foils meet their limits... The relentless push toward thinner, lighter products has led the company to expand its expertise into an adjacent, complementary technology: Perforated foils. The precision, consistency, and volume... (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
PPG Expanded and perforated metal foils PPG Offer a Broad Portfolio of Innovative Materials and Products. PPG Engineered Materials is a global supplier of customized, highly engineered, expanded and perforated metal foils, polymers used for mission-critical applications in energy storage, other industrial applications in the renewable energy fields. Click to subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer applications. Want more information on expanded metal foils and plastics?. Head... (read more) -
MP Metal Products
Roll formed copper electrification bar S-122. 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses. As a coil-based process, economical production quantities... (read more)
-
Abatement of Trichloromethane by Using Nonthermal Plasma Reactors
The surface discharge reactor was made up of a quartz tube (outer diameter (OD)/inner diameter (ID): 22/19 mm), a perforated copper tube electrode (OD/ .
-
Gaseous ozone decomposition using a nonthermal plasma reactor with adsorbent and dielectric pellets
The ozone generator, which is a surface discharge reactor, was made up of a quartz tube (OD/ ID: 22 mm/19 mm), a perforated copper tube electrode (OD/ID: 19 mm/18 mm) with holes of 3 mm in diameter, a stainless steel tube electrode …
-
Geological Storage of Highly Radioactive Waste
The plugs consist of perforated copper tubes that contain well fitting blocks of highly compacted smectite-rich clay that migrates through the perforation and ultimately embeds the tube that is left in the hole.
-
Microbial Corrosion (EFC 15)
These membrane prop- erties have been established from measurements either with an 'artificial biofilm' com- posed of exopolymeric substances or with a 'biofilm' produced by microorganisms iso- lated from perforated copper tubes of an affected county hospital in Germany.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ns.2012.431117
The clay seals consist of highly compacted smectite clay (“bentonite”) fitted in perforated copper tubes (Fig- ure 12) placed on concrete seals cast where fracture zones are intersected.
-
Physical modeling of a sidetrack horizontal well production to improve oil recovery
In order to saturate oil and water, 4 vertical wells were put at the 4 corners of the model, which are made of perforated copper tubes .
-
A new method of combination of electroosmosis, vacuum and surcharge preloading for soft ground improvement
Perforated copper tube Perforated galvanized steel pipe .
-
PRODUCTION OF NICOTINIC ACID BY BAKER'S YEAST GROWING IN NITROGEN‐RICH AND NITROGEN‐POOR MEDIA
The solution was aerated at about 3000 ml. per litre per min. by means of perforated copper tubes .
-
The catalytic hydrotreatment of peat pyrolysate oils
After the attainment of the desired reaction time, the autoclave was cooled with an external cold-water flow from a perforated copper tube fitted to the outsideof the reactor.
-
Heat‐pump‐assisted dryer part 2: Experimental study
The preheated water was metered and distributed through perforated copper tubes over the cloth with a total free surface area of 20.72 m2.
Indicates content that may require registration and/or purchase.