Products/Services for Performax Dust Collectors

  • Dust Collectors and Dust Collector Filters-Image
    Dust Collectors and Dust Collector Filters - (765 companies)
    Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases and work environments. Methods There are a number of different methods...
  • Mist Collectors-Image
    Mist Collectors - (311 companies)
    Mist collectors reduce the amount of mist in the workplace atmosphere. Mist collectors and fume collectors reduce the amount of mist, aerosols and fumes in the workplace atmosphere. They can be used for treating media streams involving combinations...
  • Dust and Debris Control Products-Image
    Dust and Debris Control Products - (95 companies)
    Dust control products and debris control products protect equipment, valuable inventories and people from unacceptable or dangerous contamination. Dust control products and debris control products protect equipment, inventories and personnel from...
  •  
    Fume and Smoke Collectors - (67 companies)
    Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor. Fume and smoke collectors reduce...
  • Respirators and Dust Masks-Image
    Respirators and Dust Masks - (432 companies)
    Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants. Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators...
  •  
    Baghouses and Baghouse Filters - (153 companies)
    Baghouses, also called fabric dust collectors or fabric filters, are air pollution control devices designed to use fabric filter tubes, envelopes, or cartridges to capture or separate dust and other particulate matter (PM). Their applications range...
  •  
    Opacity Sensors and Instruments - (85 companies)
    ...optical density, or dust density. The images below illustrate two differing opacity sensor arrangements. The image at left shows a transmitter and receiver provided with a pipe section which can be incorporated into an exhaust stack. The image at right...
  •  
    Downdraft Tables - (68 companies)
    ...are used as workstation fume extractors and dust collectors in welding, sanding, grinding, and other finishing applications. They draw dust and fumes down and away from the breathing zones of workers and other personnel. Downdraft tables use highly...
  •  
    Electrostatic Precipitators - (57 companies)
    ...collector plates will fill up much more quickly than fabric bags or other filter media because there is much less surface area. Heavy dust collection for commercial ESPs requires storage for large volumes of solids. Dry ESPs. Dry electrostatic...
  •  
    Extractor Arms - (19 companies)
    Extractor arms provide an efficient means of collecting or exhausting a variety of fumes and particulate from a point source when ducted to an integral air cleaner, dust collector, mist collector, fume collector, fan, or blower. Extractor arms, also...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Garage based woodshop, gfci and line questions - Self Help Forums
    It is unlikely that you need a dedicated line for a drill press, or a small dust collector , or even a jointer. .... The performax and the pc router use up to 15 amp on the 110.
  • Mining Chemicals
    PERFORMAX MILLENIUM " " Shanghai Rare-earth Chemical Co. " " " " " ". .... Sulfide collector Philflo. .... Ore dust suppressant .
  • Handbook of Industrial Surfactants Volume 1 and 2
    Performax ® 582 [Ashland Hercules Water Technologies]. .... irritation; prolonged skin contact may cause skin irritation; prolonged overexposure to vapors or dust in poorly ventilated .... collector for flotation deinking of waste paper .
  • Research in particle physics. [Dept. of Physics, Boston Univ]
    We have constructed a clea_ room for construction of particle detector's in a dust -free environment. .... the test tank with IMB light collectors , the collaboration. .... of a credible, cost-effective, and high- performax _ce hadron calorimeter for the GEM detector.