-
Supplier: SKF/Global
Description: SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles.
- Other DC Voltage: 72 VDC
- Torque Constant: 1.76 in-oz/amp
- Other Output Power: 1.21 HP
- Continuous Current: 20 amps
-
Supplier: Ogura Industrial Corp.
Description: INSTALLATION Units are provided bearing mounted and pre-assembled. LONG LIFE There is virtually no wear because permanent magnets and hysteresis discs transmit the torque by magnetic flux without physical contact. NO CONTAMINATION Units are sealed to protect against
- Torque Rating: 0.15 to 1.08333333333333 Ft-lbs
- Bore Diameter: 0.5905515 inch
- Diameter: 3.2283482 inch
- Length: 2.25196972 inch
-
Supplier: Ogura Industrial Corp.
Description: generated is proportional to the change in rpm, giving a smooth acceleration. LONG LIFE There is virtually no wear because permanent magnets and hysteresis disks transmit the torque by magnetic flux without physical contact. SIMPLE INSTALLATION Units are provided bearing
- Bore Diameter: 0.5905515 inch
- Diameter: 3.2283482 inch
- Length: 2.1653555 inch
- Weight: 3.524 lbs
-
-
Supplier: ASME
Description: magnetic bearing system are described. A section describes the performance considerations of magnetic bearings and the effect on the overall performance of an assist device that uses magnetic bearings. Lastly, the magnetic suspension of existing VADs
-
Supplier: ASME Standards and Certification
Description: magnetic bearing system are described. A section describes the performance considerations of magnetic bearings and the effect on the overall performance of an assist device that uses magnetic bearings. Lastly, the magnetic suspension of existing VADs
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE Permanent magnets and magnetic
- Torque Rating: 0.225 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
- Length: 7.086618 inch
-
Supplier: Adams Magnetic Products Co.
Description: offer good thermal stability • Samarium cobalt magnets are resistant to corrosion • Samarium cobalt magnets are hard and brittle and may chip or break if dropped. Applications for Samarium Cobalt High-performance permanent magnet motors, medical instruments,
- Maximum Energy Product, BHmax: 24 MGOe
- Residual Induction, Br: 11.3 kilogauss
- Coercive Force, Hc: 10,700 Oersted
- Intrinsic Coercive Force, Hci: 25,000 Oersted
-
Supplier: Adams Magnetic Products Co.
Description: stability • Samarium cobalt magnets are resistant to corrosion • Samarium cobalt magnets resistant to demagnetization Applications for Samarium Cobalt High-performance permanent magnet motors, medical instruments, magnetic couplings, magnetic
- Maximum Energy Product, BHmax: 24 MGOe
- Residual Induction, Br: 11.3 kilogauss
- Coercive Force, Hc: 10,700 Oersted
- Intrinsic Coercive Force, Hci: 25,000 Oersted
-
Supplier: Industrial Magnetics, Inc.
Description: The Magnetic Fluid Tank Cleaner is designed to capture minute ferrous particles in fluid tanks. This powerful Rare Earth permanent magnet helps to eliminate scored hydraulic cylinders, clogged orifices and "O" ring wear. This liquid tight cleaner increases bearing, seal
- Width: 4 inch
- Length: 6.1 to 8.1 inch
- Thickness / Height: 4 inch
- Industrial Magnets: Rare-Earth Magnet
-
Supplier: Certex UK
Description: magnet is tested for break-away force with an air gap to simulate real operating conditions. The magnet body is highly resistant to mechanical damage, the bearings are secured, so their life span is longer. The magnet features a versatile lifting eye design for easy
- Maximum Load Capacity: 2.2046226200000003 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Certex UK
Description: magnet is tested for break-away force with an air gap to simulate real operating conditions. The magnet body is highly resistant to mechanical damage, the bearings are secured, so their life span is longer. The magnet features a versatile lifting eye design for easy
- Maximum Load Capacity: 1.1023113100000002 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Certex UK
Description: magnet is tested for break-away force with an air gap to simulate real operating conditions. The magnet body is highly resistant to mechanical damage, the bearings are secured, so their life span is longer. The magnet features a versatile lifting eye design for easy
- Maximum Load Capacity: 0.1653466965 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Certex UK
Description: magnet is tested for break-away force with an air gap to simulate real operating conditions. The magnet body is highly resistant to mechanical damage, the bearings are secured, so their life span is longer. The magnet features a versatile lifting eye design for easy
- Maximum Load Capacity: 0.661386786 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Description: hysteresis clutches according to the function principle in use. The hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but
- Bore Diameter: 0.1181103 to 1.1023628 inch
- Coupling Diameter: 2.4409462 to 6.6141768 inch
- Coupling Length: 2.1653555 to 5.118113 inch
- Rated Torque: 0.884955752212389 to 44.2477876106195 In-lbs
-
Description: function principle in use. The hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but through the hysteresis lining, poles can
- Torque Rating: 0.884955752212389 to 110.619469026549 Ft-lbs
- Bore Diameter: 0.1181103 to 1.2598432 inch
- Diameter: 2.4409462 to 9.055123 inch
- Length: 2.1653555 to 5.7480346 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: kits Single and multi-axis motion controller Voice Coil Drive Technology Voice coil drives consist of 2 essential components: A permanent magnet and a coil that is located in the air gap of the magnetic field. When current flows through the coil, it moves in the magnetic
- Load Capacity: 6.744 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: PI (Physik Instrumente) L.P.
Description: PIMag® magnetic direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly
- Load Capacity: 33.0456 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: PI (Physik Instrumente) L.P.
Description: kits Single and multi-axis motion controller Voice Coil Drive Technology Voice coil drives consist of 2 essential components: A permanent magnet and a coil that is located in the air gap of the magnetic field. When current flows through the coil, it moves in the magnetic
- Force Constant (KF): 6.9 lb/amp
- Peak Force (FP): 70.4 lbs
- Continuous Power: 28.000000000000004 watts
- Device Type: Linear Actuator
-
Description: hysteresis clutches according to the function principle in use. The hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but
- Coupling Diameter: 3.8582698 to 6.692917 inch
- Coupling Length: 2.9133874 to 3.93701 inch
- Rated Torque: 106.194690265487 to 1,592.9203539823 In-lbs
- Features: Magnetic Synchronous
-
Supplier: Integrated Engineering Software
Description: field solver for the design and analysis of magnetic equipment and components, which incorporate linear, non-linear, and permanent magnet materials, including: Magnetizing fixtures Permanent magnet assemblies Circuit breakers Recording heads and reclosures Electric
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
-
Supplier: Pump Solutions Group
Description: temperature rise for maximum bearing life. Blackmer seal-less pump models are equipped with samarium-cobalt magnets as standard construction. This rare earth material prevents permanent magnet degradation if adverse operating or "break-free" conditions occur. Replaceable
- Pump Type: Magnetic Drive Pumps
-
Supplier: Sepac, Inc.
Description: This SEPAC stationary field tooth clutch is designed to operate both dry and in oil. Bearings are sealed, permanently lubricated and do not require a grease fitting like some competitive clutches. OPERATION: When current is applied to the coil in the magnet body, a magnetic
- Torque Rating: 650 Ft-lbs
- Rotational Speed: 1,600 rpm
- Bore Diameter: 2.25 inch
- Diameter: 6.32 inch
-
Supplier: Eriez
Description: separator combined with a PokerSort to extract long, troublesome pokers, and a P-Rex™ permanent rare earth magnetic drum improves the entire process. Not only does this new CleanStream™ process recover more ferrous and concentrate 75% of the post-drum magnet flow into a
- Equipment Type: Magnetic Separator
- Applications: Metallurgical / Foundry
-
Supplier: Nook Industries, Inc.
Description: motor. The guiding profile is fitted with permanent magnets as stator. The carriage is fitted with the rotor. The magnetic attraction causes a force between carriage and guiding profile also in the absence of current. This force can be used for initial tension of the
- Rated Speed: 314.96062992125985 in/sec
- Rated Force: 1,261.128 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Description: Non-contact, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to
- Maximum Angular Measurement: 360 degrees
- Accuracy: 3.5 ±% Full Scale
- Operating Temperature: 302 F
- Vibration Rating: 8 g
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: ・High output The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions Thanks to the unique
- Torque Constant: 4.16304 to 5.8764 in-oz/amp
- Other Output Power: 0.0434231404708514 to 0.072237878746262 HP
- Continuous Current: 2 to 3 amps
- Continuous Torque: 0.594690265486725 to 0.702654867256637 In-lbs
-
Supplier: Crane Pumps & Systems
Description: Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options including a magnetic
- Horsepower: 0.25 to 0.3333 HP
- Maximum Discharge Flow: 45 GPM
- Pump Type: Centrifugal Pumps, Sump Pumps
-
Supplier: PI (Physik Instrumente) L.P.
Description: increases efficiency and safety during operation. PIMag® magnetic direct drive3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and
- Stroke or X-Axis Travel: 2.0472452 to 12.0078805 inch
- Rated Speed: 78.740157480315 in/sec
- Carriage Load: 89.92 lbs
- Motor Voltage: 300 volts
-
Supplier: Bodine Electric Company
Description: Totally enclosed, non-ventilated IP-20 (IP-44, 130V models only). Plug-in connectors facilitate electrical connections. Electronic commutation provides quiet operation and low electro-magnetic interference (EMI) while eliminating brush maintenance and contamination from brush dirt. Molded
- Other DC Voltage: 130 VDC
- Other Output Power: 0.0625 HP
- Continuous Current: 0.48 amps
- Continuous Torque: 147 In-lbs
-
Supplier: H2W Technologies
Description: number of phases (2 or 4 phase) C is for the bearing type (A for air bearing) - standard for this model X is for special options (lead termination and conectors) (i.e. DST-022-A is a 2.0 continuous force dual axis linear stepper motor, two phase, air bearing and no special
- Linear Motor Type: Linear Stepping Design
Find Suppliers by Category Top
Featured Products Top
-
Efficient and safe steel handling is essential in modern industrial operations. These permanent lifting magnets provide strong, reliable performance without electricity, enabling smooth lifting, positioning, and transport of steel components (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
The Powertex PLM Permanent Lifting Magnet is designed for efficient lifting of ferrous materials in industrial settings. Featuring a strong magnetic force, it ensures secure and reliable handling of loads. The PLM's robust construction and user-friendly design make it easy to operate (read more)
Browse Lifts Datasheets for Certex UK -
of load drops caused by power failures. Essen Magnetics permanent lifting magnets utilize high-performance rare earth magnets to deliver strong holding force in a compact and lightweight design. Featuring a On/Off control mechanism, they enable fast (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
? Like an AC motor, a permanent magnet motor uses electromagnetism to generate torque. PMDC motors have permanent magnets in the stator that provide the magnetic field needed to make it function. This is an alternative to (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
(Permanent Magnet Direct Current), permanent magnets located in the stator provide the magnetic field, instead of it being created in stator windings. Advantages of PMDC motors Cost-effective and with a high starting torque, PMDC motors are generally smaller but still offer an impressive output (read more)
Browse DC Motors Datasheets for parvalux by maxon -
is the application going to require: is it very price sensitive or driven more by performance? There are many permanent magnetic materials utilized today. Alnico, ferrite (ceramic), samarium cobalt, neodymium iron boron, iron-chrome-cobalt and bonded products consisting of rubber, plastic and epoxy (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Airfoil bearings vs. magnetic bearings in turbo blowers Airfoil bearing: The shaft centers in the bearing itself and increases the pressure in the air gap to more than 30 bar (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Geeplus supplies both pure steel (magnetic attraction when energized) and permanent magnet (electrical release) versions of electromagnets. We also offer an optional spring loaded ejector pin to overcome residual magnetism, as well as optional armature plates as a magnetic counterpart for (read more)
Browse Electromagnets Datasheets for GEEPLUS Inc. -
Fargo Controls offers magnetic proximity sensors that are actuated by the presence of a permanent magnet. Magnetic sensors are actuated by the presence of a permanent (read more)
Browse Magnetic Proximity Sensors Datasheets for Fargo Controls, Inc. -
convenient alternative to permanent mounting methods like screws or adhesives. Designed for easy attachment and removal, these magnets combine strong magnetic force with a sturdy threaded hook, allowing users to securely hang or suspend items across a (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd
More Information Top
-
Storage technique for turbopumps
Further, the permanent magnet bearings less compactly hereinafter defined as that build the electromagnetic bearings for lesser rotors.
-
Electrical drive-foundations
A clear reduction that total drive costs can be achieved by the use of passive permanent magnet bearings .
-
Electrical drive-foundations
A clear reduction that total drive costs can be achieved by the use of passive permanent magnet bearings .
-
MATLAB® and Simulink® in the engineer practice
The force ratios of permanent magnet storage force and storage limiting are illustrated in image 8.3.
-
Determination of the stiffness dies of simple permanently magnetic bearings for rotors
Must the Einfluff of the permanent magnet bearings on a rotor represent by it become.
-
Innovative flywheel storages with high energy efficiency and reliability
Hybrid-magnetic bearings represent a combination of permanent magnet bearings and AMBs and show lesser power requirements according to concept as pure AMBs.
-
The development of the Turbo molecular pump
Heutesintl more als80%allerkommerziellen Turbomolekularpunipeli ansgeriistet with geschniierten mecliaiiischen Rotorlagerii or with a combination of permanent magnet bearing on cler drawing side and lubricated ball bearing on the printed page.
-
Product / method
The drive and the rotor storage - hochvakuumseitig a permanent magnet bearing - became of the often .
-
Study on Magnetic Levitation Wind Turbine for Vertical Type and Low Wind Speed
To determine detailed size of the radial permanent magnet magnetic bearing , two dimensional magnetic field analysis using ANSYS is carried out.
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
These are: the permanent magnet magnetic bearings (PMMB), superconductor passive mag- netic bearings (SCPMB) and the electrodynamic magnetic bearings (EDPMB).
Indicates content that may require registration and/or purchase.