Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASME
Description: magnetic bearing system are described. A section describes the performance considerations of magnetic bearings and the effect on the overall performance of an assist device that uses magnetic bearings. Lastly, the magnetic suspension of existing VADs
-
Supplier: ASME Standards and Certification
Description: magnetic bearing system are described. A section describes the performance considerations of magnetic bearings and the effect on the overall performance of an assist device that uses magnetic bearings. Lastly, the magnetic suspension of existing VADs
-
Supplier: SKF/Global
Description: SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles.
- Other DC Voltage: 72 VDC
- Torque Constant: 1.76 in-oz/amp
- Other Output Power: 1.21 HP
- Continuous Current: 20 amps
-
-
Supplier: Industrial Magnetics, Inc.
Description: The Magnetic Fluid Tank Cleaner is designed to capture minute ferrous particles in fluid tanks. This powerful Rare Earth permanent magnet helps to eliminate scored hydraulic cylinders, clogged orifices and "O" ring wear. This liquid tight cleaner increases bearing, seal and pump
- Width: 4 inch
- Length: 6.1 to 8.1 inch
- Thickness / Height: 4 inch
- Industrial Magnets: Rare-Earth Magnet
-
Supplier: Ogura Industrial Corp.
Description: INSTALLATION Units are provided bearing mounted and pre-assembled. LONG LIFE There is virtually no wear because permanent magnets and hysteresis discs transmit the torque by magnetic flux without physical contact. NO CONTAMINATION Units are sealed to protect against
- Torque Rating: 0.15 to 1.08333333333333 Ft-lbs
- Bore Diameter: 0.5905515 inch
- Diameter: 3.2283482 inch
- Length: 2.25196972 inch
-
Description: GERWAH's permanent magnetic hysteresis coupling from the 'HKD' series consists of two separate unsupported halves. The coupling is connected with the shaft by means of clamping hubs. Thanks to its pioneering concept, HKD transmits torque smoothly in a 'sliding' manner which is
- Bore Diameter: 0.1181103 to 1.1023628 inch
- Coupling Diameter: 2.4409462 to 6.6141768 inch
- Coupling Length: 2.1653555 to 5.118113 inch
- Rated Torque: 0.884955752212389 to 44.2477876106195 In-lbs
-
Supplier: Ogura Industrial Corp.
Description: generated is proportional to the change in rpm, giving a smooth acceleration. LONG LIFE There is virtually no wear because permanent magnets and hysteresis disks transmit the torque by magnetic flux without physical contact. SIMPLE INSTALLATION Units are provided bearing mounted
- Bore Diameter: 0.5905515 inch
- Diameter: 3.2283482 inch
- Length: 2.1653555 inch
- Weight: 3.524 lbs
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE Permanent magnets and magnetic particles
- Torque Rating: 0.225 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
- Length: 7.086618 inch
-
Description: The permanent magnetic synchronous coupling 'MKD' consists of two separate halves which have to be supported by the customer and are then telescoped. The special feature of MKD: the maximum transmittable torque can be changed by modifying the hub submergence. At overload status, the
- Torque Rating: 0.884955752212389 to 110.619469026549 Ft-lbs
- Bore Diameter: 0.1181103 to 1.2598432 inch
- Diameter: 2.4409462 to 9.055123 inch
- Length: 2.1653555 to 5.7480346 inch
-
Description: alumina ceramic bearing materials and polypropylene, or optional SiC (silicon carbide) and ETFE (fluoropolymer) for your most aggressive or highest purity requirement. Do you require compact, quiet, highly efficient pumps for your Laser, Chiller or Blood Analyzer Applications? Iwaki America
- Horsepower: 0.00804132230941692 HP
- Maximum Discharge Flow: 3.1 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Description: flange and housing Stainless steel shaft Optional: Stainless steel flange /housing Precision ball bearings with sealing or cover rings Code disc made of unbreakable and durable plastic Software Features Direction of rotation (complement) Resolution per revolution Total resolution Preset value
- Rotor Inertia: 0.0004248 oz-in-sec²
- Encoder Technology: Magnetic
-
Supplier: Tolomatic
Description: Best in many vertical applications, permanently lubricated internal bearing
- Stroke or X-Axis Travel: 205 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Non-rotating, Other, Shock Absorbers
- Mounting Type: Floating Mount Bracket, Foot
- Actuation Type: Pneumatic
-
Supplier: PI (Physik Instrumente) L.P.
Description: PIMag® magnetic direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly
- Load Capacity: 33.0456 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: PI (Physik Instrumente) L.P.
Description: kits Single and multi-axis motion controller Voice Coil Drive Technology Voice coil drives consist of 2 essential components: A permanent magnet and a coil that is located in the air gap of the magnetic field. When current flows through the coil, it moves in the magnetic field
- Load Capacity: 6.744 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: PI (Physik Instrumente) L.P.
Description: kits Single and multi-axis motion controller Voice Coil Drive Technology Voice coil drives consist of 2 essential components: A permanent magnet and a coil that is located in the air gap of the magnetic field. When current flows through the coil, it moves in the magnetic field
- Force Constant (KF): 6.9 lb/amp
- Peak Force (FP): 70.4 lbs
- Continuous Power: 28.000000000000004 watts
- Device Type: Linear Actuator
-
Supplier: Edwards Vacuum
Description: The EXT75DX compound turbomolecular pumps combine the proven technology of a ceramic mechanical lower bearing, a dry permanent magnetic upper bearing and Holweck drag stage with the added convenience of an on-board 24V controller allowing parallel and serial communication
- Ultimate Operating Vacuum: 0.0000000375141912236537 to 0.000000000375141912236537 torr
- Pumping Speed: 88.99296013815145 to 139.8460802170951 CFM
- Operating Temperature: 41 to 95 F
- Type: DC Power
-
Description: GERWAH's couplings from the 'MKS' series are a special modification of the permanent magnetic synchronous coupling MKD with an extended air slot. Especially in pumps, the system displays all its advantages. It allows torque transmission into a hermetically sealed container, for
- Coupling Diameter: 3.8582698 to 6.692917 inch
- Coupling Length: 2.9133874 to 3.93701 inch
- Rated Torque: 106.194690265487 to 1,592.9203539823 In-lbs
- Features: Magnetic Synchronous
-
Supplier: Pump Solutions Group
Description: Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design allows dry running for
- Pump Type: Magnetic Drive Pumps
-
Supplier: Adams Magnetic Products Co.
Description: offer good thermal stability • Samarium cobalt magnets are resistant to corrosion • Samarium cobalt magnets are hard and brittle and may chip or break if dropped. Applications for Samarium Cobalt High-performance permanent magnet motors, medical instruments, magnetic couplings,
- Maximum Energy Product, BHmax: 24 MGOe
- Residual Induction, Br: 11.3 kilogauss
- Coercive Force, Hc: 10,700 Oersted
- Intrinsic Coercive Force, Hci: 25,000 Oersted
-
Supplier: Integrated Engineering Software
Description: field solver for the design and analysis of magnetic equipment and components, which incorporate linear, non-linear, and permanent magnet materials, including: Magnetizing fixtures Permanent magnet assemblies Circuit breakers Recording heads and reclosures Electric (AC/DC)
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
-
Supplier: Adams Magnetic Products Co.
Description: stability • Samarium cobalt magnets are resistant to corrosion • Samarium cobalt magnets resistant to demagnetization Applications for Samarium Cobalt High-performance permanent magnet motors, medical instruments, magnetic couplings, magnetic bearings, gyroscopes,
- Maximum Energy Product, BHmax: 24 MGOe
- Residual Induction, Br: 11.3 kilogauss
- Coercive Force, Hc: 10,700 Oersted
- Intrinsic Coercive Force, Hci: 25,000 Oersted
-
Supplier: Edwards Vacuum
Description: Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo pumps. The nEXT
- Pumping Speed: 349.6152005427378 to 508.5312007894368 CFM
- Motor Power: 0.2144352615844512 HP
- Application: Analytical / Scientific
- Configuration: Individual Vacuum Pump
-
Supplier: Sepac, Inc.
Description: This SEPAC stationary field spring engaged tooth clutch is designed to operate both dry and in oil. Bearings used are sealed, permanently lubricated and do not require a grease fitting like some competitive clutches. OPERATION: When current is applied to the coil in the magnet body, a
- Torque Rating: 80 Ft-lbs
- Rotational Speed: 2,500 rpm
- Diameter: 4.5 inch
- Length: 2.61 inch
-
Supplier: Nook Industries, Inc.
Description: motor. The guiding profile is fitted with permanent magnets as stator. The carriage is fitted with the rotor. The magnetic attraction causes a force between carriage and guiding profile also in the absence of current. This force can be used for initial tension of the bearings.
- Rated Speed: 314.96062992125985 in/sec
- Rated Force: 1,261.128 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Eriez
Description: separator combined with a PokerSort to extract long, troublesome pokers, and a P-Rex™ permanent rare earth magnetic drum improves the entire process. Not only does this new CleanStream™ process recover more ferrous and concentrate 75% of the post-drum magnet flow into a low-copper
- Equipment Type: Magnetic Separator
- Applications: Metallurgical / Foundry
-
Supplier: EBARA Technologies, Inc.
Description: The ET Series offers two major types of turbomolecular pumps - high compression, ET-H Series turbomolecular pumps, and a wide range corrosion resistant, ET-WS Series. The ET turbomolecular pumps features a wide pressure range with maximum back pressure of 3 Torr. The ET-WS Series turbomolecular
- Ultimate Operating Vacuum: 0.000001 torr
- Pumping Speed: 635.664000986796 to 3,390.208005262912 CFM
- Operating Temperature: 32 to 113 F
- Type: AC Single Phase, Magnetic Drive
-
Supplier: Edwards Vacuum
Description: Edwards STP301 is for use in electron microscopes and semiconductor applications. Edwards rotor technology gives class-leading performance for maximum process flexibility. The STP301 has been approved for use by major equipment manufacturers in the scientific instrument, semiconductor and
- Ultimate Operating Vacuum: 0.000000048754144102235 to 0.00000000750063755419 torr
- Pumping Speed: 635.664000986796 CFM
- Type: AC Single Phase, AC Three Phase
- Features: Direct Drive, Integral Backing Pump, Magnetic Bearing, Other, Permanent Installation
-
Supplier: PI (Physik Instrumente) L.P.
Description: increases efficiency and safety during operation. PIMag® magnetic direct drive3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and
- Stroke or X-Axis Travel: 2.0472452 to 12.0078805 inch
- Rated Speed: 78.740157480315 in/sec
- Carriage Load: 89.92 lbs
- Motor Voltage: 300 volts
-
Supplier: Crane Pumps & Systems
Description: Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options including a magnetic
- Horsepower: 0.25 to 0.3333 HP
- Maximum Discharge Flow: 45 GPM
- Pump Type: Centrifugal Pumps, Sump Pumps
-
Supplier: Festo Corporation
Description: internal double-sided recirculating ball bearing guide and toothed belt drive is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024.
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 118.11023622047244 in/sec
- Rated Force: 340.1224 lbs
- Material: Aluminum
-
Supplier: Festo Corporation
Description: internal double-sided recirculating ball bearing guide and the drive with recirculating ball screw is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 16.53543307086614 in/sec
- Rated Force: 515.0168 lbs
- Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
multiple cam follower applications. The hex-drive socket allows positive torque for locking and adjustment. A lock nut will normally provide adequate clamping to hold bearing and eccentric sleeve in their proper position. When permanent locking of eccentric sleeve is required, drill (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Accurate Bushing Company, Inc. -
, 220, 326, 20B, 26B & 28B Woodex bearings are made of durable rock maple and impregnated with petroleum wax for permanent lubrication. Our parts offer a cost-effective alternative to synthetic options without sacrificing quality or performance. As the wood bearing’s (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
Woodex bearings are precision-machined from durable rock maple and impregnated with a petroleum-based wax, creating a permanent internal lubrication system. Unlike synthetic alternatives, these wood bearings are a cost-effective, sustainable, and shaft-friendly solution that (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
fine contaminants, helping protect shafts and extend equipment life where conventional bearing materials can accelerate wear. Manufactured from durable rock maple and impregnated with petroleum wax, Woodex spherical bearings provide permanent, self (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
Airfoil bearings vs. magnetic bearings in turbo blowers Airfoil bearing: The shaft centers in the bearing itself and increases the pressure in the air gap to more than 30 bar (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
position until temperatures equalize and bearing is secured. Shrink fit is typically permanent and cannot be undone without damaging bearing. Click here for more information…. I (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
throughout the life of the system. MEDICAL Modern Linear guide rollers are extremely smooth, fast and quiet. The internal ball bearings are separated by a nylon retainer. This feature reduces noise common in recirculating ball systems. The balls are also permanently lubricated and sealed (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
life of the system. MEDICAL Modern Linear guide rollers are extremely smooth, fast and quiet. The internal ball bearings are separated by a nylon retainer. This feature reduces noise common in recirculating ball systems. The balls are also permanently lubricated and sealed from the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Modern Linear guide rollers are extremely smooth, fast and quiet. The internal ball bearings are separated by a nylon retainer. This feature reduces noise common in recirculating ball systems. The balls are also permanently lubricated and sealed from the environment. Guide rollers are capable of 2x (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
extremely smooth, fast and quiet. The internal ball bearings are separated by a nylon retainer. This feature reduces noise common in recirculating ball systems. The balls are also permanently lubricated and sealed from the environment. Guide rollers are capable of 2x the speed of ball bushings and ball (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Sensor Selection for Monitoring Complex Extrusion Gearboxes
. The bearings of simple machines are often very accessible, allowing the use of magnetic mounting the sensor, thus avoiding the cost of permanently mounting a separate sensor for each measurement location.
More Information Top
-
Research Progress of Magnetic Levitating Bearings and Some Advanced Technology
Permanent magnet axial bearing axial stiffness analysis is critical in the design process of permanent magnetic bearing .
-
Medicine Sciences and Bioengineering
… existing problems of mechanical bearings used for blood pumps such as friction and wear, which lead to short life and heating and cause thrombosis and hemolysis, a hybrid maglev supporting structure that consists of radial permanent magnetic bearing and axial hybrid magnetic …
-
Magnetic Bearings
Radial shear force permanent magnetic bearing system with zero- power axial control and passive radial damping.
-
A 2-D-Based Analytical Method for Calculating Permanent Magnetic Ring Bearings With Arbitrary Magnetization and Its Application to Optimal Bearing Design
This paper investigates the optimal design of passive permanent magnetic bearings in terms of maximum stiffness per magnet volume ratio.
-
Storage technique for turbopumps
Further, the permanent magnet bearings less compactly hereinafter defined as that build the electromagnetic bearings for lesser rotors.
-
Research of Radial High Temperature Superconducting Magnetic Bearings for Cryogenic Liquid Pumps
1—DC motor, 2—permanent magnetic coupling, 3—liquid nitrogen, 4—permanent magnetic rotor, 5—HTS stator, 6—blade wheel, 7—pump body, 8—outlet of pump, 9—inlet of pump, 10—radial permanent magnetic bearing .
-
Calculation on Magnetic Force for Permanent Magnetic Bearings by Monte Carlo Method Based on Equivalent Magnetic Charge Method--《Bearing》2013年10期
Calculation on Magnetic Force for Permanent Magnetic Bearings by Monte Carlo Method Based on Equivalent Magnetic Charge Method .
-
Decoupled Control of a Disk-Type Rotor Equipped With a Three-Pole Hybrid Magnetic Bearing
… ments, respectively, of the rotor defined with respect to its C.G. and (q1 q2 q3) and (p1 p2 p3) are the redundant linear dis- placement coordinates of the rotor defined at the active and permanent magnetic bearing locations, as illustrated in …
-
Study on Magnetic Levitation Wind Turbine for Vertical Type and Low Wind Speed
Radial permanent magnetic bearings used in the form of magnetic ring stacking, magnetic flux paths generated by a axial polarized permanent magnet.
-
A study on passive magnetic bearing with Halbach magnetized array
Abstract- To improve the stiffness of permanent magnetic bearings with limited magnet material, a configuration of axial magnetic bearing with segmented Halbach array is proposed.
Indicates content that may require registration and/or purchase.