Products/Services for Perry Jet Eductors

  • Ejectors and Eductors-Image
    Ejectors and Eductors - (37 companies)
    Eductors are used to lift, pump, mix, and agitate liquids, granular solids, and slurries. They are sometimes called aspirators, Venturi pumps, or jet pump ejectors. Because eductors are non-mechanical, they do not include moving parts or require...
  • Jet Pumps-Image
    Jet Pumps - (121 companies)
    Jet pumps are typically used for drawing water up from a well. These pumps can be used for either shallow or deep well configurations. Jet pumps, also known as ejector pumps, are devices capable of handling and transporting all forms of motive fluid...
  • Ink Jet Printers-Image
    Ink Jet Printers - (447 companies)
    Ink jet printers project electrically charged droplets of ink onto a page. Types of ink jet printers include thermal and piezo. Image Credits: Digital Identification Solutions LLC|Videojet Technologies Inc. Printers are portable or stationary...
  •  
    Blast and Jet Machine Components - (16 companies)
    Blast and jet machine components are accessories to blast and jet machines and systems. Products include abrasive jet cutting head, abrasive injector, blast cabinet / enclosure, blast room / cutting booth, blast wheel, crank drive, cutting head...
  • Abrasive Jet and Waterjet Cutting Heads-Image
    Abrasive Jet and Waterjet Cutting Heads - (56 companies)
    Abrasive tools and water jet tools use a pressurized jet of water to cut or shape a variety of materials. Abrasive tools and water jet tools generate little heat, cut clean edges without any gasses or oils, and remove only small amounts of material...
  •  
    Waterjet and Abrasive Jet Cutting Services - (473 companies)
    How to Select Waterjet and Abrasive Jet Cutting Services. Waterjet and abrasive jet cutting services use high-pressure media to cut materials. Water jets and water abrasive jets send highly-pressurized water (20,000 - 60,000 psi) through a nozzle...
  •  
    Abrasive Jet and Waterjet Cutting Machines - (114 companies)
    Abrasive jet and waterjet cutting machines are used to cut sheet materials or remove materials from a surface by generating a focused stream of fluid mixed with abrasive particles. Abrasive jet and waterjet cutting machines are used to cut sheet...
  •  
    Venturi Vacuum Generators - (76 companies)
    ...for creating vacuum in liquid systems. They are commonly used for pump priming evacuating closed vessels, and pumping mixtures of liquids and gases. Specifications. Venturi jet ejectors and eductors can be sourced based on a number of different...
  •  
    Hydroblasters and Water Blasters - (120 companies)
    ...plastic, glass or other building materials. Water Equipment Components. Hydroblasters and water blasters are available as a complete system or can be acquired as components. Complete systems have all of the components required for the blasting or jet...
  •  
    Pressure Washers - (335 companies)
    Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire