-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48"
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0254 mm
- Features: Low Transfer / Extractable, Other, Transparent
-
Description: A 2 mil clear polyester (PET) film with silicone on one side. The product offers high tensile and tear strength with high temperature and solvent resistance. A 2 mil clear polyester (PET) film with silicone on one side. The product offers high tensile and tear strength with high
- Thickness: 0.0508 mm
- Liner Type: Film, Silicone-Coated
-
Supplier: Mactac
Description: A 2.0 mil white gloss topcoated polyester with cryogenic high tack permanent acrylic adhesive and a 50# white glassine liner.
- Width: 1,092.2 mm
- Thickness: 0.0508 mm
- Liner Type: Film, Glassine
- Features: Low Transfer / Extractable
-
-
Supplier: Mactac
Description: A 1.0 mil hologram polyester with a durable and aggressive permanent acrylic adhesive and a 92# white Kraft liner.
- Width: 609.6 mm
- Thickness: 0.0254 mm
- Liner Type: Film
- Features: Low Transfer / Extractable
-
Supplier: Mactac
Description: A 1.0 mil clear matte over-laminate polyester with a high clarity acrylic adhesive and a 50# white glassine liner. This product is UL 969 recognized.
- Thickness: 0.0254 mm
- Liner Type: Film, Glassine
-
Supplier: Mactac
Description: Double coated PET tape featuring a versatile solvent-free acrylic adhesive with excellent balance of peel, tack and shear properties. Performs well on medium to high surface energy materials, offers excellent temperature and humidity resistance. This adhesive is pH neutral. Dual 2.0 mil
- Width: 60 inches
- Carrier / Backing: Acrylic / Acrylate
-
Supplier: Budnick Converting, Inc.
Description: IB1122-60 consists of a .5mil PET carrier coated on both sides with 2.0 mils of rubber pressure sensitive adhesive. The adhesive is protected by a two-side silicone coated 60# white super-calendared Kraft liner, available with either medium-easy release (ER) or medium-tight
- Thickness: 0.0029 inches
- Peel Strength / Adhesion: 7.375 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48"
- Thickness: 0.001 inches
- Width: 0.5 to 48 inches
- Type: Coated
- Materials: PET / Polyester
-
Supplier: Custom Fabricating & Supplies
Description: Plating Clear release liner for use in plotters and vinyl cutting machines Custom sizes available for same day shipment Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Clear release liner Roll Length - 72 yards Specifications Tensile
- Width: 2 to 36 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48"
- Thickness: 0.001 inches
- Width: 0.5 to 48 inches
- Type: Coated, Metallized
- Materials: PET / Polyester
-
Supplier: Intertape Polymer Group, Inc.
Description: Cactus® P2970 Double-Coated PET Film – 0.5 mil polyester (PET) film coated on both sides with pressure-sensitive acrylic adhesive having pH value 7.0 (neutral). Provides good initial tack allowing immediate/permanent bond to a variety of surfaces (including irregular and porous
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Description: Polyken 784 SINGLE-COATED SPLICING TAPE Silicone splicing tape on pol1ter backing with release liner. 0n-adhesive side of pol1ter is treated to accept anchorage of silicone coatings used in processing. Applications Silicone-coated materials. Paper coating. Paper manufacturing.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Adhesive Applications
Description: coating, anodizing, wave soldering, and plating applications. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Good
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Intertape Polymer Group, Inc.
Description: (including irregular and porous surfaces). The closed (liner) side offers a lower tack acrylic for clean removal from most surfaces. Features an easy release PCK liner 76# (white). APPLICATION: Mounting posters, signs, banners or other items which use light duty bonding but need
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48"
- Thickness: 0.001 inches
- Width: 0.5 to 48 inches
- Type: Coated, Metallized
- Materials: PET / Polyester
-
Supplier: Adhesive Applications
Description: powder coating, anodizing, wave soldering, and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from die cut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thick
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 0.125 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: powder coating, anodizing, wave soldering, and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from die cut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thick
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 0.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Custom Fabricating & Supplies
Description: migration, solvents, chemicals, UV degradation and heat. Product Features Operates at temperatures to 356° F / 180C° Adheres to irregular, porous and LSE surfaces Clear tape has an easy release liner Construction 6.5 or 8.0 Mil Total Thickness (excludes liner) 0.50 Mil
- Width: 0.125 to 10 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Adhesive Applications
Description: coating, anodizing, wave soldering and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from diecut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thick polyester
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 0.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, double coated with acrylic pressure sensitive adhesive. Supplied with a white release liner.
- Width: 1 to 3 inches
- Thickness: 0.00332 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Description: Applications Electrodes: ECG, EKG, TENS Medical device assembly Medical device attachment Features Foam carrier Air-Side Non-Sensitizing Acrylic Adhesive Liner Side Rubber Based Adhesive Polyester Release Liner
- Thickness: 0.04025 inches
- Peel Strength / Adhesion: 13.125 lbs/in
- Adhesive: Acrylic, Rubber
- Features: Double-Sided Adhesive
-
Description: Features PET non-woven carrier is breathable and conformable for maximum patient comfort Medical-Grade acrylic adhesive is ideal for long-term wear applications where resistance to perspiration-borne moisture is critical Release liner is easy to die-cut and convert Applications
- Thickness: 0.0227 inches
- Peel Strength / Adhesion: 6.875 lbs/in
- Temperature Resistance: 15.555555555555555 to 26.666666666666664 C
- Adhesive: Acrylic
-
Supplier: Budnick Converting, Inc.
Description: 784 is a 3mil, silicone splicing tape on polyester backing with release liner, primarily used for splicing silicone coated materials.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: LexJet Corporation
Description: LexJet FaceMount-X Removable Adhesive is a clear 1-mil polyester with a permanent solvent acrylic adhesive on one side and removable solvent adhesive on the other that is ideal for temporary window applications. The air flow release liner on the removable side provides easy bubble-free
- Use Temperature: -65 to 225 F
- Chemical System: Acrylic / Polyacrylate, Polyester (PET)
-
Supplier: LexJet Corporation
Description: LexJet FaceMount-X Removable Adhesive is a clear 1-mil polyester with a permanent solvent acrylic adhesive on one side and removable solvent adhesive on the other that is ideal for temporary window applications. The air flow release liner on the removable side provides easy bubble-free
- Use Temperature: -65 to 225 F
- Chemical System: Acrylic / Polyacrylate, Polyester (PET)
-
Supplier: Can-Do National Tape
Description: Double Coated Polyester Film Tape. Double coated polyester adhesive tape (linered). Consists of a .5 mil polyester film coated on each side with a high performance water borne permanent acrylic based pressure sensitive adhesive and protected by a 78# BDK release liner. Custom slit to
- Features: Double-Sided Adhesive
- Materials of Construction: PET / Polyester
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: D293 is a 1mil polyester with a high tack silicone adhesive on both sides offers excellent strength splices on silicone release liners and various low energy substrates. Bright yellow color offers easy splice identification.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: DCPET 3542 is a 3.4mil (0.086mm) exclusive of liner. The 0.4mil polyester film is coated with an aggressive synthetic hot melt rubber adhesive and wount on a 2.7 mil (82 gr) white siliconized paper release liner. It offers superior moisture resistance in humid conditions once
- Thickness: 0.0034 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old P.46 is a 23 micron polyester film coated on one side with high quality silicone adhesive system and protected by clear polyester liner. Designed for splicing of siliconized papers and films, foil, LSE materials, etc. Release coating on the back side of the tape to provide a
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: -70 C
- Backing: PET / Polyester
- Adhesive: Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TC3006S is an extremely soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and can be compressed over a wide range of stack up tolerances with minimal force applied to component parts.
- Thickness: 0.01968505 to 0.2755907 inch
- Operating Temperature: -65.2 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-30 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based adhesive solution and offers high
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-50 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based adhesive solution and offers high
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-30 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based adhesive solution and offers high
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a top coated tamper evident metalized silver void polyester film coated with a permanent pressure sensitive adhesive and backed with a two-sided poly coated flat release liner. Note: Tamper evident feature of this product becomes permanently nonfunctional after exposure to
- Thickness: 0.0014 inches
- Temperature Resistance: -40 to 150 C
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Ellsworth Adhesives
Description: 3M 1020BC-25 Electrically Conductive Tape is a single-sided conductive black foil tape that consist of an XYZ-axis conductive black copper foil backing, a conductive acrylic adhesive layer, and a PET release liner. The product's adhesive is acrylic based which offers high
- Features: Specialty / Other
Find Suppliers by Category Top
More Information Top
-
SU‐8 as a structural material for labs‐on‐chips and microelectromechanical systems
(a) Fabrication of an uncross-linked SU-8 film on a PET release liner : (1) lamination of an adhesive, (2) lamination of a stack PET/adhesive/PET release liner, (3) spin-coating and soft- bake of SU-8 and (4) peeling of the stack …
-
Silicone Pressure Sensitive Adhesive With Easy To Remove Release Liner Now Available From Stockwell Elastomerics, Inc.
View DP-1001 Product Demo Video and Request DP-1001 Sample Packs Stockwell Elastomerics provides a DP-1001 product demonstration video that shows how easy it is to use compared to a typical PET release liner .
-
Sell new PET protective film(without adhesive coating)
• Sell PET release liner .
-
New development of roll-type multilayered optical memory for high density data storage
First, the photosensitive layer and the PSA as a transparent layer were deposited on polyethylene terephthalate ( PET ) release liner films.
-
P‐92: Encapsulation Adhesive Possessing High Water Barrier and Low Corrosive Properties for Flexible Electronic Device
PSA specimens were prepared by coating with thickness of 20 μm onto polyethylene terephthalate ( PET ) release liner films by using an applicator.
-
Transdermal Delivery of Macromolecules Using Solid-State Biodegradable Microstructures
Ten microliters of the formu- lation were dispensed onto a PET release liner , spread to form an approximately 1″×1″ thin layer, and then dried at 32°C for 30 min.
-
Reaction injection molding and direct covalent bonding of OSTE+ polymer microfluidic devices
The top part of the mold consisted of an unstructured PET release liner with a fluoropolymer coating (ScotchPak 9775 Release Liner, 3M, USA) that was placed above the mold cavity, and that also acted as a carrier for the demolded OSTE+ part …
-
Multilayered Optical Memory for Terabyte Data Storage
First, the photosensitive layer and the PSA as a transparent layer were deposited on polyethyleneterephthalate ( PET ) release liner films, respectively.
-
Sell adhesive-High Glossy photo paper
with 18um silicon couered releasable PET liner .
-
http://usitc.gov/publications/701_731/Pub4254.pdf
… designed for use in packaging and industrial uses.34 Kolon also stated that while it has traditionally produced packaging PET film for the U.S. market in Korea, those lines are being diverted to produce release liner PET film for LCD screens …
Indicates content that may require registration and/or purchase.